-
Supplier: Megadyne Americas
Description: F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
- Belt Width: 0.75 to 4 inch
- Belt Length: 32 inch
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other / Custom Imperial Pitch
-
Supplier: Megadyne Americas
Description: F-8 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
- Belt Width: 0.75 to 4 inch
- Belt Length: 32 inch
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other / Custom Imperial Pitch
-
Supplier: Megadyne Americas
Description: F-12 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
- Belt Width: 0.75 to 4 inch
- Belt Length: 32 inch
- Features: Other / Custom Imperial Pitch
- Belt Material: Polyurethane
-
-
Supplier: Megadyne Americas
Description: F-8 Flat Belt Steel Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
- Belt Width: 0.75 to 4 inch
- Belt Length: 32 inch
- Features: Other / Custom Imperial Pitch
- Belt Material: Polyurethane
-
Supplier: Forbo Siegling, LLC.
Description: Siegling Extremultus live roller belts are energy-saving, durable components of driven live rollers. The quality and performance of the belts determine how quickly and reliably items our customers' items are distributed. The belt's tension member plays a key role in this
-
Supplier: F.N. Sheppard & Co.
Description: F. N. Sheppard is a distributor and fabricator of flat conveyor belts. We have a large inventory of wide rolls which can be slit and fabricated to your specifications. With state of-the-art equipment, several manufacturing and service locations, and a commitment to providing the best
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Modular Belt, Open-ended, Other, Perforated / Timing Features, Sidewalls, V-Guides / V-Ropes
- Application: General Purpose, High Temperature
- Material: Nylon, PVC, Polyurethane / Urethane, Rubber, Silicone, Teflon®
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Width: 6 mm
- Belt Material: Urethane
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Width: 6 mm
- Belt Material: Urethane
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Width: 8 mm
- Belt Material: Urethane
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Belt Width: 3 mm
- Belt Material: Urethane
-
Supplier: Radwell International
Description: TIMING BELT, URETHANE, STEEL REINFORCED, 100 TEETH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Habasit America
Description: Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Biscuit and Crackers Applications: Cooling (line) belt Special Features: Flexibility, Flat laying, Abrasion resistant, Excellent tracking, Flexibility in all directions
- Belt Thickness: 0.09448824 inch
- Belt Width: 62.99 inch
- Minimum Pulley Size: 0.787402 inch
- Operating Temperature: -22 to 230 F
-
Supplier: Dorner Manufacturing Corp.
Description: Features & Benefits of AquaGard 7350 Positive Drive Belt Conveyor: FDA approved materials in belting and plastic components UHMW Wear strip bed plate with abrasion resistant materials support belt and tool-less removal for ease of cleaning USDA accepted solid urethane belting
- Maximum Load: 500 lbs
- Speed: 233 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Chiorino, Inc.
Description: cutting systems. Outlasts urethane covered belts 4 to 6 times. (Belt life depends upon application and operations.) Repairable: often these belts can be repaired, thus prolonging belt life. Cuts a variety of materials including fine textiles, gasket materials,
-
Supplier: Fenner Drives
Description: Ideal for light- to medium-duty applications
- English: C
- Belt: Urethane
-
Supplier: Fenner Drives
Description: Ideal for light- to medium-duty applications
- English: A / 4L
- Belt: Urethane
-
Supplier: Habasit America
Description: Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Distribution centers, Food processing and packaging Industries, Applications and Features Applications: Decline
- Features: Other
- Material: Polyurethane / Urethane
-
Supplier: Habasit America
Description: Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Chocolate, Baked snacks, Biscuit and Crackers, Primary food packaging Industries, Applications and Features Applications: Weighing belt,
- Features: Other
- Material: Polyurethane / Urethane
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series End Drive Conveyors: Flat Belt Conveyors: Loads up to 400 lbs (181 kg) Belt Speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) 1.62″ (41 mm) of belt take-up on
- Maximum Load: 399.105 lbs
- Speed: 600.3937007874018 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Radwell International
Description: JAW COUPLING HUB, MATERIAL: SINTERED IRON, HUB PROJECTION: 13/16 IN, BORE TYPE: ROUND BORE WITH KEYWAY, MAXIMUM TORQUE FOR SPIDER TYPES: 144 IN-LB (BUNA-N), 216 IN-LB (URETHANE), 401 IN-LB (HYTREL). FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
More Information Top
-
Development of adhesive bonding and functional testing systems for in-process inspection of hot embossed microfluidic devices
8 McMaster-Carr Part #9485T18: High-performance urethane flat belt , 1.75 in. wide, 0.0625 in. thick .
-
Design and prototype : a manufacturing system for the soft lithography technique
The inking roller, which collects ink on its surface over a pad soaked with alkanthiol (the ink) before applying the ink on the PDMS stamp, rolls on a flat urethane timing belt fixed to parallel tracks.
-
Machine Design Databook, Second Edition > FLEXIBLE MACHINE ELEMENTS
Minimum pulley sizes for flat and round urethane belts (pulley diameters in inches) .
-
New PosiClean Food Grade Belting Delivers Easy Cleaning And Eliminates Belt Stretching
"PosiClean truly is the ideal retrofit for today's most popular food grade belting," commented Gerhard Fickenwirth, Product Manager at Gates Mectrol, "and that includes homogenous urethane , modular plastic and traditional flat belt designs." .
-
Conveyor Design for Apple Orientation
At the bottom of each shaft is a 28.6mm diameter urethane covered PVC drive wheel that contacts a moving flat belt providing rotation of each shaft during image capture (Figure 4A).
-
The Economic Impact of Agriculture and
Forestry Production and Processing on
Mississippi: An Input-Output Analysis
…pipe and pipe fitting manufacturing; Laminated plastics plate, sheet (except packaging), and shape manufactur- ing; Polystyrene foam product manufacturing; Urethane and other foam product … and plastics hoses and belting manufacturing; Other rubber product … and nonclay refractory manufacturing; Flat glass manufacturing; Other pressed…
-
States > Minnesota > State > Register > 2008 > [2008 MN Register 902] 09/02/2008
…laminated plastics plate, sheet (except packaging), and shape manufacturing; (168) (164) 326140, polystyrene foam product manufacturing; (169) (165) 326150, urethane and other foam product … and plastic hoses and belting manufacturing; (177) (173) 326291 … manufacturing; (186) (183) 327211, flat glass manufacturing; (187) (184…
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
For installations involving multiple flat belts on common shaft, maximum shaft deflection must not exceed 0.2 percent of the shaft length between bearings. .... Because of the high hysteresis of urethane , the allowable minimum pulley diameter is a function of belt…
-
Polishing-To-Figuring Transition In Turned Optics
Calculations based on 3mm thick pitch backed by several layers of urethane foam whose elasticity was measured .... Note that in the case of convex or flat parts the belt tension component is adequate to keep the lap in contact with the high spots without additional pressure.
-
Industrial Automation: Hands-On > Machine Systems
A line shaft may be placed along the length of the conveyor with individual urethane belts attached to each roller from spools on the shaft. .... Another method of driving rollers is to place either a flat or V belt on the underside…
Indicates content that may require registration and/or purchase.