-
Supplier: Carlisle
Description: Meets 42 CFR Part 84 Standards. Binks Millenium 3000 - Premium Paint Spray Respirators. A charcoal filter respirator with a Silicone face piece, Adjustable straps, and Fully serviceable with the Binks tune-up kit - (40-1928) Binks Millenium respirators are not to
- Type: Cartridge / Filter
- Features: Disposable, Other
- Industry: Painting
-
Supplier: MSA Safety
Description: respirator. The patented MultiFlex® System equalizes pressure on the face-seal area, while delivering exceptional stability, so the respirator will not collapse during wear. The AnthroCurve sealing surface instantly conforms to each wearer's unique facial characteristics. Current
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear, Welding
- Features: Other, Ventilated
-
Supplier: MSA Safety
Description: Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. The demand version of the Ultra Elite facepiece can be used as a twin-cartridge air-purifying respirator for full-face respiratory protection. The unique lens
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber
- Features: Electrical, Full Shield, Ventilated
- Industry: Environmental Remediation, Painting, Utilities
-
-
Supplier: MSA Safety
Description: exclusive new formulation that improves the pliability and softness of both Hycar rubber and silicone, the two facepiece materials available with Comfo Classic respirators. The Comfo Classic respirator features a unique face seal design that gives the wearer an exceptional fit.
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear, Welding
- Features: Other, Ventilated
-
Supplier: MSA Safety
Description: With its UniBond over-mold facepiece, AnthroCurve™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The unique yoke and
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Smoke / Fumes
- Features: Independent Air, Other, Ventilated
-
Supplier: Kimberly-Clark Professional
Description: Reliable respiratory protection and all-day comfort for a variety of needs are available from Kimberly-Clark masks, respirators and other breathing equipment.
- Industry: Automotive / Vehicle Manufacturing, Building and Construction, Cleanroom, Environmental Remediation, Food and Beverage, Foundry, Laboratory, Logging, Marine, Medical, Mining, Painting, Pharmaceutical
- Application: Biological Protection, Chemical / Hazmat, Smoke / Fumes
- Features: Disposable, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Safety and health in boatbuilding and repair
One alternative to shaving, and certainly a requirement for two-part urethane paint systems, is use of a positive- pressure air-purifying respirator , which fits like a helmet and blows fdtered air over the face. … airless atomization, heated paint, and electro- static attraction in place of conventionalcompressed air- spray equipment can signifi …
-
Not a welder, need project advise please!!!
I use HVLP guns for my woodwork, and spraying my boat projects that need epoxy paints . On interior cabinets, I am now using water based urethanes . Yes, respirators are not cheap.
-
Shopping In Painting - Big Bruin
North Safety 0687582P100 - Products Cartridge Respirator Parts and Accessories 7582P100 Combination Filter P100and Acid Gas COMBINATION FILTER … • Eastwood 2K Ceramic Underhood Black Paint Quart Kit … 2K Ceramic Underhood Black Paint Quart Kit Eastwood's new 41 2-component (2K) Urethane Ceramic Underhood Black … To apply mix 41 with urethane activator 21854Z and apply using an HVLP spray gun.
-
States > California > State > Bookshelf > Department of Health Services > Fact Sheets > [CA BK dohs.fact] Methylene Chloride
Acetone, methyl ethyl ketone and toluene are alternatives for aerosol spray paints . Trichlorofluoromethane (Fluorocarbon 11) has been used as an alternative propellant in the manufacture of urethane foam products. Personal Protective Equipment: When engineering controls cannot reduce exposures enough, a respirator must be worn and a …
-
Urethane Surface Coatings
The Japan Paint Manufacturing Association is considering a new VOC reduction target. Urethane Surface Coatings The risk of exposure is highest when the coating is atomized and becomes airborne during spray application; therefore, users are strongly urged to use air-purifying respirators and preferably supplied-air respirators. “ .
-
Occupational exposure to airborne isocyanates during brush/roller application of 2-pack polyurethane paints in a tropical climate
urethane paints (PUP) contain low volatility isocya- nate prepolymers in addition to small quantities of volatile isocyanate monomers,2,3 both are recognized as a major source of exposure to isocyanates.2 Because of their reactivity, airborne isocyanates can irritate the respiratory … … oligomeric isocyanates and volatile unreacted monomeric iso- cyanates in paints.7 During paint spraying , the low volatility … … avoid skin contact and ensuring good ventilation without specifically requiring the use of respirators .14–16 These recommendations …
-
Handbook of Industrial Surfactants Volume 1 and 2
Precaution: Use full-face respirator , chem. protective gloves Analysis: 52% NV Uses: Defoamer and foam control agent for aq. inks, paints /coatings Features: APEO-free … … Corning; S. Black] Chem. Descrip.: Dimethicone copolyol Ionic Nature: Nonionic Uses: Surfactant; surf. tens. depressant; wetting agent; emulsifier; foam builder; humectant; softener; used for producing flexible slab stock urethane foam; textile lubricant, wetting … … and detackification to hair sprays , shampoos, skin care lotions …
-
Encyclopedia of Industrial Additives, Volume 2
… plastics, cultured marble, cast polyester furniture and decorative parts, bowling ball cores, cast urethane and epoxy systems … of respirators is recommended … purity and brightness natural calcium carbonate used as a filler in coatings (latex paints , textile coat- ings … Q-White ( Spray Dried). 1.M.
-
Maintenance Engineering Handbook, Seventh Edition > PAINTING AND PROTECTIVE COATINGS
Some latex paints are thixotropic, meaning they are fluid when stressed by mixing, brushing, rolling, or spraying and form a gel when relaxed. Consult the manufacturer’s data sheet for ventilation recommendations, personnel protection, respirators , and hygiene, as well as storage … Zinc-filled inorganic coatings may be used as primers for epoxies, urethane , and similar high-performance topcoats.
Indicates content that may require registration and/or purchase.