Products/Services for Urethane Vibration Isolators
-
Vibration Isolators and Machine Mounts - (439 companies)The vibration isolators and machine mounts product area includes a wide range of devices used to keep machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration. When specifiying vibration... -
Gloveboxes and Isolators - (113 companies)How to Select Gloveboxes and Isolators. Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment. They protect both the personnel and the isolated substance... -
Washers - (1243 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material... -
Foams and Foam Materials - (581 companies)...withstand before electrical breakdown occurs. Standards. ASTM D3574 - Standard Test Methods for Flexible Cellular Materials --Slab, Bonded, and Molded Urethane Foams. ASTM D6826 - Standard Specification for Sprayed Slurries, Foams and Indigenous... -
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer... -
Bearing Isolators - (47 companies)Bearing isolators are dynamic seals designed to protect bearings from outside contaminants. They are comprised of a rotor (rotating) and stator (stationary) member. Bearing isolators are dynamic seals designed to protect bearings from outside...
-
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration...
-
Signal Isolators - (212 companies)Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between...
-
Vibration Transmitters - (42 companies)Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research...
-
Optical Isolators - (149 companies)Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems...
Product News
-
Links-Japan, LLC
Are Conventional Vibration Isolators Enough? Vibration Control for Precision Optical Equipment. The Growing Importance of Vibration Control in Precision Optical Equipment. As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher levels of measurement accuracy and positioning precision than ever before. As a result, the demand for effective vibration control is also increasing. In some applications, conventional vibration isolation methods alone may not provide sufficient... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Isotech, Inc.
Shock & Vibration Isolators - Plate Mounts Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances. Typical Applications: Medical Equipment. Business Equipment. Computers. Compressors. Office Machines. Instrumentation. Small Pumps. Electronic Equipment. Appliances (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Fail-Safe Vibration Mounts & Isolators to +180 F, suitable for various conditions. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: Reduce vibrations in critical equipment. Pumps and Centrifuges: Maintain performance and longevity. Portable Equipment and Machinery: Enhance mobility and usability. Marine Equipment and Power Plants: Ensure reliability in harsh environments... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Wire Rope Isolators: Resolve Shock & Vibration Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Enidine Inc.
Wire Rope Isolator Vibration Isolation Technology Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire Rope Isolators are environmentally stable, high-performance shock and vibration isolators that are unaffected by temperature extremes, chemicals, oils, ozone and abrasives. Featuring a patented crimping pattern, versatile mounting options... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Isotech, Inc.
IBC Compliant Seismic Vibration Mounts & Isolators options. Housing heights are identical within each series. Easily accessible bolt holes permit simplified installation. Isolators manufactured on robotic welders to maintain consistent quality. Powder coated housings and springs offer outstanding corrosion resistance. Springs are easily accessed for replacement if loads change. Color-coded springs permit proper identification of load capacity and simple inspection. Elastomeric acoustical cup allows for better vibration isolation. 3/8" spacer block... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Accurate Bushing Company, Inc.
Urethane Coated bearings Struggling with noise, vibration, or surface wear affecting your equipment?. Struggling with noise, vibration, or surface wear affecting your equipment?. Urethane Coated bearings are designed for demanding environments --helping reduce noise, absorb impact, and protect contact surfaces for smoother, longer-lasting performance. A reliable choice when durability and precision are critical. Download Urethane Coated Bearing Catalog Here. Urethane Coated - Needle Rollers. Cam Followers and Yoke... (read more) -
Accurate Bushing Company, Inc.
Urethane Coated - Needle Rollers Download Urethane Coated Bearing Catalog Here. Urethane Coated - Needle Rollers. Cam Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request. Click here to download our complete catalog in Adobe Acrobat PDF format. Follow us on: Facebook. LinkedIn. YouTube. Needle Bearings, Bushings and Special Assemblies... (read more) -
Fairlane Products, Inc.
Rubber bumpers and urethane bumpers Bumpers. Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Fairlane Products, Inc. We... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Urethane Covered Bearings Bearing Mount. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
-
New Products and News From SDP/SI
Round Urethane Vibration Isolators From SDP .
-
Pilot Benchmarking Study of Polyether Foams for Acoustical Applications
In the field of acoustics, urethane foams are used as vibration decouplers/ isolators , noise and shock absorbers, as well as to provide a degree of damping to structural systems.
-
The Design and Construction of Large Optical Telescopes
Since this isolator is significantly softer than HST’s, compliant urethane bumpers were used to limit stroke during launch vibrations .
-
Journal of Spacecraft and Rockets > Vibration Isolator for Large Space Telescopes
Urethane bumpers are incorporated in the isolator to limit excursions during launch. .... system functions as an effective 40-Hz isolator at large amplitude, attenuating the vibration environment during launch…
-
Molecular Adhesion and Its Applications
Ultrasonics, 7, 270, 271, 315 Urethane paint, 328. .... Van der Waals, 12, 70, 85, 86, 91, 95, 115, 121, 123, 127, 176, 203, 214, 220–240, 316, 317, 318, 409 Velcro, 27, 37, 44 Vesicle, 280 Vibration isolator , 270 Virus, 46 Viscoelastic, 280 .
-
Motorhome Acoustical Issues: An Overview
The decoupled barrier uses a soft material (such as a urethane foam or polyester fiber) placed between .... The decoupler acts like a vibration isolator between the two barriers, reducing the transmitted vibration, and hence the transmitted noise.
-
Freudenberg Helps Vehicles Perform Better, From Reducing Noise And Vibrations To Making The Air Inside Cars Cleaner
Vibracoustic's suspension components help global platforms improve vehicle noise, vibration and ride harshness, corrosion resistance and durability. .... For 2012, the company is offering customers a package solution that includes components such as microcellular urethane (MCU) spring isolators , including molded-in steel inserts, specially engineered strut mounts, sealed bearings, and MCU jounce bumpers.
-
Federal Register > Tuesday, November 14, 2006 > [71 FR 66315] Notice of Availability of Invention for Licensing; Government-Owned Invention
…Detector System Alarm Activation Via 85 Decibel Acoustic Horn from any Detector Location.//Navy Case No. 84,558: Method and Apparatus for Passive Acoustic Ranging in Shallow Water.//Navy Case No. 84,812: Tri-Axial Hybrid Vibration Isolator .//Navy Case No. 84 … 96,866: Composition and Method for Making a Solvent Free, Self Polishing Poly- Urethane Matrix for Use…
-
Recent Advances in Experimental Mechanics
The rotor was spun directly by a DC electric motor mounted via elastomeric vibration isolators to a massive steel base. .... The glass/ urethane disk was fabricated by a filament winding process in which the fibers are oriented…
-
A complete passive or imaging-based sensor system for unmanned air vehicle taking off and landing operations
Two urethane sheets, one sandwiched between camera/optics module and motor (4th layer), and one sandwiched between motor .... The bumpers are out of shelf vibration /shock mounts from Lord Corporation. .... Micromount (J-23266- 1) is used for 2nd layer vibration isolator and is placed between motor assembly/camera…
Indicates content that may require registration and/or purchase.