-
Supplier: TelephoneStuff.com
Description: phone system. Ideal for conference rooms. Does what expensive recording system equipment does for a fraction of the cost. Includes USB Recorder, USB cable, and coiled phone cable. Current software release is downloaded from provided web page. Features: - If recording from one
-
Supplier: TelephoneStuff.com
Description: your phone or phone system. Ideal for conference rooms. Does what expensive recording system equipment does for a fraction of the cost. Includes USB Recorder, USB cable, and coiled phone cable. Current software release is downloaded from provided web page. Now with playback over
-
Supplier: TelephoneStuff.com
Description: downloads. Digital Video Recorder Features: - Sixteen channel DVR - Resolution: CIF, Half D1 - Recording rate: Max. 120 ips (CIF) - Built-in USB 2.0 - Back-up: USB HDD or memory - Audio Recording: 4 in/1 out - Motion detection - PTZ control - Loop through video - DDNS
- Digital Video Output: USB
-
-
Supplier: TelephoneStuff.com
Description: record rate which will help save HDD storage. Digital Video Recorder Features: - Eight channel DDR - Resolution: CIF, Half D1, Full D1 - Recording rate: Max. 240 ips (CIF) - Built-in USB 2.0 and IEEE-1394 interface - Back-up: USB HDD, IEEE-1394, or memory - Audio
- Digital Video Output: USB
-
Supplier: Advance Security Products
Description: need anything else. Included software allows recordings to be converted to standard .wav file. Power unit by 2 AAA batteries. Completely digital with flash memory, no cassette tape is necessary. The Simplest Digital Audio Recorder That We Have This recorder is the absolute
-
Supplier: Det-Tronics
Description: Take surveillance to the next level; record activities monitored by the xWatch® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to
- Number of Video Inputs: 8 to 16
- Image Storage Capacity: 500,000 to 3,000,000 MB
- Features: Audio Capability, Event / Motion Detection, Video Searching
- Recording Media: Disk Recording
-
Supplier: D-Link Systems, Inc.
Description: or perform them manually, and save footage to your NAS, FTP, or HDD. Two Way Audio Talk through the mic jack on your mydlink Video Recorder out to any D-Link speaker-enabled camera. Better Compression = More Storage Supports multiple video compression formats including H.264 to
-
Supplier: Visual Sound, Inc.
Description: Califone International, Inc. The 8100 is the first MP3 Player/Recorder built for use in schools that features dual headphone jacks for multiple listeners and a microphone for podcasting. The 8100 is built for use in schools with integrated volume control for safety, dual headphone jacks for
-
Supplier: Tele-Communication, Inc.
Description: as: USB Recorders, Comvurgent Recorders, Digital 04 Recorder, xtr, xtr04, xtr-04, xtr-dig04
-
Supplier: SFCable.com
Description: 16CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 16
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: SFCable.com
Description: 8CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 8
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: SFCable.com
Description: 4CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: Visual Sound, Inc.
Description: wheels. Weighs only 35 lbs. 5 slots available to customize with UHF wireless, CD, Cassette recorder, Digital MP3 Player/recorder with SD slot. Call for custom pricing.
- Features: Wireless Microphone
-
Supplier: SFCable.com
Description: 4 Channel, Embedded Linux OS. True H.264 Compression. Triplex function - simultaneous record / playback / network. 1 main composite, 1 spot, 1 VGA. Touch Sensitive Front Panel Interface. USB Flashdrive Backup, USB CD-RW, DVD-RW Backup. Internal HDD (SATA): 1 (Up to 1TB). 1 Ch
- Number of Video Inputs: 4
- Digital Video Output: RS422, RS485, USB
-
Supplier: IC Realtime, LLC
Description: Real-time Synchronized Video and Audio Recording Built-in 10 inch LCD display (800x600). TV(BNC)/HDMI synchronoous video output 8 Channel simultaneous playback Easy backup: USB devices, network download Access from Smart Phones (iPhone/iPad, Android, Blackberry) USB Mouse
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: Real-time Synchronized Video and Audio Recording Built-in 10 inch LCD display (800x600). TV(BNC)/HDMI synchronoous video output 4 Channel simultaneous playback Easy backup: USB devices, network download Access from Smart Phones (iPhone/iPad, Android, Blackberry) USB Mouse
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: TOP-electronics USA
Description: Concurrent voice service and voice communication Multiple user tracking 4x bidirectional I2S/TDM audio ports 2x host to AFE 2x available for external connection 12 AECs for superior barge-in and multichannel audio AEC support from mono to 5.1 channel surround USB Host,
-
Supplier: IC Realtime, LLC
Description: Real-time Synchronized Video and Audio Recording Built-in19 inch LCD display (1366x768). Serves also as a computer monitor TV(BNC)/HDMI synchronoous video output 8 Channel simultaneous playback Easy backup: USB devices, network download Access from Smart Phones (iPhone/iPad, Android,
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: speed microprocessors and embedded LINUX operation system. This compression allows for clean viewing on the Internet over narrow bandwidth and dramatically increases storage space. This digital video recorder contains advanced web access, system integration and synchronized audio and
- Number of Video Inputs: 4 to 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: ZGC, Inc.
Description: Focus Enhancements FS-CV802.11 WiFi Dongle For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
- Video Format: NTSC, PAL
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: NorPix, Inc.
Description: For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 6 g
-
Supplier: NorPix, Inc.
Description: StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 3 g
-
Supplier: GL Communications, Inc.
Description: GL provides two different solutions to capture signals on 2 Wire analog lines (FXO ports): Using Voice Recorder with Dual UTA HD Using tProbe™ FXO port Voice Recorder with Dual UTA HD GL's Voice Recorder Software is used with Dual UTA HD hardware to non-intrusively capture the
-
Supplier: Cirrus Logic, Inc.
Description: The WM8737 is a low power stereo audio ADC designed specifically for portable applications such as minidisc and memory audio / voice recorders. The device offers three sets of stereo inputs, which can be configured for line-level signals, for internal or table-top microphones,
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 16 to 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 3.6 volts
-
Supplier: Aitech Defense Systems, Inc.
Description: Flash Disk Dual Redundant BIOS Flash I/O Interfaces Two Gigabit Ethernet Ports Two USB 2.0 Ports One SATA II Port Two RS-232/422/485 Serial Ports Eight Discrete I/O Lines CRT and HDMI/DVI Display Outputs High Definition Audio (In or Out) PMC/XMC Site Supporting 32-bit PCI bus @ 33 MHz
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Members Of The Board
AT is a replaceable plate for the rear panel of the computer. Because motherboard manufacturers can include a tailored metal plate with each board, they can mount (connectors such as USB [Universal Serial Bus]) and audio jacks on the rear of the board any way they like. ATX boards and power supplies also have
More Information Top
-
Exploring the dissonance between business and public health policy: pharmacy and the provision of opioid pharmacotherapies and clean needles in rural settings
Interviews were recorded via an Olympus digital audio recorder with USB , and then converted into .wav files using an Olympus DSS player.
-
digital voice recorder - offers from digital voice recorder manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Digital voice recorder, Audio Recorder , USB Pen Voice recorder, Voice activated ] .
-
Sell Car Key Camera
• Sell USB Audio /Voice Recorder .
-
Sell GPS Tracker
• Sell USB Audio /Voice Recorder .
-
Factors affecting accuracy in the Developmental Eye Movement Test measurement for Cantonese‐speaking children
The voices of 10 Cantonese-speaking children (aged between six and eight years) undertaking the vertical test (40 numbers) of the DEM test were recorded on a digital audio recorder (JNC USB -350, Korea).
-
Pathways to emergency dental care: An exploratory study
Recordings were collected using audio recorders (JNC USB -F128U, Sony M-200MC and Dictaphone Micro cassette recorder) and then uploaded into ExpressScribe software (NCH Software Pty, Canberra, Australia) for transcription at a later date.
-
Getting StartED with Netbooks
USB Mini Web Cam with Sucker ......................................................77 USB Spy Pocket Video Audio Recorder + Flash Drive + Writing Pen.............78 Portable Podcast Recorder............................................................79 .
-
Sell USB DVR
• Related Keywords :USB Tuner, mini usb dvr, audio USB DVR, USB recorder .
-
Renesas Technology Releases R8A66597 Two-Port Hi-Speed (480 Mbps) USB Host Controller Suitable for Embedded Use
This low-power-consumption device is designed for embedded use, such as DVD recorders or audio equipments implementing USB (Universal Serial Bus) interfaces.
-
Modeling Online Reviews with Multi-grain Topic Models
radio fm recording record device audio voice unit battery features usb recorder controls .
Indicates content that may require registration and/or purchase.