-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB KIT EMI SHIELDED JAMNUT W/ BAND, SHELL, SLEEVE, BACKSHELL & GASKET GREEN CAD Product overview: KIT40245G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Gender: Female / Jack
-
Supplier: Datakey
Description: The UR4410 series are “behind-panel” mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. The UR4410 receptacles feature a standard
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Heilind Electronics, Inc.
Description: FLANGE-EMI/RFI GASKET
- Features: EMI / RFI Shielding
-
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Gasket Type: Custom Gasket
- Features: EMI / RFI Shielding
-
Supplier: TE Connectivity
Description: Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 74.4 MM [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max)
- Width: 2.92913544 inch
- Thickness: 0.06299216 inch
- Operating Temperature: -67 to 320 F
- Features: EMI / RFI Shielding, Other
-
Supplier: Richardson RFPD
Description: Quietshield™ Waved Metal I/O Gaskets|•Low cost|•Low closure force|•High shielding effectiveness|•Multiple fabric plating and core material|•PSA attachment|Applications:|•Commercial enclosures|•Electronic cabinets|•Electrical test units|•Tempest computers and peripherals|Standards|•FED/MIL
- Features: EMI / RFI Shielding
-
Supplier: Web Seal Inc.
Description: wide variety of materials can be fabricated into gaskets, including cork, rubber, foam, EMI/RFI, shims and TeflonTM. Tooling Types compound dies hybrid dies steel-rule dies
- Material: Cork, Foam, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Features: EMI / RFI Shielding, Other
-
Supplier: EMKA Incorporated
Description: Gasket PVC / Sponge-rubber (EPDM) black
- Width: 0.4724412 to 0.93700838 inch
- Operating Temperature: -70 to 300 F
- Grip Size: 0.0393701 to 0.1574804 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys
- Width: 0.1 to 0.327 inch
- Thickness: 0.1 to 0.235 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -50 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Ethylene Propylene (EPDM), Foam
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys
- Width: 0.031 to 1.438 inch
- Thickness: 0.031 to 0.625 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: Saint-Gobain Tape Solutions
Description: boards RMI/EMI gaskets
- Thickness: 0.020078751 to 0.125196918 inch
- Operating Temperature: -99.4 F
- Features: Color Options, EMI / RFI Shielding
- Material: Foam, Silicone Rubber
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: EMKA Incorporated
Description: Gasket PVC / sponge - rubber (EPDM) black
- Width: 0.25590565 to 0.4330711 inch
- Operating Temperature: -70 to 300 F
- Grip Size: 0.03149608 to 0.1968505 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys
- Width: 0.295 to 1.355 inch
- Thickness: 0.078 to 0.088 inch
- Operating Temperature: -55 to 160 F
- Features: EMI / RFI Shielding, Other
-
Supplier: EMKA Incorporated
Description: • for painting and contact • high conductive adhesive provides total coverage of painted housings • with anti corrosion coating • length 25 metres
- Operating Temperature: -20 to 220 F
- Grip Size: 0.03149608 to 0.09842525 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
- Material: Ethylene Propylene (EPDM)
Find Suppliers by Category Top
Featured Products Top
-
designers who require the flexibility of the USB Type-C standard and the ruggedness of Amphenol Socapex's connector solutions. With this connector, designers can develop a wide range of data, power delivery, and video configurations. The USB3CFTV connector also provides enhanced EMI protection and is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Qualtek's QFWC series wall-mount power supplies range from 5 W to 60 W. Depending on the model, these power supplies are equipped with a USB-A or USB-C port that allows users to connect their devices without (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Compact USB-C Power Solutions from Qualtek Fast, reliable USB-C charging up to 60W for all PD-compatible devices with full voltage support (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
connector equipped with an integrated flange and EMI gasket. ?? The flange is machined as part of the connector body. As a single (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
. Available in both standard and high-density contact layouts, the HDx™ supports multiple high-speed data protocols within a single compact connector platform. USB® 3.2 Gen 1 operation is supported at data rates of up to 5 Gbit/s, Ethernet connectivity (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
LAIRD TECHNOLOGIES UNVEILS AESTHETICALLY COLOURED FABRIC-OVER-FOAM SHIELDING GASKETS FOR ELECTRONIC SYSTEMS
The gaskets are an alternative to standard EMI shielding options for consumer gaming products, home computers, entertainment systems and medical equipment. Typically used in applications where the input/output connectors for video, audio or USBs are located in the front of the framework, the Aesthetically Coloured Fabric-Over-Foam shielding gaskets are made from a tinted polyester film material adhered to the foam core.
-
133-3701-801 Johnson / Cinch Connectivity Solutions | Mouser
EMI Connector Gaskets & Grounding Pads USB -RS422-WE-1800-BT .
-
427-2"X60YDS-BULK 3M Electronic Specialty | Mouser
EMI Connector Gaskets & Grounding Pads USB Connectors .
-
Natural Convection Cooling, Expanded I/O Packed into Aitech’s New Lightweight NightHawk Rugged Control Unit
… standard PC I/O interfaces, the NightHawk also provides two Gigabit Ethernet ports, six USB 2.0 ports … … is available via a flexible, user-defined configuration of MIL-DTL-38999-style connectors mounted conveniently on … The unit uses conductive silicon rubber O-rings and flat EMI gaskets to keep sand, dust, humidity and contaminant splash out and its EMI/RFI filter protection meets MIL-STD-461 emission and susceptibility limits.
-
Dialight - 557-1002-203F - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
connector accessory,mounting flange gasket ,for pt and pc receptacles,size 8 Computer/Data Cable Assemblies > USB Adapter; Adapter; USB; EMI /RFI .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
7) Disconnect all connectors from board J2 digital I/O, J8 and J10 serial ports, J3 Ethernet and J6 USB client connectors . DO NOT REMOVE EMI GASKET .
-
New Developments in Shielding Materials
With this construction, the product is ideal for standard and custom die cut connectors in sizes from … For perimeter EMI Shielding applications with low cross- shear, the advantage of improved Z axis conductivity is … This material provides extensive gasket design flexibility from standard I/O configurations including D subs, USB port, IEEE 1394, SCSI, and RJ-45, to die-cut shapes, and rectangular strips as in Figure 4.
-
Page 20. Semiconductor parts with 600 in root number
Small Form-factor Pluggable Plus (SFP+) Stacked 2-by-4 Multi-Port Press Fit Connector without Lightpipe Ports, EMI Metal Gasket , 160 Circuits Combo External Serial ATA and USB Receptacles, Right Angle, Through hole, Top Mount, Sink Type, 1.80mm …
-
DH-27-CT1B Hirose Connector | Mouser
USB Connectors EMI Connector Gaskets & Grounding Pads .
-
52893-2495 Molex | Mouser
EMI Connector Gaskets & Grounding Pads USB Connectors .
Indicates content that may require registration and/or purchase.