-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7801 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7801 also offers Microchip’s
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Features Connects Your USB Device to a Wired Ethernet Network without an Internet Card InstalledThis USB to Ethernet adapter allows you to instantly connect your computer, laptop, tablet or other USB-compatible device to a wired 10/100 Mbps Ethernet network,
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type A
-
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN9730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface. Taking advantage of the broad availability of existing USB drivers and software, Microchip's
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: and connecting to a Gigabit Ethernet network—all at the same time. The plug-and-play U460-003-3AG-C requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Network Equipment: Hub
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 1 RS-232 / RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client
- Nominal Display Size: 15 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Tripp Lite by Eaton
Description: keyboards, printers and other USB peripherals Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 BC 1.2-compliant port provides up to 1.5A of fast-charging power to mobile devices Charge a Connected Device USB-C PD
-
Supplier: Quarktwin Technology Ltd.
Description: 1/1 Transceiver Full Ethernet 25-VFBGA (3x3)
- Data Rate: 100,000 kbps
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.3 volts
- Features: Other, RoHS
-
Supplier: Tripp Lite by Eaton
Description: The U444-06N-HGU-C USB 3.1 Gen 1 USB-C to HDMI Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting digital audio and 1080p video to a large display, adding a thumb drive or other
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client
- Nominal Display Size: 10.4 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 2 10/100 Ethernet ports 2 RS-232 serial ports 2 USB host ports 2 RS-232 / RS-485 serial ports 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client
- Nominal Display Size: 7 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 213789-USB3313D-GJ-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature
- Data Rate: 100,000 kbps
- TJ: 0 to 70 C
- Package Type: BGA
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: Connectivity 1 10/100 Ethernet ports 2 RS-232 serial ports 1 USB host ports 1 RS-485 serial port 1 USB device port for upload/download Expansion port for select add-on network modules Industry-leading protocol conversion MQTT Connector for Google Cloud OPC UA Client
- Nominal Display Size: 4.3 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: L-com, Inc.
Description: The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. The Ranger® 2304 GE-LAN is the latest USB 2.0 extender system from Icron, offering the same reliable
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: -NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling or across a GigE Local Area Network (LAN) using existing cable
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Advantech
Description: Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord Supports top and front exit High speed printing : 220mm/sec ESC/POS command compatible Supports DKD (cash drawer) port Auto cutter Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android Supports
- Printing Rate: 220 mm/sec
- Maximum Media Width: 71.88196118374097 mm
- Technology: Direct Thermal
- Applications: Receipt / POS / Kiosk
-
Supplier: Advantech
Description: Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord Supports top and front exit High speed printing : 220mm/sec ESC/POS command compatible Supports DKD (cash drawer) port Auto cutter Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android Supports
- Printing Rate: 220 mm/sec
- Maximum Media Width: 71.88196118374097 mm
- Technology: Direct Thermal
- Applications: Receipt / POS / Kiosk
-
Description: IC TRANSCEIVER FULL 1/1 25VFBGA
- TJ: 0 to 70 C
- Package Type: BGA
- Technology: Ethernet
- Features: Other
-
Supplier: Mini-Circuits
Description: & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming
- Input Voltage Range (Vcc): 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Mini-Circuits
Description: “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
Supplier: Mini-Circuits
Description: MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: RMS
-
Supplier: Mini-Circuits
Description: 8000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for
- Input Voltage Range (Vcc): 25 volts
- Operating Temperature: 0 to 50 C
- Measurement Options: Peak
-
Supplier: Infineon Technologies AG
Description: 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x
- Category: Development Board
- Ports: Ethernet
- Features: Other
-
Supplier: L-com, Inc.
Description: -NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 200m over
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
- Network Media: Fiber Optic
- Area Network Type: Local Area Network (LAN)
-
Supplier: Laurel Electronics LLC
Description: Laurel's free Windows-based Instrument Setup Software, or to output readings to a PC for display and datalogging. Connecting the USB board to a PC will cause the PC to download the required driver. A single USB meter is normally connected to a host computer via an off-the-shelf
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: TOP-electronics USA
Description: W&T 53662, USB-Server Gigabit (discontinued, replaced by the functionally compatible 53663) USB devices, simple and fast, anywhere in the network Interfaces: 2x USB 2.0 USB ports Simultaneous connection of PC A to USB1 and PC B to USB2 possible Both ports have 500mA
- Features: Data Acquisition Instrument / System
-
Supplier: Advantech
Description: The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide
- Data Interfaces: Ethernet, USB
-
Supplier: Advantech
Description: The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide
- Data Interfaces: Ethernet, USB
-
Supplier: TOP-electronics USA
Description: W&T 53642, USB-Server Industry Isochron (Discontinued, replaced by 53665) USB devices anywhere in the network The USB-Server Industry Isochron integrates a USB device into the network via TCP/IP Ethernet. The USB devices behave as if they were connected
- Features: Data Acquisition Instrument / System
-
Supplier: L-com, Inc.
Description: -NEW- The Icron USB 3-2-1 Raven 3104 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 100m over
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: TOP-electronics USA
Description: W&T 53663, USB-Server Gigabit 2.0 (replaces the 53662) USB devices, simple and fast, anywhere in the network Interfaces: 2x USB 2.0 USB ports Simultaneous connection of PC A to USB1 and PC B to USB2 possible Both ports have 500mA maximum load capacity 1x Ethernet
- Features: Data Acquisition Instrument / System
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud rates to 9600 Powered by
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: Newport MKS
Description: USB and Ethernet Connectivity The model 8743-CL controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC very simple. This controller also features an embedded HTTP server which generates a
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Newport MKS
Description: The 8743-CL-2-KIT Two-Axis Closed-Loop Picomotor™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our closed-loop Picomotor controller/driver and accessories together to provide a simple-to-use 2-axis driver kit. Just plug in the
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
Find Suppliers by Category Top
Featured Products Top
-
simulation Full OVP/OCP/OPP/OTP multi safety protection + front remote sensing to offset cable voltage drop Galvanic isolated 15Pin Analog + USB-A/USB-B/Ethernet standard onboard communication ports SCPI & ModBus RTU compliant, compatible with EA Power Control & LabView driver for automatic test equipment Front USB for saving/loading user test profiles & arbitrary PV/battery simulation curves (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
, PC, or Readout At the end of the module stack, you then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
be networked together in a single interface, providing rapid, repeatable and reliable data acquisition. Interfaces include USB, Ethernet TCP/IP, RS232, Bluetooth wireless and six PLC protocols. In addition, the Orbit 3® software drivers provide programming examples for any Windows-based software, including Excel, LabVIEW and QC-CALC. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Problem with ADM8511 Pegasus II USB Ethernet Converter -- FC5 - FedoraForum.org
pegasus: v0.6.13 (2005/11/13), Pegasus/Pegasus II USB Ethernet driver .
-
Computer Engineering and Networking
For example, a USB device can have a character driver (like USB serial port) or block driver (USB memory card reader) or even network driver ( USB Ethernet interface) [5].
-
Computational Science – ICCS 2006
PCMCIA/ USB / Ethernet DRIVER .
-
http://dspace.mit.edu/bitstream/handle/1721.1/55201/609411873-MIT.pdf?sequence=2
Examples of designs at this level can range from simple controller such as universal serial bus ( USB ) drivers , Ethernet framers and more complicated functions such as CPU's and video chips.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/89796
In order to have the Android device recognize and enumerate the USB-Ethernet adapter, we recompiled the Linux kernel for the device to include the USB - Ethernet drivers for the particular ASIX AX88178 and SMSC 7500 chipsets in the adapters.
-
USB ethernet adapter MN-110 - Free Drivers Download | Request and Support Forums
Microsoft MN-110 Usb Ethernet Adapter Driver .
-
Linksys usb200m - FedoraForum.org
Ethernet Connection-->Other Ethernet Card--> USB CDC Ethernet driver -->device eth1(or your device number .
-
Data transmission protocol for Pi-of-the-Sky cameras
Full list and description of the command set is available, as a part of the USB and Ethernet driver documentation, on our web-site [4].
-
Star Micronics Hospitality Printers Certified By Dinerware
The TSP100s feature internal power supplies, print speed throughput of 25 RPM (receipts per minute) as well as "plug & play" USB or Ethernet drivers .
-
The wireless broadband (wibro) system for broadband wireless internet services
PCMCIA/ USB / ethernet driver FPGA driver .
Indicates content that may require registration and/or purchase.