-
Supplier: Tektronix, Inc.
Description: The Tektronix FCA and MCA Series frequency counter / timer / analyzer packs the functionality of a frequency counter, frequency meter and timer into one feature-rich instrument. With unprecedented resolution, you can capture very small frequency and time
- Frequency Range: 300,000,000 to 40,000,000,000 Hz
- Maximum Channels: 2 to 3
- Display Digits: 7 or More Digits
- Options & Features: Adjustable Sampling Rate, Battery Powered, Data Acquisition, Data Storage / Logging
-
Supplier: Rohde & Schwarz USA, Inc.
Description: connectors (BNC) External reference input/output (10 MHz) via BNC connector HM8123: TCXO (temperature stability: ±0.5 x 10-6), HM8123-X: OCXO (temperature stability: ±1.0 x 10-8) RS-232/USB dual interface, optionally IEEE-488 (GPIB) Fanless design
- Frequency Range: 0 to 3,000,000,000 Hz
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ UFC-6000 is a small, light weight Frequency Counter operating over the frequency range 1 to 6000 MHz. The counter is cased in a rugged shielded case (size of 6.16” X 3.68” X 1.38”) with a 16x2 character LCD display, a reference input BNC(F) port and a
- Operating Temperature: 0 to 50 C
-
-
Supplier: ACCES I/O Products, Inc.
Description: small, rugged, industrial enclosure and features 15 independent 16-bit counter/timers. The unit is a true USB 2.0 device, offering the highest speed available with the USB bus. It is fully compatible with both USB 1.1 and USB 2.0 ports. The unit is plug-and-play
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Measurement Computing
Description: High-speed counter/timer device with 8 counter I/O, 4 PWM timer outputs, and 8 digital I/O. KEY HIGHLIGHTS The USB-CTR Series of USB counter devices provide high-speed counter/timer operations synchronized with digital I/O functions. Each device features
- Number of Counters: 8
- Counter Resolution: 64 bits
- Maximum Count Frequency: 48,000 kHz
- Operating Temperature: 32 to 122 F
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The USB-CTR Series of USB counter devices provide high-speed counter/timer operations synchronized with digital I/O functions. Each device features high frequency and scan rates, debounce filtering, and support for multiple counting modes. OEM
- Digital I/O Channels: 8 #
- Resolution: 64 bits
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, DC Voltage Input
-
Supplier: Measurement Computing
Description: USB quadrature encoder device with eight configurable (SE or DIFF) counter inputs, two timer outputs, and eight digital I/O. KEY HIGHLIGHTS The USB-QUAD08 quadrature encoder device provides configurable counter input channels along with timer outputs and digital I/O.
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Inputs: Counter / Tachometer Input, Encoder Input
-
Supplier: Measurement Computing
Description: USB-based 16-bit, 1 MS/s multifunction device with 16 SE/8 DIFF analog inputs analog inputs, four counter inputs, two timer outputs, and 24 digital I/O lines; TR-2U external power supply included. KEY HIGHLIGHTS The USB-1616HS Series of USB data acquisition (DAQ) devices
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: American Portwell Technology Inc.
Description: high-current digital I/O lines, and 16-bit counter/timer for event counting or frequency generation. Powered by USB port.
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ADLINK Technology Inc.
Description: The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event counters. The USB-7250 provides 8-CH
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: GAO Tek, Inc.
Description: The USB arbitrary waveform generator has one channel of 12-bit arbitrary synchronized waveform output, one 6-bit input channel for counter/frequency measurement and an external trigger input.
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Description: - Advanced DDS technology, max 60MHz frequency output - Up to 250MS/s sample rate, and 1μHz frequency resolution - Vertical Resolution : 14 bits, up to 1M arb waveform length - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms - Comprehensive
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 60 MHz
- Frequency Resolution: 14 bits
-
Description: - Advanced DDS technology, max 60MHz frequency output - Up to 250MS/s sample rate, and 1μHz frequency resolution - Vertical Resolution : 14 bits, up to 1M arb waveform length - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms - Comprehensive
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 25 MHz
- Frequency Resolution: 14 bits
-
Supplier: OMEGA Engineering, Inc.
Description: timer outputs and four 32-bit counters. All analog I/O, digital I/O, and counter/timer I/O can operate synchronously and simultaneously, guaranteeing deterministic I/O among all signal types. Unique to the OMB-DAQ-3000 is a low-latency, highly deterministic control output mode that
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, two 8A Form C contact relays, single 4-20 mA, 0-10V, -10 to +10V analog output, USB communications, dual pulse inputs for frequency, rate, totalizing, RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: High-voltage probes 30+ automated measurements provide simple-to-access analysis Multiple instruments in one Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s DVM (Digital voltmeter) 3-digit using the same scope probes 8-digit counter for integrated totalizer/frequency
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: frequency is 50MHz 125MSa/s sample rate, 14bit vertical resolution, 16Kpts wave length Output 5 types of standard waveform, internally installed 48 types of waveform Internally installed high precision, wide frequency counter, frequency is up to 200MHz Abundant modulation
- Maximum Input Channels: 2
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: frequency is 50MHz 125MSa/s sample rate, 14bit vertical resolution, 16Kpts wave length Output 5 types of standard waveform, internally installed 48 types of waveform Internally installed high precision, wide frequency counter, frequency is up to 200MHz Abundant modulation
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s
- Bandwidth: 1,000 MHz
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ FCPM-6000RC Integrated Frequency Counter & Power Meter is a compact (5.00 x 2.66 x 1.36”) precision test device controlled via USB or Ethernet (HTTP and Telnet protocols) or operated as standalone test instrument. It simplifies test setups by enabling synchronized
- Input Voltage Range (Vcc): 5 volts
- Operating Temperature: 0 to 50 C
-
Supplier: TMP Pro Distribution
Description: Features: CD Direct output for use with time coded systems Digital Scratch, Brake and Reverse (DSP Effect) Compatible with CD, CD-R, and MP3 with Full DJ Control Supports Multi-Partitions for External Hard Disc (FAT 16/32) Built-in tap beat (BPM) counter CD, Dual USB / Dual SD input /
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and period (inverse of
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Tripp Lite by Eaton
Description: interference) line noise up to 80 decibels that can damage equipment or destroy data. 2 USB-A Ports Share 3.1 Amps of Charging PowerThis surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices. Includes the Latest Safety
- Maximum Surge Current: 97,000 amps
- Clamping Voltage: 140 volts
- Standards: IEEE
-
Supplier: Tripp Lite by Eaton
Description: interference) line noise up to 80 decibels that can damage equipment or destroy data. 2 USB-A Ports Share 3.1 Amps of Charging PowerThis surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices, which are also protected from
- Maximum Surge Current: 97,000 amps
- Clamping Voltage: 140 volts
- Standards: IEEE
-
Description: · Including 7 measurement functions in one: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, amplitude-frequency curve analysis · 350 MHz / 500 MHz oscilloscope bandwidth, 5 GSa/s sample rate · Standard 400MB memory depth
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Festo Corporation
Description: Compact programmable logic controller Programming with CODESYS to IEC 61131-3 12 digital inputs, 8 digital outputs, additionally 2 high-speed counters up to 250 kHz Ethernet 10/100 Mbit/s USB interface for data transfer CECC-LK with CANopen, IO-Link®, I-Port, and Modbus TCP protocol
- Operating Temperature: 32 to 131 F
- Features: DC Voltage Input, Frequency Input, Other
- Network Options: Ethernet, Foundation Fieldbus
- Host Connection: RS232/422/485, USB
-
Supplier: ValueTronics International, Inc.
Description: Modulation/Sweep/Burst/Frequency Counter 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz Pulse Generator Frequency: 25MHz True Point by Point Output Arbitrary Waveform Function: 200MSa/s, 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115216-DF2211UNP24V Memory Type: FLASH Memory Size: 64 kB Interface: SCI, UART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded -
- Internal RAM Size: 0.008 KB
- Number of Timers: 3
- Number of I/O Ports: 37
- Operating Temperature: -20 C
-
Supplier: Uni-Trend US
Description: A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3024HD offers one instrument that can be a 200MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3054HD offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
). This 19 inch rack battery tester features a wide range 3-phase AC input of 208 V - 480 V ±10%, supporting 45-65Hz frequency, with active power factor correction achieving a typical 0.99 power factor and <10mA leakage current, making it compatible with most global power grids. Its DC (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc.
More Information Top
-
Development and implementation of a system to measure the response of quartz crystal resonator based gas sensors using a field-programmable gate array
The system is composed of a frequency counter , a USB - DAQ card for data transmission to the computer and the software to visualize the data and their plots.
-
The TF930 3 GHz universal frequency counter incorporates a USB interface for remote control and readback
The TF930 3 GHz universal frequency counter incorporates a USB interface for remote control and readback .
-
Generators / 2
Beside the two analog outputs the devices include a 200MHz frequency counter , a USB -Host- and a USB-device interface.
-
Salicon Nano Technology
Beside the two analog outputs the devices include a 200MHz frequency counter , a USB -Host- and a USB-device interface.
-
A 12-bits resolver-to-digital converter using complex twin PLL for accurate mechanical angle measurement
Frequency Detector Phase Initializer BIST USB Counter (12-bit) �ot + �(t) .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61908/706827988-MIT.pdf?sequence=2
Frequency ( counter ) board, PSI, USB Board, and Computer 2.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4936/10_Tidd.pdf?sequence=1
Frequency ( counter ) board, PS1, USB Board, and Computer 2.
-
WFM
Communication with and remote control of computer through the USB device9) 6 digital Trigger frequency counter .
-
ADLINK Launches the USB-7230/7250 isolated USB digital I/O modules
The ADLINK USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency /event counters , and the USB -7250 8-CH solid-state relay output (4 form C and 4 form A), 8-CH isolated DI, and 2-CH frequency/event counters.
-
Gas chemical sensitivity of a CMOS MEMS cantilever functionalized via evaporation driven assembly
The frequency counter gate time and data speeds through the USB -GPIB interface prevent higher sampling rates of the closed loop oscillation frequency.
Indicates content that may require registration and/or purchase.