-
Supplier: National Bolt & Nut Corporation
Description: surface. Threaded along its entire length and possessing a chamfered point, cap screws can be driven into a hole and secured without a nut. Commonly employed in numerous mechanical assembly applications, National Bolt & Nut offers a wide selection of cap screws to meet your particular project
- Length: 0.7086618 to 2.1259854 inch
- Fastener Standards: ASME / ANSI, ISO
- Features: Cap Screw, Hexagon Head, Other
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: RS Components, Ltd.
Description: RS PRO &MHS14 030 081 Hex Bolt
- Length: 1.181103 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M14
- Features: Other
-
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 90
- Length: 3.543309 inch
- Metric: M14
- Features: Other
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to ensure
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly process,
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Cap Screw, Machine Screw
- Bolt Type: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric Externally
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Features: Hexagon Head, Other
- Metric: M10, M12, M14, M16, M3, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric Externally
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Features: Cap Screw, Hexagon Head
- Metric: M10, M12, M14, M16, M18, M20, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric Externally
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Features: Cap Screw
- Metric: M10, M12, M14, M16, M20, M22, M24, M30, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Fastener Standards: ASME / ANSI, DIN
- Features: Cap Screw, Other, Socket Head Cap
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M27, M3, M30, M36, M4, M42, M48, M6, M8
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 1.181103 inch
- Metric: M14
- Features: Other
- Material: Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar in Optional Materials, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-SB Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 1.574804 inch
- Metric: M14
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 1.181103 inch
- Metric: M14
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 2.362206 inch
- Metric: M14
- Features: Other
- Material: Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4-inch (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: Elgin Fastener Group
Description: Connecting Rod Bolts Connecting Rod Bolts may be center less ground to close tolerances and drilled as required. Threads are usually cold rolled after heat treatment to obtain increased fatigue resistance. Various physical requirements regarding metal properties can be met by our
- Length: 6 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Metric: M10, M12, M14, M16, M5, M6, M8
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Proceedings of the eleventh annual conference on fossil energy materials
…S1, the segmented ring components are asmlmed to be integrally connected by the bolts and to act .... One of the ring sections wms lightly grit blmsted and USGI for tbicuess mpmmlrements, while tlze other … a 5.8-* scale and the cooler sample (sample 6) had a 4.2- m14 -thick scale.
-
Health effects of mineral dusts, Volume 28: Proceedings
The resulting fulgalite adopts the shape of the lightening bolt and makes a popular museum display. .... In non-smcific adsorption, spgcies in solution sorb to m14 sulface with the opposite charge, and sorptlon … t'??W Langer: nc Stanton Hypothesis Table 9 319 Densitie,s of cormnortly USGI fibers Mineml J…
Indicates content that may require registration and/or purchase.