-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Tru-Bond PSA 2500 is a high tack, pressure sensitive, solventless, uv cure adhesive that cures to tacky adhesive when exposed to light. Can be roll coated, brushed, sprayed or bead applied, as well as flexographic
- Viscosity: 2,500 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Tru-Bond PSA 11000 is a pressure sensitive, solventless, uv cure adhesive that cures to tacky adhesive when exposed to light. Can be roll coated, brushed, sprayed or bead applied. Bonds to a wide variety of substrates.
- Viscosity: 11,000 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Tru-Bond PSA 750 is a high tack, pressure sensitive, solventless, uv cure adhesive that cures to tacky adhesive when exposed to light. Can be roll coated, brushed, sprayed or bead applied. Bonds to a wide variety of
- Viscosity: 750 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Tru-Bond PSA 2500 is a high tack, pressure sensitive, solventless, uv cure adhesive that cures to tacky adhesive when exposed to light. Can be roll coated, brushed, sprayed or bead applied, as well as flexographic
- Viscosity: 2,500 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: temperatures. Curing can be accomplished with UV light emitted from 320-365 nanometers. Radiation dosages of 20-40 mw/cm² can effect rapid cures; seconds for thinner sections, slightly longer for thicker ones. UV21 offers outstanding physical strength properties including elongation of
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: material can be applied to a wafer backside by stencil printing and then B-staged in an oven. The adhesive can then be cured after die attach in an in-line process exhibiting a consistent, void-free bondline without bleed. LOCTITE ABLESTIK 8008HT should be used with a pressure
- Viscosity: 50,000 cP
- Thermal Conductivity: 11 W/m-K
- Coeff. of Thermal Expansion (CTE): 20.555555555555554 µin/in-F
- Features: Contact / Pressure Sensitive (PSA), Single Component System
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Cryl 5000 is a UV curable liquid that cures to an aggressive and permanent pressure sensitive adhesive. It was designed to be printed in-line providing the printer with the new ability to create adhesive backed film or paper stock on conventional
-
Supplier: Techcon
Description: stainless steel fluid housing is compatible with a variety of chemicals; especially UV cure adhesives, resins and lacquers used in the manufacture of DVDs and CDs. The valves are low maintenance, easy-to-use, easy-to-maintain with user replaceable spare parts. Horizontally
- Media Viscosity: 1 to 50,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Boyd
Description: overlays, also known as system information labels or graphic labels in some markets, and pressure sensitive labels are used to convey informational instructions to technicians, operators and customers. These are often designed in areas that require dielectric insulation to meet UL and
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Type: Overlay
-
Supplier: Techcon
Description: stays on the production line. The wetted parts are manufactured from black Polyethylene to prevent moisture and UV light come into contact with the dispense fluids. As a result, moisture sensitive fluids such as Cyanoacrylate and UV cured adhesives can be dispensed
- Media Viscosity: 1 to 50,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead, Dot
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Ushio America, Inc.
Description: applications like lighting for minimally invasive surgery, curing of light sensitive resins and adhesives and, dental whitening procedures. EmArc® versatility enables its use in a number of entertainment applications including searchlights, follow spots, special effects and automated
- Lamp Power: 160 to 600 watts
- Rated Average Life: 2,000 to 4,000 hours
- Maximum Overall Length: 3.39370262 to 3.55118302 inch
- Color Temperature: 5,700 to 6,900 K
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ CC-8000 Series offers incredibly fast curing with UV and dual moisture cure conformal coatings. These silicone coatings span the range of low-to-high viscosities, providing robust protection for sensitive electronic components. This BTX solventless series enables an eco (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Henkel LOCTITE® offers fast UV curing adhesives, ISO 10993 tested adhesives, and essential application equipment developed for medical device manufacturers for assembling, sealing, and protecting electronics (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
). Fast LED/UV light cure and low-temperature heat cure for shadow areas Exhibits less overall movement through thermal excursions Low shrinkage and minimal outgassing for sensitive components Maintains bead shape with high viscosity and thixotropy upon dispense Enhanced resistance to 85°C/85% RH environments (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax wire tacking and staking adhesives offer fast, reliable solutions for reinforcing and protecting sensitive components in PCB assemblies. Cure on demand with LED or UV/Visible light in seconds Enhance shock and vibration resistance in electronic devices (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
-setting compounds for heat dissipation. For more information, please visit our Thermal Transfer page. Neutral Cure Adhesives The CHT patented Acetone and the Alkoxy (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
adhesive will be in contact with sensitive metals such as copper, it is essential that there are no harmful, corrosive by-products such as acetic acid. CHT has developed a range of neutral cure adhesives with the electronics market in mind and have included a number of thermally conductive products (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
More Information Top
-
Effect of nanofillers on adhesion strength of steel joints bonded with acrylic adhesives
B. Pang, C. M. Ryu and H. I. Kim: ‘Improvement of thermal stability of UV curable pressure sensitive adhesive by surface modified silica nanoparticles’, Mater.
-
Handbook of Adhesives and Sealants, Second Edition > REACTIVE SYSTEMS
Typical UV Curable Pressure Sensitive Adhesive Formulation37 .
-
Adhesives
In the making of UV curable pressure sensitive adhesives based on polyvinyl ethyl ether and 2(Nmethylcarbamoyloxy)ethyl acrylates, isobornyl acrylate, neopentyl glycol diacrylate, or Pentaerythritol triacrylate, the best overall result reported was for a formulation containing approximately 10% neopentyl glycol diacrylate.
-
Cytec Introduces Freezer-Grade And UV Curable Pressure Sensitive Adhesives At LabelExpo
Cytec Introduces Freezer-Grade And UV Curable Pressure Sensitive Adhesives At LabelExpo .
-
Dual-curable acrylic pressure-sensitive adhesives based on UV and thermal processes
Res., 13, 362 (2005). (8) A. Dobman, in New Development and Applications in UV Cur- able Hotmelt Pressure Sensitive Adhesives , Afera Seminar, Netherlands, September (2002). (9) K. Studer, C. Decker, E. Beck, and R. Schwalm, Eur. Polym. J., 41, 157 (2004). (10 …
-
UV curing of a pressure sensitive adhesive coating studied by real-time FTIR spectroscopy and laboratory scale curing experiments
Figure 9--UV spectrum of the UV - curable pressure sensitive adhesive (coating weigh t, 45 g m-Z).Inset. spectral output (245-330 nm) of a medium-pressure mercury UV lamp as used in this study.
-
Progress in Polymer and Rubber Technology
Curing Properties of UV - Cured Pressure Sensitive Adhesives .
-
Chapter 10 Adhesives
[54] Johnson, M. A., "Some Recent Approaches to the Development of Acrylic UV - curable Pressure Sensitive Adhesives ," ConferenceProceedingsofRadCure "86,Baltimore, MD, 8-11 Sept. 1986, p. 12-13.
-
Preparation and characterization of expanded graphite intercalation compound/UV-crosslinked acrylic resin pressure sensitive adhesives
Similar lower onset temperature of decomposition after intro- ducing 2-dimensional graphene oxide in UV - cured pressure sensitive adhesives was reported.27 .
-
Poly(vinylpyrrolidone) as dispersing agent for cerium-gadolinium oxide (CGO) suspensions
2013) UV - curable pressure sensitive adhesive films: effects of bio- compatible plasticizers on mechanical and adhesion properties.
Indicates content that may require registration and/or purchase.