-
Supplier: RS Components, Ltd.
Description: SNR 21310V Spherical Roller Bearing
- Bore: 1.968505 inch
- Outside Diameter: 4.330711 inch
- Dynamic Axial / Thrust Load: 31,921.6 lbs
- Dynamic Radial Load: 31,921.6 lbs
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: higher load-bearing capacity. The new structural design of ribs and roller end faces not only improves the axial load-bearing capacity of the bearing, but also improves the roller end faces. The lubrication condition of the contact area with the rib improves the
- Bore: 12.204731 inch
- Rated Speed (Oil): 2,200 rpm
- Static Axial / Thrust Load: 195,576 lbs
- Dynamic Axial / Thrust Load: 143,872 lbs
-
Supplier: Pacific International Bearing, Inc.
Description: Precision Cylindrical Roller Bearings
- Bore: 5.511814 inch
- Outside Diameter: 10.4113048347 inch
- Overall Width: 0 inch
- Type: Cylindrical
-
-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / Tapered Roller Bearing
- Bore: 18.110246 inch
- Outside Diameter: 25.7874155 inch
- Overall Width: 0 inch
-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
- Bore: 31.49608 inch
- Outside Diameter: 45.275615 inch
- Overall Width: 0 inch
- Static Radial Load: 4,765,949.59 lbs
-
Supplier: WD Bearing Group
Description: WD cylindrical roller bearings have many designs, dimension series and sizes. The majority is single row bearings with a cage. Single and double row full complement bearings (without cage) complete the WD standard assortment for general engineering. Bearings with a
- Type: Cylindrical
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished hexagonal steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips.
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Features: Grooved
- Type: Guide Roller
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 13- 3/8" Diameter balls. The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary operation. FC at the beginning of the part number designates a plastic insert which acts to quiet the bearing,
- Outside Diameter: 2.28 inch
- Overall Width: 0.9375 inch
- Features: Inch
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: SKF/Global
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 3.93701 inch
- Outside Diameter: 6.692917 inch
- Overall Width: 2.5590565 inch
- Rated Speed (Oil): 1,300 rpm
-
Supplier: SKF/Global
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 1.574804 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 0.9055123 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: SKF/North America
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 3.543309 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 1.574804 inch
- Rated Speed (Oil): 1,500 rpm
-
Supplier: SKF/North America
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 2.755907 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 2.1259854 inch
- Rated Speed (Oil): 1,700 rpm
-
Supplier: SKF/North America
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 1.574804 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.8661422 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: SKF/North America
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 6.692917 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 3.543309 inch
- Rated Speed (Oil): 480 rpm
-
Supplier: SKF/Global
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 2.362206 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 1.1023628 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: SKF/Global
Description: The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of
- Bore: 2.1653555 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0.9842525 inch
- Rated Speed (Oil): 3,400 rpm
-
Supplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Rex
- Bearing Type: Spherical Roller Bearing
-
Supplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Rex
- Bearing Type: Spherical Roller Bearing
-
Supplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Rex
- Bearing Type: Spherical Roller Bearing
-
Supplier: Timken Company (The)
Description: The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through
- Bore: 1.3779535 to 115.748094 inch
- Type: Tapered Roller Thrust
-
Supplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Rex
- Bearing Type: Spherical Roller Bearing
-
Supplier: WD Bearing Group
Description: WD cylindrical roller bearings have many designs, dimension series and sizes. The majority is single row bearings with a cage. Single and double row full complement bearings (without cage) complete the WD standard assortment for general engineering. Bearings with a
- Type: Cylindrical
-
Supplier: FHD Bearings Co., Ltd.
Description: Cross Roller Slewing Bearing The internal configuration consists of cylindrical rollers in a v-shaped groove in each ring. The rollers are oriented with alternating axes of rotation. Positioned in this manner, the bearing accepts all combinations of radial,
- Bore: 18.6614274 inch
- Outside Diameter: 26.6929278 inch
- Dynamic Axial / Thrust Load: 73,806.336 lbs
-
Supplier: Rotek, Inc.
Description: Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 180,000 to 2,700,000 lbs
- Dynamic Radial Load: 16,000 to 800,000 lbs
- Moment Load: 16,000 to 6,700,000 Ft-lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Cross Roller Slewing Bearing The internal configuration consists of cylindrical rollers in a v-shaped groove in each ring. The rollers are oriented with alternating axes of rotation. Positioned in this manner, the bearing accepts all combinations of radial,
- Bore: 1.574804 inch
- Outside Diameter: 4.4094512 inch
- Dynamic Axial / Thrust Load: 4,408.328 lbs
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Single row needle roller bearing with machined rings, with flanges Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their large number of rollers, the bearings have a high
- Bore: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
-
Supplier: Accuris
Description: Bearing, Roller, Needle-Single Row, Heavy Duty, Track Roller, Type V, Antifriction, Inch
-
Supplier: Caster City, Inc.
Description: is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a
-
Supplier: Accuris
Description: BEARING, ROLLER, NEEDLE-SINGLE ROW, HEAVY DUTY, TRACK ROLLER, TYPE V, ANTIFRICTION, INCH
-
Supplier: Accuris
Description: BEARING, ROLLER, NEEDLE, SINGLE ROW, HEAVY DUTY, TRACK ROLLER, SEALED, TYPE V ANTIFRICTION, INCH
-
Supplier: Accuris
Description: (R) BEARING, ROLLER, NEEDLE-SINGLE ROW, HEAVY DUTY, TRACK ROLLER, TYPE V, ANTIFRICTION, INCH
-
Supplier: Caster City, Inc.
Description: is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Material / Plating: Plastic
-
Supplier: Newport MKS
Description: The M-436 High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity. This solid platform
- Stroke or X-Axis Travel: 1.968505 inch
- Base Length: 3.50000189 inch
- Base Width: 6.00000324 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: The M-426 High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity. This solid platform
- Stroke or X-Axis Travel: 0.9842525 inch
- Base Length: 3.50000189 inch
- Base Width: 3.50000189 inch
- Device Type: Crossed Roller Slide
Find Suppliers by Category Top
Featured Products Top
-
. VCR: V-Groove Stud Type VCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Bearings are manufactured in stud styles for fast installation and in yoke styles for maximum load capacity. Produced in inch and metric sizes, there are four different configurations (Plain, Flanged, V-Grooved, U-Grooved) to satisfy a wide range of applications. SMITH-TRAX® Bearings are value-priced and interchangeable with other major idler-rollers to meet your cost-containment objectives. (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
roller slides and tables are linear bearings that use cylindrical rollers — as opposed to balls — to carry a load. In these mechanisms, also known as crossed-roller bearings, cylindrical rollers are sandwiched between two parallel guides called the table and bed. Here, the rollers nest in V (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
vertically. The cage can restrict slide travel because once the cage has moved and the bearing makes its next full stroke, the off-center cage hits a rail endstop and is forced to center itself by skidding. Hitting the endstop and skidding can damage the retainer, rollers, and slideway. And it (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's guide roller are available in 50 to 100 bearing steel as well (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Woodworking and forestry applications create dust, chips, and debris that wear out most linear motion systems. Modern Linear guide rollers are designed to keep moving in these environments. Sealed Bearings – Shields or seals (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
capacity information refer to the tables below. Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual (read more)
Browse Datasheets for Modern Linear Incorporated -
Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that requires the balls to make a quick change in (read more)
Browse Datasheets for Modern Linear Incorporated -
, light duty, free-draining, blind-bore, V-grooved or conical bearings, for any standard pipe or tubing from 1 1/4″ 20 gauge tube through 6″, schedule-40 pipe are also available. Non-standard pipes can also be accommodated. Custom sizes available upon request. (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
More Information Top
-
Mechanical Engineering
Schmelzpunkt curl v pulley roll v roller bearings seam welding (process) rolling resistance X'ray and gamma ray tests .
-
Optomechanical design concept for GMACS: a wide-field multi-object moderate resolution optical spectrograph for the Giant Magellan Telescope (GMT)
Two sets of dual- V roller bearings ride on parallel tracks to provide the requisite linear motion.
-
GMACS: a wide field, multi-object, moderate-resolution, optical
spectrograph for the Giant Magellan Telescope
Two sets of dual- V roller bearings ride on parallel tracks to provide the requisite linear motion.
-
Continuous infrared‐assisted double‐sided roll‐to‐roll embossing of flexible polymer substrates
An IR- assisted roll-to-roll embossing facility, which includes two metallic rollers bearing V -shaped microstructures and two IR heaters with temperature controls, was designed and built in our laboratory especially for this study.
-
Steel Bearing Manufacturers in Deep Groove Ball Bearing, Steel Bearing Suppliers & Exporters in Deep Groove Ball Bearing Directory
Stainless Steel Ball Bearings 6305ZZ / Deep Groove Stainless Steel Ball Bearing Roller Bearing V Blo .
-
Build it or Buy it: The Advantages of a Pre-engineered Sub-assembly Product Over a Component System
○ Integral- V ™ Roller Bearing Solution Saves on Costs for Linear Motion.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40432/191700614-MIT.pdf?sequence=2
Figure 2: V - roller Bearing Positioning.
-
Metal Failures: Mechanisms, Analysis, Prevention
V . ROLLER BEARINGS .
-
Manufacturing Engineering and Automation II
The pin specimen was fixed to the carriage, which reciprocated along a V type roller bearing with an adjustable stroke via the length of the .
Indicates content that may require registration and/or purchase.