-
Supplier: Micromeritics
Description: heating and evacuation. The VacPrep thus offers two methods for removing contaminants such as water vapor and adsorbed gases from samples to avoid interference with surface area measurements. The VacPrep features six degassing stations, and a choice of vacuum or gas flow preparation on
- Vacuum Rating: 0.002 mm Hg
- Maximum Flow Rate per Channel: 50.00000000000001 cc/min
- Number of Channels: 6
- Operating Temperature: 50 to 95 F
-
Supplier: Western Analytical Products
Description: " High Efficiency Degassing Continuous Monitoring for Leaks Smallest Footprint Available Quiet, Long-Life operation Two and Four channel models Designed for HPLC Systec® HPLC Vacuum Degassing Systems are high-efficiency inline modules that quickly and conveniently remove
- Hold Up Volume: 480.00000000000006 cc
- Filter Type: Pre-Filter
-
Supplier: Western Analytical Products
Description: " High Efficiency Degassing Continuous Monitoring for Leaks Smallest Footprint Available Quiet, Long-Life operation Two and Four channel models Designed for HPLC Systec® HPLC Vacuum Degassing Systems are high-efficiency inline modules that quickly and conveniently remove
- Hold Up Volume: 480.00000000000006 cc
- Filter Type: Pre-Filter
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series CARD Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements.
- Port Size / OD: 1 to 4 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: Other
- Type: Relief Valve
-
Supplier: KNF Neuberger, Inc.
Description: Fully automatic and chemically-resistant, multi-user vacuum system. Suitable for multiple users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and allows the pump to reach deeper vacuum with faster evacuation. The movable vacuum
- Ultimate Operating Vacuum: 7.50283824473074 torr
- Pumping Speed: 1.20056497175141 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
-
Supplier: Kaeser Compressors, Inc.
Description: Models: ASV, BSV, CSV Series Capacities: 166 - 551 acfm Horsepower: 10-40 hp Max. vacuum: 99% Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Scheugenpflug, Inc.
Description: degassing and simultaneously preventing sedimentation Temperature control of the material tank and all material feeding components Continuous feed via powerful double diaphragm delivery pump EViS operating unit: Simple system operation and fast activation of functions
- Media Viscosity: 70,000 cps
- Container Size: 20,000 to 50,000 cc
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
-
Supplier: Schutte & Koerting
Description: booster ejector; (3) a high vacuum ejector; (4) a low vacuum ejector; and (5) usually two condensers—one after the secondary booster ejector and the other between the high vacuum and low vacuum ejectors. The condenser between the high and low vacuum ejectors is
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: ASTM International
Description: I-Vacuum-induction melted or consumable-electrode vacuum melted, or other suitable processes which will satisfy the quality requirements of this specification. 1.3.2 Class II-Air-melted vacuum degassed. 1.3.3 Class III-Air melted electric furnace ladle refined and vacuum
-
Supplier: Quantachrome Instruments
Description: profiles. Windows® based software with custom degas parameter programming capability. Built in cold trap for clean vacuum. Built in vacuum pump with oil mist filter. Turbo pump option for high vacuum applications. New lighted touch controls. Electronically actuated valves.
- Number of Channels: 6
- Remote Interface: Computer Interface
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Leybold USA Inc.
Description: The Screw Vacuum Pumps SCREWLINE were developed in view of the special requirements of industrial applications. The innovative design allows these pumps to be used whenever reliable, compact and low maintenance vacuum solutions are required. Principle of Operation Screw Vacuum
-
Supplier: Leybold USA Inc.
Description: The Screw Vacuum Pumps SCREWLINE were developed in view of the special requirements of industrial applications. The innovative design allows these pumps to be used whenever reliable, compact and low maintenance vacuum solutions are required. Principle of Operation Screw Vacuum
- Pumping Speed: 370.44 CFM
-
Supplier: Leybold USA Inc.
Description: Turbomolecular vacuum pumps (TURBOVAC) are used in applications which require a clean high or ultrahigh vacuum like, for example, in research, development or in industrial fields like the semiconductor industry, analytical instrumentation or coating technology. Principle of Operation
- Mechanical: Rotary Vane
-
Supplier: ASTM International
Description: crankshaft to provide enhanced fatigue strength, or wear resistance, or both. 1.4 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards. Within the text and tables the SI units are shown in brackets. The values stated in
-
Supplier: Technic, Inc.
Description: Self-Contained Ultrasonic Cleaning Systems Ultrasonic cleaning systems use ultrasonic energy to produce cavitation, a formation and collapse of vacuum bubbles, in a liquid. The agitation of countless small, intensely collapsing bubbles produces a highly effective scrubbing of both exposed and
- Wash Tank Capacity: 5.2 to 41 gallons
- Internal Length: 10 to 20 inch
- Internal Width: 12 to 24 inch
- Internal Depth / Height: 10 to 24 inch
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids
These
- Wash Tank Capacity: 5.5 gallons
- Internal Length: 19.5 inch
- Internal Width: 11 inch
- Internal Depth / Height: 6 inch
Supplier: Cole-ParmerDescription: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids
These
- Wash Tank Capacity: 0.5 gallons
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
Supplier: Cole-ParmerDescription: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids
These
- Wash Tank Capacity: 0.5 gallons
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
Supplier: Cole-ParmerDescription: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids
These
- Wash Tank Capacity: 1.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 6 inch
- Internal Depth / Height: 6 inch
Find Suppliers by Category Top
Vacuum Pumps and Vacuum Generators (843 Companies)Vacuum Ovens (71 Companies)Ovens (industrial) (487 Companies)Vacuum Switches (115 Companies)Featured Products Top
-
performance history in a wide variety of applications including vacuum and thermoforming in packaging and plastics applications, hold-down for CNC routers (pod and spoiler board), a variety of evacuation/degassing operations, and even medical applications.” ASV, BSV and CSV units are easily adapted (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
. Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements. Follow us (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
. APPLICATIONS: Pneumatic conveyance of bulk materials Aeration Filter backwashing Gas conveyance Degassing Dust removal Vacuum production Biogas treatment (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
System for measuring melt level in a ladle-type vacuum-degassing unit
The German company "MESSO, ~ as the main supplier of the equipment of the system, devised a method to link all of the elements of the system to the object (the vacuum degassing unit ) by means of the initial data.
-
Modern technologies for the out-of-furnace treatment of steel in converter shops
It was designed and built with two ladle-furnace units and two vacuum degassing units in the first bay and three continuous casters in the fol- lowing bays.
-
Checking the air-tightness of a vacuum-degassing unit
Diagram of instrument to determine the air-tightness of a vacuum degassing unit : i) light; 2) slide; 3) seat of "transducer;" 4) microphone; 5) elongating tube; 6) pipe flange; 7) transducer; 8) "Spektr-l" unit; 9) movable scale.
-
Development of methods of refining steel outside the furnace
Institute of Fer- rous Metallurgy and the Novolipetsk Plant may be used in series with outside-furnace vacuum degassing units .
-
The design and resistance evolution of 150-ton ladles lining
Average metal temperature during treatment in steel vacuum degassing unit , °C .
-
Growth of converter steelmaking at Severstal’
In order to expand the range of products it can make, Severstal’ added the world’s largest VD-OB vacuum degassing unit to its facility in 2002.
-
Updating the Circulating Vacuum Degassing Technology at the Magnitogorsk Iron and Steel Works Joint-Stock Co.
Trends in the Steel Processing Using Outside-the-Furnace Vacuum Degassing Units Under RH Regime Conditions .
-
Commercial introduction of batch argon-vacuum refining of steel
After the metal is tapped, aluminum is added mechanically and the heat is transferred to t~e vacuum degassing unit for BAVR by the above-described technology.
Indicates content that may require registration and/or purchase.