-
Supplier: Cole-Parmer
Description: Needle Valves
- Features: Needle Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a wide range of needle valve lineup. We have various seal materials.
- Pressure Rating: 217.555259035796 psi
- Number of Ports/Ways: 2
- Media: Air, Water
- Material Of Construction: Brass / Bronze, Stainless Steel
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both,
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both,
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both,
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both,
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive
- Pressure Rating: 500 psi
- Media: Air
- Features: Metal Seated Valve, Needle Valves, Other
- Material Of Construction: Stainless Steel
-
Description: FSH-VLIV Series high vacuum injection valve is the latest vacuum valve produced by Guangzhou advanced precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for high
- Operating / Bake-out Temperature: 32 to 140 F
- Features: Other, Specialty / Other
-
Supplier: Labconco Corporation
Description: side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Supplier: Andrews Glass Company, Inc.
Description: 795005 Quick-Opening Angle Valve This valve combines the opening speed of a stopcock with the vacuum and pressure capabilities of the Lab-Crest® Threaded Glass Needle Valve. Only one turn from full open to full closed position gives you the fastest control of flow
-
Supplier: Edwards Vacuum
Description: The LV10K needle valve provides fine control of gas bleed into a vacuum chamber or a regulated leak to control pressure in a vacuum system and is suitable for gas admission down to 10- 5 mbar / 8 x 10-6 Torr. Suitable for pipeline or panel mounting.
- Operating / Bake-out Temperature: 32 F
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr)
- Port Flange & Seal Type: ISO
- Valve Seat Seal: Metal Seal
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can be used as both a
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Witte Pumps & Technology GmbH
Description: The vacuum viscoseal with buffered stuffing box is the standard seal for WITTE POLY pumps. It is a combination of a dynamic (viscoseal) and a static (stuffing box) sealing system. The polymer flow back to the suction side is adjusted by a needle valve. The fluid barrier ensures
- Seal Application: Pump
-
Description: FS-V-F240 series drip-proof valve is suitable for direct injection of lithium battery under normal pressure, which can effectively avoid the phenomenon of liquid dripping and hanging on the needle, ensure injection accuracy, improve the optimal rate, and promote battery absorption.
- Features: Specialty / Other
-
Supplier: VAT, Inc.
Description: DN 16 - 100. These products are subject to the Non Proliferation Treaty (NPT). Control and leaktight closing. Selection of flow range by replaceable needle/nozzle unit. Increased safety by evacuation of bellows interior.
- Operating / Bake-out Temperature: 248 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
- Valve Actuation: Electric - Motorized, None / Manual
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Description: FS-V-F60/F66 series drip-proof valve is suitable for direct injection of lithium battery under normal pressure, which can effectively avoid the phenomenon of liquid dripping and hanging on the needle, ensure injection accuracy, improve the optimal rate, and promote battery absorption.
- Features: Specialty / Other
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of luer-activated valves in a variety of configurations that are in stock and ready for immediate delivery. The Texium® valve (90400) is unique as it partners with any SmartSite needle-free valve to create an easy-to-use, closed
- Media: Air, Water
- Features: Other
- Primary Material: Polyethylene (PE), Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: calibration. It is a dual source for pneumatic pressure and vacuum, and features finger-tight quick-fit connectors, a built-in pressure relief valve, and a fine control needle valve for precise pressure release.
- Features: Other
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 0.7 cubic feet
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Kelly Pneumatics, Inc.
Description: valves gives a smooth and accurate output pressure, as opposed to dual on/off valve designs that cause substantial shock waves in the regulated pressure signal. The KPI regulator can replace manual regulators, needle valves, and bleed valves or bleed orifice
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: regulators, needle valves, and bleed valves or bleed orifice discreet component systems. Vacuum Pressure Control Precise Low Volume Outlet Flow Electronic Performance Feedback Optional Digital Display Available Excellent Resolution and Repeatability Pressure Range -14.7
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0938 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0313 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Ralston Instruments, Inc.
Description: adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Because pressure is controlled at the device under test, the
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Because pressure is controlled at the device under test, the
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: (bottom) for liquids valves may be positioned either at inlets or outlets (top). For vacuum services, valves must be mounted at outlets. If unspecified at the time of ordering, meters will be shipped with valves mounted at the inlets.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: Quantachrome Instruments
Description: diameter stems. A digital vacuum/pressure display affords easy checking of state of outgassing. When used as a flow degasser, needle valves allow careful control of flow rate to avoid elutriation (blowing out) of fine powders. The metal flow tubes for each station provide
- Number of Channels: 6
- Remote Interface: Computer Interface
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Gilson Company, Inc.
Description: connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: connection with a needle valve is supplied for vacuum tubing. Powered by a 9V battery, or included 110V AC adapter. Automatic shut-off saves power in battery mode. Overall Dimensions: 3.1x6.5x1.18in (78.7x165.1x30mm), WxDxH. MA-170C Calibrated Digital Manometer meets
- Pressure Measurement: Absolute
- Device Category: Instrument
Find Suppliers by Category Top
Featured Products Top
-
manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum). The needle valve is available with three different needle types, a standard needle, high (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
A new membrane inlet interface of a vacuum ultraviolet lamp ionization miniature mass spectrometer for on‐line rapid measurement of volatile organic compounds ...
The pressure in the buffer cell was maintained by the backing rotary pump of the mass spectrometer through a vacuum needle valve (valve (2) in Fig. 2(B)).
-
A Comparison of Membrane Inlet Mass Spectrometry and Nitric Oxide (NO) Electrode Techniques to Detect NO in Aqueous Solution
… membrane inlet inserted in an anaerobic cell for mass spectrometric measurements: 1) tubing to mass spectrometer; 2) sample introduction port with septum; 3) threaded port for connecting to vacuum or for introduction of samples; 4) vacuum needle valve stopcock; 5) wire helix …
-
The high-pressure segmented quadrupole collision cell (HP-SQCC) as an ion molecule reactor
The reagent gas was directly introduced into the cell through a high- vacuum needle valve .
-
Novel Equipment for the Study of the Compaction of Fine Powders
Lubricant gas can be introduced into the environmental chamber (14) and the gas pressure is controlled by a vacuum needle valve (not shown).
-
Commercial terawatt femtosecond laser-driven tabletop x-ray lasers in gases
continuously pumped vacuum Needle valve .
-
MEASUREMENT OF SURFACE AREA OF URANIUM DIOXIDE POWDER AND SINTERED PELLETS
VACUUM NEEDLE VALVE SAMPLE .
-
Hanford Site Groundwater Monitoring for Fiscal Year 1999
One end of the cylinder was fitted with a high- vacuum needle valve and the other end sealed with a pipe plug.
-
Measurement of Tritium in Gas Phase Soil Moisture and Helium-3 in Soil Gas at the Hanford Townsite and 100 K Area
The sampling bombs were 30-ml stainless steel cylinders with one end sealed with a pipe plug and a high vacuum needle valve .
-
Low temperature fabrication from nano-size ceramic powders
Lubricant gas can be introduced from a gas tank into the vacuum chamber (14) and the gas pressure is controlled by a vacuum needle valve (not shown).
-
Measurement of Helium-3/Helium-4 Ratios in Soil Gas at the 618-11 Burial Ground
The sampling vessels were 50-milliliter stainless steel cylinders with one end sealed with a pipe plug and the other end with a high vacuum needle valve with a 1/4-inch SwagelokTM fitting.
Indicates content that may require registration and/or purchase.