Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal.
- Length: 12 inch
- Width / O.D.: 0.188 to 3 inch
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
-
Supplier: Conax Technologies
Description: tubes. PG glands seal against gases and liquids and resist element movement under pressure. Features: Stainless Reusable Steel Fitting Seals 1 Element For Gas or Liquid Pressure*: Vacuum to 10,000 PSI (690 bar) Temperature Range From -400°F to +1600°F (-240°C to +870°C)
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal.
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: JOGLER, Inc.
Description: available Rated for vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Description: Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Viewport Weld Stubs include an o-ring (Viton) sealed fused quartz or 7056 glass window assembly with a 304 stainless steel tube stub from 2-1/2" OD - 6" OD. The tube stub is
- Flange OD: 4.47 to 9.97 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Features: All Ports Same Type
- Port Type: Flange
-
Supplier: Transcat, Inc.
Description: Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum — 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for
- Working Pressure Range: 23.206032 psi
- Type: Gauge
-
Supplier: Suttner America Company
Description: Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Description: INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance, corrosion resistance, but
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: U.S. Plastic Corporation
Description: markings on white backgrounds. Threaded connections are stainless steel, pointers aluminum, and lenses heavy flat glass. Sensing elements are stainless steel bourdon tubes. Liquid used to solidly fill all Plast-O-Matic gauge guards and instruments is a highly refined temperature stable
Find Suppliers by Category Top
Featured Products Top
-
NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH! Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
V/mm Thermal Stability: Operating temperature from –200?°C to +800?°C, with low thermal expansion Vacuum Compatible: Extremely low (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Product Spotlight: Crystal Seals PROTECT CIRCUIT BREAKERS AND PANELS FROM CONTAMINANTS WHILE IN HARSH ENVIRONMENTS BENEFITS Made from clear urethane. For (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
technologies—Glass-to-Metal Seals (GTMS), (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
mechanisms with electrically driven systems, resulting in a simpler structure, lower costs, and improved maintainability. Replacing resin-based seals with glass-to-metal hermetic seals improves the long-term reliability of vacuum sealing performance while reducing concerns related to (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd. -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
High-Performance Metal Seals for Extreme Environments When proven engineering and unrivaled reliability matter, Technetics Group metal seals make a difference. Our unique metal seal sealing solutions (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
compression seal fittings. Single element fittings are used for sealing on a single element such as a temperature probe, wire, electrode, tubewell, pipe, etc. Multiple element fittings are used when you need to seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or (read more)
Browse Datasheets for Conax Technologies
Conduct Research Top
-
Problems with the Glass to Metal Seal in Electronics
The glass to metal seal is a truly essential phenomenon in electronics, used in the manufacture of a wide range of products. From the "old-fashioned" (but still ubiquitous) incandescent light bulb to vacuum tubes, electric discharge tubes, and semiconductor diodes, to the reed switches in laptops
More Information Top
-
A facile preparation of (2,4,6‐ 14 C)‐cyanuric acid under solvent‐free conditions
This procedure involves solvent‐free fusing of the reactants in a vacuum sealed glass tube .
-
Synthesis, characterization and catalytic activity of novel Co(II) and Pd(II)‐perfluoroalkylphthalocyanine in fluorous biphasic system; benzyl alcohol oxidation
Compound 3 (0.46 g, 0.8 mmol) and PdCl2 (0.035 g, 0.2 mmol) was dissolved in (DMAE) (0.2 ml) in a vacuum sealed glass tube of 10 ml resistant to pressure.
-
Preparation of bow tie–type methacrylated poly(caprolactone‐co‐lactic acid) scaffolds: effect of collagen modification on cell growth
DAPC (0.5 g) and freshly recrystal- lized D,L-lactide (5 g) were reacted at 110 C for 24hr in a vacuum sealed glass tube using Tin(II)-2-ethyly-hexaonate (Sn(II) Oct) as a catalyst (monomer to catalyst, mole…
-
Preparation of collagen modified photopolymers: a new type of biodegradable gel for cell growth
PPG–DMPA (0.5 g) and freshly recrystallized D,L-lactide (5 g) were reacted at 110°C for 24 h in a vacuum sealed glass tube using tin (II) 2-ethyl- hexanoate (Sn(II)Oct) as a catalyst (monomer to catalyst, mole ratio…
-
Rapid sampling devices for metabolic engineering applications
Aseptic samples were taken with pre-cooled (−20°C) vacuum sealed glass tubes filled with perchloric acid for inactivation and extraction.
-
Synthesis and characterization of poly(L-lactic acid-co-ethylene oxide-co-aspartic acid) and its interaction with cells
LLA (7g), and PEO-300 (0.3 g) were reacted at 110◦ C for 24 h in a vacuum sealed glass tube using Sn(II)Oct. as catalyst (monomer to catalyst, mole ra- tio, M/C = 1000).
-
Thallium(I) Uranate(V)
The product was heated in a vacuum sealed glass tube at 400°C for 150hrs.
-
CR4 - Thread: Amp Draw of a Water Heater
Problems were in breakage of the one-way mirrored vacuum sealed glass tubes (similar to long thin thermos bottle tubes), imperfect parts, brazing of the tubing, holding the frames together, operation of the manufacturing process, quality control, problems with the deposition system…
-
LIQUID SODIUM TECHNOLOGY DEVELOPMENT. I. TEST LOOPS, PURIFICATION METHODS, AND SUPPLEMENTARY TECHNIQUES.
also taken by breaking the tip of vacuum sealed glass tube inside the tank of melted sodium.
-
Stability of reference masses: VI. Mercury and carbonaceous contamination on platinum weights manufactured at a similar time as the international and national ...
This is analogous to the reactive metal getters incorporated in sealed glass vacuum tubes to react preferentially with any oxygen present inside.
Indicates content that may require registration and/or purchase.