Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Abbreviation Used in Name Plate for Marine Valve
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
-
-
Supplier: Allied Electronics, Inc.
Description: This three port valve is used to release residual pressure on downstream side. Tabs on handle allow valve to be locked and tagged per OSHA requirements. For residual pressure release.
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Supplier: Radwell International
Description: NAME PLATE, FOR NEW SY50008/7000 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Solenoid Valves
-
Description: valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Spirax-Sarco
Description: The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is
- Valve Size: 0.9842525 to 5.905515 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
Description: of the valve seat is on the outermost side of the flow channel, so flow rate here is much slower than that of the flow-through, and the erosion of the valve seat is also small. Parts name and material of drain control valves 32 Reducer 20# 12Cr1MoV F91 F92 27 Packing
- Valve Type: Drain Valves
- Media: Steam
-
Description: Valve No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25 2 Disc 25+507 11 Nut ZCuSn10Zn2 3 Pin 304 12 Handwheel 25 4 Stem 2Cr13 13 Nut 25 5 Bellows 304 14 Fill port NBR 6 Gasket 304 15 Nut 45 7 Bonnet WCB 16 Bolts 45 8 Packing Graphite 17 Gasket
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: Type Globe Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25# 2 Disc 25#+507 11 Nut ZCuSn10Zn2 3 Pin 304 12 Handwheel 25# 4 Stem 2Cr13 13 Nut 25# 5 Bellows 304 14 Fill port NBR 6 Gasket SS304 15 Nut 45# 7 Bonnet WCB 16 Bolts
- Valve Type: Bellows Valves, Directional Valves, Globe Valves
- Features: Bolt Flange, Butt Weld
-
Supplier: Radwell International
Description: NAME PLATE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MIST SEPARATOR, MODULAR, AFM 1/4 INCH NPT, AFM MASS PRO, AUTO DRAIN, NAME PLATE AND CAUTION PLATE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Drain Valves
-
Supplier: Radwell International
Description: LIGHT INDICATOR KIT, NAME PLATE FOR TWO STAGE VALVE, 100/127 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Description: valve. Position: It is suggested that the accumulators are installed vertically with gas side on top. The manufacturers name plate stating the initial pressure must be visible. Moreover access to the vent screw must be kept unobstructed. The mounting must be such that, should a
-
Supplier: Visual Sound, Inc.
Description: retractable handle Rubber feet Card holders and shipping label plates Stacking steel ball corners Pressure relief valve Water resistant treatment Rack Cases (size limitations may apply)
- Features: ATA Case
-
Description: Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Alumina ceramics at a competitive price. More
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: ALMiG USA Corporation
Description: Features: Very easy toperate Microprocessor control unit ALMIG AIR CONTROL f Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy maintenance Customer passwords for best system security against
- Interface: Digital Front Panel
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Serial / Digital
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure Gauge N2 JW-400 1:6mm barb fitting
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
petrochemical, refinery, power generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product (read more)
Browse Surface and Corrosion Protection Products Datasheets for Everlube Products -
generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product We (read more)
Browse Datasheets for Everlube Products
Conduct Research Top
-
An Improved Polarizing Beamsplitter LCOS Projection Display Based on Wire-Grid Polarizers
MOXTEK has developed a new polarizer technology for the visible spectrum based on the technology of nanometer-scale wire-grids. They have named their technology ProFlux(tm). Polarizers. These polarizers are extremely durable in the LCOS and transmissive light valve projector environment. They also
More Information Top
-
CR4 - Thread: Removing Paint from Valve Name Plates
Removing Paint from Valve Name Plates .
-
CR4 - Thread: Steel Quality - Domex 240 and S 235 JRG 2
Next in Forum: Removing Paint from Valve Name Plates .
-
CR4 - Thread: Ethylene Gas and False Alarms
Previous in Forum: Removing Paint from Valve Name Plates .
-
CR4 - Thread: Shut Down Valve
recieved shutdown valves name plate states that 4.5 /5.6 bar Op and air regulator gauge is having 0 to 100 psi range. can anybody tell me that 4.5 /5.6 bar Op means bench setting or else.
-
ANALYSIS OF SAFETY RELIEF VALVE PROOF TEST DATA TO OPTIMIZE LIFECYCLE MAINTENANCE COSTS
Failure to open prior to 1.5 times the cold set pressure ( valve name plate ) causes the proof test to be recorded as failure to open.
-
Federal Register > Wednesday, August 10, 2005 > [70 FR 46569] Pipeline Safety Advisory Bulletin; Inspecting and Testing Pilot-Operated Pressure Relief Valves
(a) During installation, review the valve purchase order (or comparable documentation), valve name - plate , and manufacturer's specifications.
Indicates content that may require registration and/or purchase.