-
Supplier: Koike Aronson/Ransome, Inc.
Description: variable speed powered horizontal rotation for weldments or assemblies. Many variations in speeds, controls, table size, heights as well as robotic applications are available. Special engineered turntables are always available. MACHINE FEATURES Large bull gear design for
-
Supplier: Vue-More Manufacturing
Description: Variable Speed Units
- Load Capacity: 50 lbs
- Maximum Dimension / Diameter: 0.6458333333333334 ft
- Speed: 5 rpm
-
Supplier: Vue-More Mfg. Corp.
Description: Capacities up to 50 Pounds, speed and direction control. Vue-More Manufacturing is the leading designer and manufacturer of motorized turntables in the United States. We have the most extensive product line available.
- Load Capacity: 50 lbs
- Maximum Dimension / Diameter: 0.6458333333333334 ft
- Power: Motor
-
-
Supplier: Autoquip Corporation
Description: High Capacity Powered Turntable – Rugged, Repeatable, and Programmable Turntables Able to Withstand High Edge Loading High capacity ring bearing turntables safely rotate a wide variety of heavy loads from zero to 360 degrees, in one or both directions, at constant or
- Load Capacity: 50,000 lbs
- Maximum Dimension / Diameter: 12 ft
- Power: Motor
-
Supplier: Abtex Corporation
Description: For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer’s application. The pictured unit has a proven process rate of 360 parts per
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Spindle Options / Orientation: Horizontal, Variable / Multi-speed
-
Supplier: TSI Incorporated
Description: instruments. Use the SSPD with our Aerodynamic Particle Sizer® (APS™) Spectrometer for particle-size-distribution measurements of dry powders. The SSPD* Model 3433 produces small quantities of powder by lifting particles from a turntable using a Venturi aspirator. The turntable rotates
- Valve Dispensing Technology: Spray Valve
-
Supplier: Optimal Handling Solutions
Description: motor with soft start / stop and variable speed control Variable R.P.M. 3 - 12 Unit comes with one film rod with special spacers that can be used with any height roll of stretch wrap material between 10" and 20" Ships with mast unbolted Some assembly required Optional Approach
-
Supplier: Optimal Handling Solutions
Description: motor with soft start / stop and variable speed control Variable R.P.M. 3 - 12 Unit comes with one film rod with special spacers that can be used with any height roll of stretch wrap material between 10" and 20" Ships with mast unbolted Some assembly required Optional Approach
-
Supplier: TMP Pro Distribution
Description: DJM-102 Mixer features 8 digital sound effects with speed, volume, and FX cue controls. Digital echo with variable delay, repeat, and level control, 2 Microphone Inputs, 8 Line and 2 Turntable inputs, 1/4" & XLR front mounted microphone inputs, individual gain control and cue
-
Supplier: Gilson Company, Inc.
Description: turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the
-
Supplier: Gilson Company, Inc.
Description: turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the
-
Supplier: SAE International
Description: feature chamber), a climatic 4-post shaker test cell and a hemi-anechoic chamber equipped with a multi-axis shaker table. Some key design features of the climatic wind tunnel include a variable nozzle geometry (from 7 m\u2082 to 13 m\u2082), a chassis dynamometer inserted in an 11.7 meter
-
Description: polarization standard w/fiber optic interface Dual Channel System Controller, Variable speed control, fully IEEE 488.2 compatible, as well as with industry standard automation software. Warranty – 1 year warranty on materials and workmanship 3 year warranty on absorber material, under
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Description: minimum pit depth of 12″ required Antenna Tower, scans from 1-4 meters, pneumatic polarization standard w/fiber optic interface. Dual Channel Controller-variable speed control through front panel or GPIB interface. Fully IEEE 488.2 compatible, as well as with industry standard
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
Find Suppliers by Category Top
Featured Products Top
-
. Furthermore, by ANSI code, our cylinders are equipped with flow controls which prevent a lift with a ruptured hydraulic line from lowering faster than the greater of 4 times the normal speed or 30 fpm when fully loaded. What about velocity fuses? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Methods of Calibrating Frequency Records
10 H. E. Haynes and H. E. Roys, "A variable speed turntable and its use in the calibration of disk pickups," PROC.
-
Control of DCG and nonsilver holographic materials
A variable speed turntable capable of 50to 100 RPM will coat films of gelatin or PYK from 4 to 25 microns on 8 x 10 inch glass or plastic substrates.
-
CBS Television City Technical Facilities
The variable speed turntables and equalizers increase the scope and expand the usefulness of sound-effects recordings by permitting the sounds to be altered and modified to suit the particular requirement at hand.
-
Stereophonic frequency test record for automatic pickup testing
Microscopic, light pattern and variable speed turntable methods were used, and the resultant .
-
An improved optical method for calibrating test records
variable speed turntable method; (d) Korneicorrection comput- .
-
Sounds Convincing: Modes of Listening and Sonic Skills in Knowledge Making
An important function of the model of ‘infinitely variable speed turntable ’ favoured by Thorpe (1958, 542) is precisely that it enabled scientists to quickly and easily switch not just between different speeds of playback, but also between different modes of listening.
-
Serum phenytoin concentration and clinical response in patients with epilepsy.
Coordination was assessed using a pursuit-rotor con- sisting of a variable speed turntable with an eccentric metal target close to the perimeter (Electronic developments, Hampton, Middlesex).
-
THE LEARNING OF SONG PATTERNS BY BIRDS, WITH ESPECIAL REFERENCE TO THE SONG OF THE CHAFFINCH FRINGILLA COELEBS
First by a straight play-back on a machine of good high-frequency response with a light sapphire needle and infi?!tely variable speed turntable ; reproduction being by means of a Leake " Point One amplifier and a system including a Wharfdale…
-
LASER HARDENING OF RING GROOVES IN MEDIUM SPEED DIESELENGINE PISTONS
coupons or full size pistons) were fixed to a variable speed turntable .
-
Chairman, Department Earth & Planetary Science
The rotation rate was varied by mounting the entire apparatus on a variable speed turntable .
Indicates content that may require registration and/or purchase.