-
Supplier: TSI Incorporated
Description: Measures velocity, temperature / calculates flow with a straight, telescopic probe / data logging. The Alnor® Velometer® Thermal Anemometer AVM430 is like having multiple meters for the price of one, yet it is still very simple to operate. The AVM430 is the straight probe version. Ideal
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: Measures velocity and temperature with a straight, telescopic probe. The Alnor® Velometer® Thermal Anemometer AVM410 is a solid choice for a digital air velocity meter, without compromising accuracy or precision. Measures both temperature and velocity. Ideal applications include
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature, relative humidity / calculates flow, wet bulb and dew point temperature with a straight, telescopic probe / data logging. The Alnor® Velometer® Thermal Anemometer AVM440 is like having multiple meters for the price of one, yet it is very simple to operate. The
- Measurement Type: Air Velocity
-
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature / calculates flow with an articulated, telescopic probe / data logging. The Alnor® Velometer® Thermal Anemometer AVM430-A is like having multiple meters for the price of one, yet it is still very simple to operate. The AVM430-A is the articulated probe version.
- Measurement Type: Air Velocity
-
Supplier: HydroLynx Systems, Inc.
Description: The Model 200-05103 and Model 200-05305 Professional Wind Sensors provide reliable information about wind speed and wind direction even in harsh environments. Simplicity and lightweight corrosion resistant construction were principal design considerations. Slip rings and brushes have been
- Output Options: Analog Voltage
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: RS Components, Ltd.
Description: Extech AN100 Anemometer
- Measurement Type: Air Velocity
- Technology Type: Other Technology Type, Vane Anemometer (Velometer)
-
Supplier: Clark Solutions
Description: The FVA915-Series of vane anemometers are highly accurate instruments to measure air velocity over a wide range. Standard sensor cable length is 5 feet. An ALMEMO connector is supplied with each sensor. Diamond bearings, an ultra-sensitive sensor, and precision adjusted vane make the FVA915-Series
- Air Velocity Range: 590.551181102361 to 3,937.00787401574 SFPM
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 284 F
- Measurement Type: Air Velocity
-
Supplier: Traceable® Products
Description: Enviro-Meter™ provides in a single handheld package an anemometer, humidity meter, light meter, and two thermometers. Lightweight and compact case permits one-handed operation. Features a hold button that captures a reading for ease in recording a result. Minimum and maximum button displays highest
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 4 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Velocity Range: 49.2125984251968 to 984.251968503935 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® HHF141 rotating vane anemometer is a high-quality instrument providing highly accurate air velocity measurements in harsh environments via a user-friendly and intuitive interface. Applications include manufacturing, laboratory, computer rooms, environmental control, flow hood monitoring,
- Air Velocity Range: 40 to 7,800 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 212 F
- Measurement Type: Air Velocity
-
Supplier: REED-Direct
Description: Data hold, Record (Max/Min) Push button operation Pocket-sized Includes battery SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 30.0 m/s/0.1 m/s; 1.4 to 108.0 kph/0.1 kph; 0.9 to 67.0 mph/0.1 mph; 80 to 5910 fpm/1 fpm; 0.8 to 58.3 knots/0.1 knot Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x 33mm)
- Air Velocity Range: 39.3700787401574 to 5,905.51181102361 SFPM
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
- Instrument Style: Insertion Probe Type
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® HHF-SD2 combination vane and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as air conditioning and heating systems, measuring air velocities and wind temperature. What sets the HHF-SD2 apart from other vane
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: REED-Direct
Description: Both sensors provide temperature measurements Super large LCD readout with display hold Record (Max/Min) RS232 serial interface Auto shut off Includes humidity and air velocity probes, 1m cable, 9V battery and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.4 to 25.0 m/s/0.1
- Air Velocity Range: 78.7401574803148 to 4,921.25984251967 SFPM
- Accuracy: 2 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: REED-Direct
Description: Calculate average velocity values in seconds Continuous moving air velocity averaging of measurements for up to 2 hours Displays Min/Max/Avg velocity with temperature values Data hold and auto power off High-contrast, 4-digit LCD readout RS-232 interface Includes hard carrying case and batteries
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: REED-Direct
Description: Measure velocities as low as 40 fpm Measuring Units: m/s, kph, fpm, mph, knots Data hold, Record (Max/Min) RS232 serial interface Includes telescopic probe w/ 1m cable, 6 x "AAA" batteries and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 20.0 m/s/0.1 m/s; 0.7 to 72.0
- Air Velocity Range: 39.3700787401574 to 3,937.00787401574 SFPM
- Accuracy: 5 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: Traceable® Products
Description: Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings.
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: Terra Universal, Inc.
Description: Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
- Air Velocity Range: 125 to 5,900 SFPM
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Velocity
- Instrument Style: Flow Hood or Balometer
-
Supplier: Amprobe Test Tools
Description: Use the latest science to simply and effectively measure airflow and volume as well as temperature and humidity.
- Air Volume Flow Rate Range: 0 to 999,900 SCFM
- Measurement Type: Air Velocity, Air Volumetric Flow
- Mounting: Hand-held or Portable
- Instrument Style: Insertion Probe Type
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Velocity Range: 40 to 7,800 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 125 F
- Measurement Type: Air Velocity
-
Supplier: Sentry Air Systems, Inc.
Description: slightly elevated soldering applications. Product Features: Included: height stand Optional: Variable Speed Controller (115V only) and velometer Highly portable and lightweight Reliable, low maintenance operation Quiet operation Simple, quick “no tool” filter change Long filter life Sturdy
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: sterile preparations. Product Features: Includes: Variable speed controller (115V only) Velometer Clear anti-static vinyl curtains LED light Filter Choices: Redundant HEPA (up to 99.97% efficient on particles down to 0.3 microns) Typical Uses: nonsterile HD compounding
- Required Airflow: 50 to 255 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: sterile preparations. Product Features: Includes: Variable speed controller (115V only) Velometer Clear anti-static vinyl curtains LED light Filter Choices: Redundant HEPA (up to 99.97% efficient on particles down to 0.3 microns) Typical Uses: nonsterile HD compounding
- Required Airflow: 50 to 255 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: Product Features: Includes: clear anti-static vinyl curtains and variable speed controller (115V only). Optional: Magnehelic Gauge, hour counter, velometer, and spill tray. Meets OSHA requirement 1910.107(b)(5)(i) Quiet operation Long filter life Simple, quick “no tool” filter change Portable
- Required Airflow: 50 to 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
More Information Top
-
Blood flow and blood velocity measurementin vivo by electromagnetic induction
Some have the role of measuring velocity in their immediate vicinity: these are velometers .
-
Absolute calibration of seismic sensors using a displacement jump: Theory and practice
… geophone, has a flat AFR starting from the zero fre quency (we will call it a velometer ).
-
Approaches to blood-flow measurement by means of electromagnetic catheter flow meters
velometers , which THE ORlGiSAL electromagnetic blood-flow meters were designed to pick up the flow signal provided …
-
Fish Handling and Processing
VELOMETERS .
-
CR4 - Thread: Velometer and Accelerometer
Velometer and Accelerometer .
Indicates content that may require registration and/or purchase.