Products/Services for Venturi Air Coolers
-
Evaporative Coolers - (137 companies)Evaporative coolers are cooling devices that use the evaporation of water into the air to cool the air temperature. They are sometimes called air coolers, desert coolers, or swamp coolers. Evaporative coolers use a quarter of the electricity of air... -
Air Compressors - (1121 companies)...and requirements. Air Quality. Some air compressors are equipped with driers (dry compressors) which remove the condensation that is created during compression. Others include coolers that lower the temperature of the compressed air. Air compressors... -
Fans and Blowers (industrial) - (1541 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders... -
HVAC Fans and Blowers - (343 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move... -
Steam Traps - (229 companies)Thermostatic steam traps open and close with the expansion and contraction of a temperature-sensitive element. These traps operate on the difference in temperature between steam, the cooler condensate, and air. This classification includes balanced traps... -
Material Handling and Pneumatic Conveying Blowers - (86 companies)Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location...
-
Venturi Vacuum Generators - (76 companies)Venturi vacuum generators use the flow of motive fluid such as air, steam, or liquid to evacuate air. Venturi vacuum generators create vacuums using a venturi chamber designed to move gases or fluids out of a region of space. Venturi or fluid jet...
-
CPU Coolers - (143 companies)...to dissipate heat. Some common technology types for active coolers are discussed below. Fan. Most computers include at least one fan to facilitate the drawing of cool, ambient air from outside the chassis, the expulsion of warm air from inside, or a combination...
-
Thermoelectric Coolers - (88 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. Thermoelectric cooling is produced when direct current (DC) is applied across...
-
Water Coolers - (69 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
Product News
-
McElroy Manufacturing, Inc.
Fintube Equipment For Air Cooler & Heat Exchangers McElroy produces the finest finned tube manufacturing equipment in the world. These machines offer the versatility, speed, durability and efficiency required to maximize the potential of your finned tube manufacturing operations. (read more)Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
jbj Techniques Limited
Autonomous (off-line) air blast coolers AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the main hydraulic circuit. The GA series coolers are used where an exchanger cannot be installed within the hydraulic circuit return line, due to pressure spikes and high flows in the circuit. These off-line cooling systems include an aluminium heat exchanger, an electric motor that operates a gear pump and a fan. Dissipation 0.12 to 3.7 kW / C or 4.8 kw to 148.8 kW when (delta) T... (read more)Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Festo Corporation
Custom Venturi Vacuum Generators Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)Browse Venturi Vacuum Generators Datasheets for Festo Corporation -
Vortec
Enclosure Coolers for Industrial Manufacturing . Shortened equipment life cycles. Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That 's why Vortec supplies a smarter solution. The Vortec Advantage: Precision Cooling Without the Compromise. Vortec enclosure coolers utilize compressed air and vortex tube technology to deliver cold air directly into the enclosure, maintaining a safe, stable internal temperature regardless... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
McCrometer, Inc.
Venturi Meter Technology and the McCrometer V-Cone The V-Cone requires minimal-to-no straight-run pipe to maintain up to +-0.5% accuracy, making it an ideal choice for users wanting to avoid repiping an existing setup, or those with limited space. The Venturi requires a straight-run of 5 to 20 diameters upstream, on average, which may inflate a budget with additional piping to spec into the project. Depending upon the project, exotic materials for construction might be imperative, adding cost. Flange to flange, a Venturi meter is dimensionally... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
EXAIR
EXAIR's CE Compliant Dual Cabinet Cooler Systems What Are EXAIR Cabinet Coolers?. EXAIR Cabinet Coolers are a low cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout. NEMA 4, 4X and 12 Cabinet Coolers that match the NEMA rating of the enclosure are available in many cooling capacities for large and small control panels. Why... (read more)Browse Enclosure Air Conditioners Datasheets for EXAIR -
EXAIR
Dual Hazardous Location Cabinet Cooler Systems EXAIR's Dual Hazardous Location Cabinet Cooler (R) Systems provide a powerful, maintenance-free solution for protecting large electrical enclosures in hazardous environments. Designed for classified areas, including Class I Div 1, Groups A, B, C, and D; Class II Div 1, Groups E, F, and G; and Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr... (read more)Browse Enclosure Air Conditioners Datasheets for EXAIR -
Vortec
Why to choose a Vortex A/C over a vortex cooler Keeping your electrical enclosures cool, clean, and protected is an imperative maintenance task to ensure your enclosures maintain their operational effectiveness and to avoid unplanned downtime in your manufacturing plant. A common low-cost cooling alternative is to use compressed air with vortex tube coolers to maintain a low internal temperature in enclosures. Vortex tube coolers keep enclosures cool due to the vortex tube phenomenon, learn more about this phenomenon here. As engineers... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
EXAIR
Adjustable Spot Cooler Provides Precise Cooling air, the Adjustable Spot Cooler allows users to precisely adjust temperatures from as low as -30 F (-34 C) to room temperature with the simple turn of a knob. This precise control along with two different sized generators, ensures optimal cooling for sensitive equipment or processes. Accessories like the swivel Magnetic Base enable easy mounting and portability, allowing it to be positioned effortlessly in any workspace. Additionally, the hose kits come complete with cone and fan nozzles... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR
-
ZASMHBA0003315
1, converter; 2, booster horn; 3, connecting horn; 4, specimen; 5, capacitance gage; 6, cooling ring; 7, four air inlets; 8, venturi air cooler ; 9, air supply; 10, upper and lower support plates; 11, hydraulic pistons; 12, window; 13, infrared camera .
-
ZASMHBA0003314
1, converter; 2, booster horn; 3, connecting horn; 4, specimen; 5, capacitance gage; 6, cooling ring; 7, four air inlets; 8, venturi air cooler ; 9, air supply; 10, upper and lower support plates; 11, hydraulic pistons; 12, window; 13, infrared camera .
-
An Integrated 1D / 3D Workflow for Analysis and Optimization of Injection Parameters of a Diesel Engine
The EGR supply pipe is located in the narrowest area of the Venturi , between air cooler and intake receiver.
-
A Pilot-Scale Radioactive Test Using In Situ Vitrification
AIR /GLYCOL COOLER VENTURi -EJECTOR SCRUBBER H Y D R O - S O N I C SCRUBBER H E A T EXCHANGERS 1 & 2 C O N D E N S E R .
-
Nuclear facility decommissioning and site remedial actions. Volume 1. A selected bibliography
The major features included a 186 sq m control building, incinerator, cyclone dust collector, spray cooler , venturi scrubber, air filter bank, ash separator, and two 140.000 liter ash storage tanks.
-
Decommissioning of the TA-42 plutonium contaminated incinerator facility
floor area co' irol building, incinerator, cyclone dust collector, spray cooler , venturi scrubber, air filter bank, ash separator, and two 140 000-liter ash storage tanks.
Indicates content that may require registration and/or purchase.