-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Schutte & Koerting
Description: Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of scrubbing liquid. Gases and odors are eliminated through absorption
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Filter Type: Venturi
-
Supplier: ASCO
Description: The Numatics vacuum ejectors consist of basic, in-line, feed, multi-stage and compact units. Basic ejectors offer customers a reliable and cost effective solution for handling air-tight work pieces. The compact type intelligent ejectors include integrated valve technology,
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Lubrication Style: Dry / Oil-less
-
-
Supplier: Schutte & Koerting
Description: Venturi Chamber Scrubber System will handle condensable or absorbable gases and gases with solids which can be cleaned by the Ejector Venturi Gas Scrubber. The Venturi Chamber Scrubber System is particularly suitable for large total capacities and horizontal installation.
- Airflow: 1,000 to 30,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Orientation: Horizontal
- Filter Type: Venturi
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: FIPA Inc.
Description: machines and for loading forming machines. The inline ejectors are equipped with venturi nozzles and feature high suction power with short evacuation times. They can be mounted in the hose feed or directly onto the vacuum cup – ideal for cramped conditions. EIL series inline
- Venturi: Venturi Air Jet
-
Supplier: FIPA Inc.
Description: FIPA heavy-duty ejectors in compact aluminium housing are robust vacuum generators that work reliably in harsh environments. They balance compressed air fluctuations between 3 to 6 bar, thus ensuring the greatest possible process reliability. FIPA heavy duty ejectors are suited for
- Venturi: Venturi Air Jet
-
Supplier: FIPA Inc.
Description: High suction power for fast evacuation and short gripping time Easy installation directly in the vacuum line Rectangular design enables space-conserving parallel mounting of several ejector boxes Replaceable silencer filter element “-S” series with mechanical / electrical vacuum switch -
- Venturi: Venturi Air Jet
-
Supplier: FIPA Inc.
Description: processes are delayed. Saving compressed air when using the multi-chamber ejectors for feeding vacuum tanks.
- Venturi: Venturi Air Jet
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) With optional ejector pulse
- Operating Temperature: 32 to 122 F
- Features: Other
- Venturi: Venturi Air Jet
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use
- Material: Aluminum
- Features: Metric
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use
- Material: Aluminum
- Features: Metric
-
Supplier: KADANT
Description: medium enters the desuperheater, it is preheated in a circulatory chamber around the entrance of the secondary or inner venturi. It is then introduced into this secondary venturi through a series of specially designed jet ports where the final atomization by the steam flow occurs. The
Find Suppliers by Category Top
Conduct Research Top
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
More Information Top
-
18th DOE nuclear airborne waste management and air cleaning conference: proceedings. Volume 1
The venturi ejec- tor shows a better efficiency than expected.
-
Optimization of oxygen transfer through venturi‐based systems applied to the biological sweetening of biogas
The plant can be operated with three different commercial gas–liquid contactor devices: a venturi ejector , a jet‐venturi and a diffuser.
-
Vapor Recovery of Natural Gas Using Non-Mechanical Technology
A jet venturi ejector is a mixing and pressure increasing device which consists of a nozzle and venturi.
-
Spray Calciner/In-Can Melter high-level waste solidification technical manual
A t higher scrub pressures, the venturi ejector w i l l provide a d r a f t t o the off-gas system.
-
Handbook of Clean Energy Systems, 6 Volume Set
The use of venturi ejectors provided a symmetrical .
-
Air Pollution Prevention and Control: Bioreactors and Bioenergy
Experiments were performed in a pilot plant, operating with three different commercially available gas–liquid contac- tors: a venturi ejector , a jet venturi and a diffuser (Figure 13.5).
-
Robot Grippers
Fig. 5.1: Possibilities for vacuum production a) rotary slide valve or other pump, b) venturi ejector , c) suction through bellows, d) piston suction system, e) suction through electromagnetic actuation .
-
Nalco Water Handbook, Third Edition > Wet Gas Scrubbers
For particles smaller than 5 µm, a high-energy scrubber such as a venturi or a venturi ejector provides more complete removal.
-
A Venturi Suction Electrode Array for Clinical Body Surface Mapping
The array consists of flexible straps with electrodes which are sucked onto the thorax by running pressurized air through venturi ejectors .
-
Vacuum Generation in Pneumatic Artificial Heart Drives with a Specially Designed Ejector System
VACUUM GENERATION WITH VENTURI EJECTOR SYSTEM .
Indicates content that may require registration and/or purchase.