-
Supplier: Harmony Enterprises, Inc.
Description: bottom line with M60CB Vertical Cardboard Baler. A manual, down stroke baler, used for only baling Cardboard. The M60CB vertical baler is ideal for: Retail Chains, Hotels/Motels, Department Stores, Manufacturing Facilities, Colleges/Universitie
- Applications / Materials Compacted: Cans / Bottles, Recycling
- Bale Weight: 1100 lbs
- Operating Force: 28.27 tons
-
Supplier: Harmony Enterprises, Inc.
Description: The M72HD High Density Vertical Baler The best in maximum space and labor efficiency. The M72HD is the most productive vertical baler on the market today. Its incredibly fast 28 second cycle time and large 40 x 72 x 40 inch charge chamber allows one to bale over
- Applications / Materials Compacted: Cans / Bottles, Recycling
- Bale Weight: 1300 lbs
- Operating Force: 46.18 tons
-
Supplier: Harmony Enterprises, Inc.
Description: A heavy duty down stroke baler, used in baling recyclable materials such as: Corrugated Cardboard, PET Plastic, Aluminum Cans. The M30HD Vertical Baler is ideal for: Convenience Stores, Office Developments, Motels/Hotels, Hospitals/Nursing Homes, Restaurants,
- Applications / Materials Compacted: Cans / Bottles, Recycling
- Operating Force: 20.68 tons
-
-
Supplier: Harmony Enterprises, Inc.
Description: A portable stockroom down stroke baler, used in baling recyclable materials such as: Corrugated Cardboard, PET Plastic, Aluminum Cans, Shrink Wrap. The M42HD Vertical Baler fits into tight spaces and low ceilings other balers cannot. The M42HD
- Applications / Materials Compacted: Cans / Bottles, Recycling
- Bale Weight: 300 lbs
- Operating Force: 20.68 tons
-
Supplier: Taylor Products / Smoot
Description: The V5100 Baler completes the packaging process by taking completed product bags and creating a film-wrapped bale. This machine completely removes the need for expensive cardboard boxes and paper wrapping, while automating a labor-intensive process. Imagine gaining an advantage
- Machine Type: Closing Machines
-
Supplier: Taylor Products / Smoot
Description: This unique vertical form fill seal style baling machine packages finished bags of product into film wrapped bales, eliminating the need for cardboard boxes and pre-made bags. The baler is capable of one, two, and three columns of product with a maximum bale
- Machine Type: Closing Machines
Find Suppliers by Category Top
More Information Top
-
Sandia National Laboratories, California Pollution Prevention Program annual report.
Two new operating procedures for new equipment were added specifically OP472271 Operation of Vertical Cardboard Baler and OP472288 Operating the Portable Axle Scale.
-
Major Retail Chain Uses Stockroom Baler to Control Cardboard
This ongoing project will help these stores control the high volume of cardboard they generate as well … The StockRoom Baler is a self-contained vertical baler that is small enough in size to fit through a standard door.
-
CR4 - Thread: LG Monitor Problem
Vertical baler: http://www.sinobaler.com/baler-type/ vertical - balers / Carboard baler : http://www.sinobaler.com/baler/ cardboard -balers/ .
-
CR4 - Thread: Recycling Wastewater from DM Plant
Vertical baler: http://www.sinobaler.com/baler-type/ vertical - balers / Carboard baler : http://www.sinobaler.com/baler/ cardboard -balers/ .
-
CR4 - Thread: Vapor Accumulation in Pump Recycle Line
Vertical baler: http://www.sinobaler.com/baler-type/ vertical - balers / Carboard baler : http://www.sinobaler.com/baler/ cardboard -balers/ .
-
CR4 - Thread: Remanufacturing / Recycling of Electronic Products
Vertical baler: http://www.sinobaler.com/baler-type/ vertical - balers / Carboard baler : http://www.sinobaler.com/baler/ cardboard -balers/ .
-
Transport and storage logistics
The press needs few basic surface, must have a large slot opening to be able to throw without cutting of empty cartons into the press. Vertical baler for Kartonage .
-
Massachusetts Town Saves by Baling Recyclables
A KMF model HL600 HD vertical baler was purchased in August 1998 at a cost of about U.S.$10,000--plus $1000 for installation. Old corrugated cardboard used to be a very inefficient commodity to ship loose in a roll-off …
-
Federal Register > Tuesday, November 30, 1999 > [64 FR 67130] Child Labor Regulations, Orders and Statements of Interpretation Child Labor Violations-Civil Mon...
… or band saw, corner cutter or mitering machine, corrugating and single-or-double facing machine, envelope die-cutting press, guillotine paper cutter or shear, horizontal bar scorer, laminating or combing machine, sheeting machine, scrap paper baler , paper box compactor, or vertical slotter. … removing materials from a machine, including clearing a machine of jammed paper or cardboard , or any other …
-
Pollution prevention opportunity assessment for Sandia
National Laboratories/California recycling programs.
Vertical Baler , 15 Hp, up to 1000 lb bale Cardboard Collection .