Products/Services for Vertical Extrusion Press
-
Extrusion Machines - (335 companies)Extrusion machines force or pull unformed material into alignment guides and shaped dies to produce lengths of stock forms and cross-sectional shapes. They are used mainly in the plastics, metals, and composite-forming industries. Extrusion machines...Machine TypeMetal Extrusion ProcessScrew Rotation -
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch... -
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation... -
Hydroforming Presses - (32 companies)Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use... -
Mold Making Services - (1504 companies)...extrusion, thermoforming, compression molding, rotational molding, and others. Mold making services are manufacturers that fabricate custom designed molds and dies for plastics, rubber, and metal casting applications. Mold makers specialize in the design... -
Molding Machines - (394 companies)There are two basic types of plastic molding processes: injection blow molding. extrusion blow molding. During the injection molding process, a blow molding machine (also called a plastic injection molding machine) produces molded plastic parts...
-
Plastic Mold Equipment Design and Fabrication - (79 companies)...pelletized raw materials and colorants into a hot liquid. Blow molding is similar to injection molding except that hot liquid plastic comes out of a barrel vertically, in a hollow molten tube. Plastic mold equipment design and plastic mold equipment...
-
Vertical Conveyors - (297 companies)Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...
-
Extrusion Services - (859 companies)...in a closed cavity through a tool known as a die using either a mechanical or hydraulic press. Extrusion produces compressive and shear forces in the stock. No tensile is produced which makes high deformation possible without tearing the metal...
-
Tool and Die Makers - (1266 companies)...or specialty tools. Fourslide or multislide tooling incorporates horizontal die applications from multiple directions, either simultaneously or successively, in addition to the vertical motion of a punch press. Jigs and fixtures are used to hold...
Product News
-
Savage Engineering, Inc.
Wheel Press Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available ... Typically 60 ", 72 " or 84 " (up to 144 ") vertical clearance between rails. U-slot width is custom to clear your maximum shaft size... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Inductotherm Group
Banyard Vertical Billet Heaters lubricant build-up. Induction heating offers many advantages over alternative forms of heating for aluminium and light alloys prior to extrusion. It is widely accepted that taper heating (longitudinal temperature gradient) and isothermal extrusion yield productivity and quality gains. Only induction can provide the flexibility and accuracy demanded by modern extrusion companies. Induction heating offers energy efficiency up to double that of fuel fired systems, is compact and environmentally beneficial... (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
All Packaging Machinery Corporation
Vertical Conveyorized Band Sealer The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: * USDA approved Vertical Rotary Band Sealing System. with Lower Carry Synchronized Conveyor... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Pratt & Whitney Measurement Systems, Inc.
Laseruler is the solution for vertical measuring PDF Brochure - Laseruler. Leasing Information. Accessories for Laseruler. Laseruler - VLM200. Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
New Yorker Electronics Co., Inc.
Press Fit Sockets The SSPFS-1 connector from Major League Electronics is a versatile, pluggable PCB component designed for secure vertical mounting with a .100" centerline. It comes in single, double, and triple-row configurations and features press-fit sockets for reliable connections. Available with tin or gold flash plating, it 's perfect for various applications requiring through-hole mounting. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
Savage Engineering, Inc.
Horizontal Wheel Presses Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft diamaters. Open design allows work of infinite lengths. Many sizes and models are available... Vertical clearance between rails is typically 60", 72", or 84" (available 24" to 168"). Resistance bolster... (read more) -
Savage Engineering, Inc.
Powder Compaction Press Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Custom Horizontal Forcing (Wheel) Press all the components of a rail car wheelset (wheels, brake discs, gears, and bearings) onto and off of rail car axles during routine maintenance and repair. We build to meet the needs of your application: Vertical distance between rails. Daylight opening. Tonnage. Stroke. Left or right cylinder mounting for single ram presses. Special options, features, and custom tooling. Automation and custom tooling. For nearly 60 years, Savage Engineering has been designing and building high quality, durable... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Pexco
Crosshead Extrusions in Lighting Applications In the ever-evolving world of lighting, manufacturers are constantly seeking materials and technologies that deliver superior performance, energy efficiency, cost-effectiveness, and design flexibility. One technology that has risen to the top in addressing these demands is resin crosshead extrusion. Though widely used in the wire and cable industry, crosshead extrusions made from specialty resins are now playing a transformative role in lighting applications --from architectural lighting... (read more)Browse Optical Diffusers Datasheets for Pexco
-
Extrusion
This process was adopted for the vertical extru- sion presses that used to be used when high ex- trusion ratios were required from relatively low- powered presses.
-
ZEXSE2006P195
This process was adopted for the vertical extrusion presses that used to be used when high extrusion ratios were required from relatively lowpowered presses.
-
Hot workability testing of as-cast steels
High strain-rate tensile tests were carried out in special~y designed grips using a vertical extrusion press .
-
EXTRUSION PRESSES AND PRESS INSTALLATIONS
of Die Assembly Used on Vertical Extrusion Presses .
-
Extrusion of EN AW-2014 alloy in semisolid state
1 a universal tensile testing machine modified into vertical extrusion press and b line diagram of die configuration: all dimensions are in millimetre .
-
Patents and Certificates for Useful Models
The method makes it possible to make light-alloy tubes on ver- tical extrusion presses with a piercing system without the use of hollow semifinished products obtained by machining.
-
ZASMHBA0004006
Vertical extrusion presses are sometimes used to produce protective sheathings of lead on electrical conductors.
-
Fabrication of 20wt%Ti-V Alloy Tubing for Nuclear Fuel Cladding
Tube Blank Extrusion - 350-ton Vertical Extrusion Press 266 .
-
Study of fuel additives for enhancement of flight safety. Phase I. Initial screening studies
Loomis 37 1/2 ton vertical extrusion press .
-
Crystal plasticity finite element modelling of the extrusion texture of a magnesium alloy
Round rods were extruded using a vertical extrusion press , as schematically illustrated in figure 1.
Indicates content that may require registration and/or purchase.