-
Description: ISO 13709:2009 specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services. ISO 13709:2009 is applicable to overhung pumps, between-bearings
-
Supplier: Sulzer Ltd.
Description: applications to pump clean or lightly contaminated liquids. The pumping head is suspended into the pumped liquid and the drive motor is dry installed on the top. The pump has common discharge / support column. The vertical wet pit pump has a vertical line shaft with the
- Maximum Discharge Flow: 40 to 200,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 19,606.59895 psi
- Media Temperature: -260 to 400 F
- Water Temperature: -260 to 400 F
-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Power Source: AC Powered, None, Pump Only
- Features: Cast Iron, Centrifugal Pumps
- Pump Type: Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Discharge Size: 3 inch
- Horsepower: 125 HP
- Maximum Discharge Flow: 3,000 GPM
- Media Temperature: 200 F
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The RKNS series is suitable for the conveyance of solutions with suspended crystals, muddy and/or viscous liquids, with suspended particles or fibrous materials, chemically inert or aggressive, without any problems of clogging. The recessed impeller, together with the new casing
- Maximum Discharge Flow: 484.3153333333333 GPM
- Features: Centrifugal Pumps
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and
- Maximum Discharge Flow: 13.2 to 15.84 GPM
- Pump Type: Cantilever Pumps, Drum Pumps
- Features: Centrifugal Pumps, Plastic, Stainless Steel
-
Supplier: Savino Barbera Srl
Description: and inorganic chemical products. Technical characteristics Length is up to 3 meters, depending on the model. Complete with PVC mounting plate. Provided (for centrifugal or axial flow) with speeds of rotation from 2800 to 600 rpm depending on the service that they must perform. Eliminates any
- Capacity: 423.77604765444113 to 529.7200595680514 cubic feet
- Motor Power: 7.37121211696551 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
Find Suppliers by Category Top
Featured Products Top
-
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
: Centrifugal pumps Ventilation fans Cooling-tower fans Air-handling units (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Centrifugal Pumps Report - 2013
Vertically Suspended centrifugal pumps are used largely in heavier industries such as irrigation, mining, and oil & gas, along with less intensive applications such as condenser water and pressure boosting for commercial buildings.
Indicates content that may require registration and/or purchase.