-
Supplier: Radwell International
Description: COOLING FAN, VFD 9000X SERIES, 208-690V. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Baltimore Aircoil Company
Description: 1335 nominal tons. Centrifugal Fan - Centrifugal fans have inherently low sound characteristics. Single Air Inlet - Sound-sensitive areas can be accommodated by facing the quiet blank-off panel to the sound-sensitive direction. Evaporative Cooling Equipment - Minimizes the
- Motor Power: 1.5 to 40 HP
- Cooling Capacity: 16 to 272 tons
- Operating Weight: 1,620 to 9,490 lbs
- Design: Counter Flow, Cross Flow
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000
- Number of Axes / Motors: 1
- Rated Power: 11,192.189112306076 watts
- Continuous Output Current: 21 amps
- Supply Voltage (AC): 480 volts
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000
- Number of Axes / Motors: 1
- Rated Power: 11,192.189112306076 watts
- Continuous Output Current: 46.2 amps
- Supply Voltage (AC): 208 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000
- Number of Axes / Motors: 1
- Rated Power: 186,536.48520510126 watts
- Continuous Output Current: 302 amps
- Supply Voltage (AC): 480 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3 - 500 HP The Z1000 variable speed drive is designed for building automation applications such as fans, pumps, and cooling towers through 500HP. The Z1000 features an easy-to-read LCD keypad that provides Hand-Off-Auto interface and a real time clock. These features make the Z1000
- Number of Axes / Motors: 1
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 10.6 amps
- Supply Voltage (AC): 208 volts
-
Supplier: Ziehl-Abegg Inc.
Description: • Full range with NEMA motor from ER22C to ER10C • Robust sheet metal construction • Inlet ring with measuring device for determination of volume flow rate • Maximum motor 50 BHP • Motor for VFD controllability
- Air Flow Rate: 64,716.3 SCFM
- Static Pressure: 10.036595853322774 in H2O
- Maximum Diameter (Fan or Blower Wheel): 44.094512 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: XeteX, Inc.
Description: Building ventilation is not the only application for energy recovery. XeteX works with industrial OEMs to design custom solutions for process heating and cooling. This unit was developed to provide cooling for industrial-scale variable frequency drives used in coal mining. The XeteX
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Xoxide
Description: ERM-3K3UA (aluminum radiator) is designed for industrial cooling and other special thermal applications. With a 24V PMP-450S pump and 9 x 120mm high-flow fans totaling 968CFM, it's the most powerful system available from Koolance. ERM-3K3U provides greater thermal performance at 20%
-
Supplier: Xoxide
Description: ERM-3K3UC (copper core radiator) is designed for industrial cooling and other special thermal applications. With a 24V PMP-450S pump and 9 x 120mm high-flow fans totaling 968CFM, it's the most powerful system available from Koolance. ERM-3K3U provides greater thermal performance at 20%
-
Supplier: Xoxide
Description: Safety - Safe Alarm Feature 2-Way Temperature Display Fan Stop Function Wide Variable Voltage to Control Fans Specifications: Dimensions: 148.5 x 42.5 x 63 mm Display Dimension: 114 x 20 mm DC Input: 5V or 12V (From PC Power Supply) Fan Adjustment Range: 3.7V (±10%) ~ 12V (±10%)
-
Supplier: Radwell International
Description: VARIABLE FREQUENCY DRIVE, 60 HP, 380-480 VAC INPUT, 50/60 HZ, 3 PHASE AND 1 PHASE INPUT, 3 PHASE OUTPUT, 460 VAC OUTPUT, NEMA 1, HEAT SINK COOLING FAN, 91 FLA, 97% VFD EFFICIENCY, INTERNAL DC CHOKE. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 460 to 480 volts
-
Supplier: Harper International Corporation
Description: vent with adjustable draw control and the exhaust plenum connects to a dedicated fan/VFD. As a result of these innovative design features, there is no vertical mixing in the seal, less air ingress, and virtually no process gas escape. Harper’s instrumentation improvements include a
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion
- Features: Cooling System
-
Supplier: MXD Process
Description: the mixer and ability to easily change applications. The Totally Enclosed Fan Cooled (TEFC) electric motor is IP55 rated for protecting against water spray and dust ingress. Add a Variable Frequency Drive (VFD) for speed control. The wetted materials are constructed of 316 or 304 grade
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: the mixer and ability to easily change applications. The Totally Enclosed Fan Cooled (TEFC) electric motor is IP55 rated for protecting against water spray and dust ingress. This mixer utilizes a gearbox, allowing for lower RPMs and higher torque for even the most challenging applications.
- Motor Speed: 46.6 to 233 rpm
- Motor Power: 0.5 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: Wolong Electric Industrial Motors
Description: and Benefits Frame and rotor redesign with increased motor output per frame A new D-duct system and rotor vents result in better temperature distribution throughout the motor. Internal and external fan redesign New fans and fan covers offer dramatically improved airflow which
- Other Output Power: 900 to 2,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 7,010 to 7,011 #
- Operating Temperature: -40 to 104 F
-
Supplier: Xoxide
Description: built-in VFD entertainment, the Thermaltake LUXA2 LM300 features an advanced IR receiver and VFD display device that delivers an IR signal directly to your PC. In addition, it will also display various amount of useful information, including "Graphical EQ", "System Info", "Media Info",
Find Suppliers by Category Top
Featured Products Top
-
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse Datasheets for Fuji Electric Corp. of America -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Shipboard condition based maintenance and integrated power system initiatives
Verify that the VFD cooling fans are free from debris.
-
Energy Cost Reduction for Medical Facilities
VFD Fan Cooling Tower Retrofit .
-
Energy efficient data centers
Such design principles include a central chilled water plant that utilizes centrifugal VFD chillers, variable speed pumping, VFD cooling tower fans , condenser water temperature reset strategies, central air handlers, no or little humidity control, outside air economizing, gravity damper exhaust (without return…
-
Healthcare Energy Efficiency Research and Development
7.3.1.2.1 1968/1988 Buildings: Add meter for chillers, cooling towers and pumps 7.3.1.2.2 2004 Addition: Monitor Chiller control panels, pump VFD’s, and cooling tower fan VFD ’s .
-
Commissioning of energy-efficiency measures: Costs and benefits for 16 buildings
The CA also found that the cooling tower fan VFD was not interlocked with the con- denser pump.
-
DIII-D water-cooling system upgrades through modeling and power saving projects
CT1 and CT2 cooling fans are VFD controlled to maintain the basin temperature at 24ºC.
-
Cyber-Physical Attack Recovery Procedures
Cooling tower fan VFD .
-
CR4 - Thread: NEMA 4 Enclosure With Louvers??
I have used a few where the cooling fans of VFDs were continually compromised from dust and debris.
-
Advanced Energy Retrofit Guide Office Buildings
To achieve maximum energy savings when adding VFDs to cooling tower fans , it’s more efficient to run multiple fans at the same low speed than to run one fan at a higher speed.
-
Impact of E4 Training and Field Auditing of GSA Heartland Region Facilities
Install VFDs on cooling tower fans .
Indicates content that may require registration and/or purchase.