-
Supplier: Lingto Electronic Limited
Description: QWIKRADIO LOW-POWER VHF RECEIVER
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: IC RF TXRX VHF 20UFQFN
- TJ: -40 to 95 C
- Features: Other
- Device Type: Transceiver
-
Supplier: DigiKey
Description: IC RF TxRx Only VHF FM Radio 76MHz ~ 108MHz 20-UFQFN Exposed Pad
- Operating Frequency: 76 to 108 MHz
- Bias / Operating Current: 16.8 to 19.8 mA
- TJ: -40 to 95 C
- Pin Count: 20 #
-
-
Supplier: Richardson RFPD
Description: The ADRV9003 is a highly integrated RF transceiver that has a single-channel transmitter, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The ADRV9003 is a high performance, highly linear, high dynamic range transceiver designed for performance
- Package Type: CSP
- Features: Other
- Device Type: Transceiver
-
Description: QWIKRADIO LOW-POWER VHF RECEIVER
- Device Type: Receiver, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 064508-SI4720-B20-GMR Packaging: Reel - TR Type: TxRx Only Frequency: 76MHz to 108MHz Protocol: FM Radio Current - Receiving: 16.8mA to 19.8mA RF Family/Standard: VHF Serial Interfaces: I2S, SPI GPIO: 3 Current - Transmitting: 18.3mA to
- Frequency: 76,000,000 to 108,000,000 Hz
- Operating Temperature: -40 to 95 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific... (read more)
Browse RF Transceivers Datasheets for Richardson RFPD
More Information Top
-
High sensitive SRD data transceiver
Transceiver consists of two main parts: single- chip VHF /UHF transceiver CC1020 (manufactured by Texas Instruments) and microcontroller ATmega8L handling an .
-
A Low Cost Single Chip VDL Compatible Transceiver ASIC
In this paper, we describe a low power transceiver chip targeting applications from low VHF to low UHF frequencies typical of avionics systems.
-
Architectures for RF Frequency Synthesizers
The transceiver chip must operate on the VHF /UHF range (bands at 180, 420 and 900 MHz), with as low power-dissipation as possible on the different bands.
-
A 2.7-V 900-MHz/1.9-GHz dual-band transceiver IC for digital wireless communication
The transceiver chip also has an on-chip fully differential VHF inductance–capacitance (LC) VCO.
-
A 2.7 V 900 MHz/1.9 GHz dual-band transceiver IC for digital wireless communication
Local Oscillator Section The transceiver chip also has an on-chip fully differential VHF LC voltage-controlled oscillator.
-
Principles and Limitations of Ultra-Wideband FM Communications Systems
In 1991, he joined CSEM, where he has been involved in both system and circuit design of a single-chip low-power VHF radio receiver for hearing aid applications and of a single- chip UHF transceiver for ISM applications.
-
UWB Transmission and MIMO Antenna Systems for Nomadic Users and Mobile PANs
In 1991 he joined CSEM where he has been involved in both system and circuit design of a single-chip low-power VHF radio receiver for hearing aid applications and of a single- chip UHF transceiver for ISM applications.
-
A Short Range, Low Data Rate, 7.2 GHz-7.7 GHz FM-UWB Receiver Front-End
In 1991, he joined CSEM in Neuchâtel, Switzerland, where he has been involved in both system and circuit design of a single-chip low-power VHF radio receiver for hearing aid applications and of a single- chip ISM UHF transceiver .
-
2.5 Gb/s CMOS preamplifier for low-cost fiber-optic receivers
Her research interests include analog and mixed-mode IC design, con- tinuous-time filters for VHF and low-voltage applications, on- chip programmable circuits and Multi-Standard Transceivers (MST) for WLAN Applications.
-
Late '90s Reflect Wireless Surge | Content content from Microwaves & RF
The transceiver incorporated several mixers and two on- chip voltage-controlled oscillators (VCOs) that worked with ultra-high-frequency (UHF) and very-high-frequency ( VHF ) phase-locked-loop (PLL) synthesizer circuits on the processor IC.
Indicates content that may require registration and/or purchase.