Products/Services for Vic 3 Intercoms

  • Intercoms-Image
    Intercoms - (238 companies)
    Intercoms are electronic communications systems that consist of fixed microphone/speaker units that connect to a central control device. There are two basic types of products: hard wired and wireless. Applications Hard-wired intercoms...
  • Electroforming Services-Image
    Electroforming Services - (26 companies)
    Electroforming services manufacture 2-D and 3-D components which are otherwise not easy to fashion by electrodepositing a thin layer of metal on a mandrel. Electroforming services manufacture 2-D and 3-D components, which are otherwise not easy...
  • Flange Mounted Bearings-Image
    Flange Mounted Bearings - (260 companies)
    Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...
  •  
    3D Scanners - (121 companies)
    ...3D Scanners use optical, laser, or other methods to capture 3-dimensional information about objects.  The resulting data can be used to reverse engineer an object, measure it, convert it to a digital image, and other applications. 3D scanners use...
  •  
    Optical Interleavers - (4 companies)
    Optical interleavers are 3-port passive fiber optic devices that are used to combine two sets of dense wavelength division mulitplexing (DWDM) channels into a composite signal. Optical interleavers combine two sets of dense wavelength division...
  •  
    Rapid Prototyping Services - (842 companies)
    Rapid prototyping automates the fabrication of a prototype part from a three-dimensional (3-D) CAD drawing. These physical models convey more complete information about the product earlier in the development cycle. Rapid prototyping services...
  •  
    Helium Cadmium (HeCd) Lasers - (8 companies)
    Helium cadmium (HeCd) lasers are relatively economical, continuous-wave sources for violet (442 nm) and ultraviolet (325 nm) output. They are used for 3-D stereolithography applications, as well as for exposing holographs. Helium cadmium (HeCd...
  •  
    Headsets - (251 companies)
    Headsets are designed to hold earphones to a user 's head for radio or telephone communications. They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication. The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments.
  •  
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
  •  
    Audio Transducers and Buzzers - (326 companies)
    ...value is expressed as. pref = 20 mPa (rms). where rms = root mean square. This value can be roughly translated as the sound of a mosquito flying 3 meters away from a human ear. Sound pressure level is expressed in decibels (dB). Some common sounds...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.