-
Supplier: Cirrus Logic, Inc.
Description: operation from a single cell AAA or AA battery, and other configurations using externally regulated supplies. System clocking is achieved using a crystal-controlled on-chip oscillator. An external clock can be connected directly, if available. The WM2002 is configured using programmable
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Lingto Electronic Limited
Description: JPEG 2000 VIDEO CODEC
- TJ: -40 to 85 C
- Features: Codec, Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: The TW2965 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital
- Number of Channels: 4 #
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs Stereo Low PWR CODEC w/Video Buffer
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: Audio, Video Buffer Interface 24 b
- TJ: -25 to 85 C
- Features: Codec, Other, RoHS Compliant
-
Supplier: DigiKey
Description: Audio, Video Buffer Interface 24 b 28-QFN (4x4)
- TJ: -25 to 85 C
- Pin Count: 28 #
- Features: Codec, Other
-
Supplier: ODG (Origin Data Global)
Description: IC VIDEO CODEC 156-LBGA
- TJ: 0 to 70 C
- Features: Other
-
Video Processor ICs - 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs -- TW2964-LA2-CRSupplier: Renesas Electronics Corporation
Description: The TW2964 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital
- Number of Channels: 4 #
-
Supplier: Renesas Electronics Corporation
Description: The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital
- Function: Decoders
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 911113-ADV202BBC-135 Operating Temperature Range: -40°C ~ 85°C Features: JPEG2000 Video Codec Interface 16 b - 144-CSPBGA (13x13) Package: Tray Package: 144-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories:
- TJ: -40 to 85 C
- Package Type: BGA
- Features: Codec, Other, Sensor Interface
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1261721-SAA7109AE/V1,557 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Video, HD Package: Tray Standard Package: 630 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.15V ~ 3.45V Voltage - Supply, Digital: 3.15V ~ 3.45V
- TJ: 0 to 70 C
- Features: Codec, Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: The CS42448 is a highly integrated audio codec that is engineered to simplify design for home theaters and automotive audio systems. This codec allows system designers to deliver advanced multi-channel surround-sound performance for entry- and mid-level audio products. The CS42448
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Features: Codec
- Package Type: LQFP
-
Supplier: Win Source Electronics
Description: Imaging, Video & Vision
- TJ: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
- Device Type: Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: channel video controller using chip-to-chip cascade connection. TW2837 is pin-to-pin compatible to TW2835.
-
Supplier: Cirrus Logic, Inc.
Description: The CS42436/38 family of highly integrated audio codecs is engineered to simplify design for home theaters and automotive audio systems. These codecs allow system designers to deliver advanced multi-channel surround-sound performance for entry- and mid-level audio products. The
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Features: Codec, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117997-WM8941GEFL/V Packaging: Tray Type: Audio, Video Buffer Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 91 / 98 Categories: Integrated Circuits Status:
- TJ: -25 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: analog-to digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers that
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Features: Codec, Other
-
Description: IC AUDIO/VIDEO CODEC 320PBGA
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: 4D Systems Pty. Ltd.
Description: camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module Small size, low cost and low
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Interface - CODECs Mono CODEC with Spkr Drivr/Video Buffr Product overview: WM8941ECS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Advanced Micro Devices, Inc.
Description: provides broad hardware support for video codecs and allows for multiple HD video streams to be decoded simultaneously delivering features like picture in picture. Unprecedented Embedded Graphics Performance With a wider 128-bit memory interface and 512MB of on-chip
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: Supports the Intel 2nd generation Core i7 and Core i5 processors in the 1155 package Intel H61 single chip architecture 95W Sandy Bridge Processors Support Support 2-DIMM DDR3-1333/1066 up to 16G maximum capacity USB3.0 x 4 for Front X 2 + Rear X 2 uEFI BIOS 100% X.D.C solid capacitor
- Memory Capacity: 16 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ARM9-BASED SOC WITH H.264 CODEC Product overview: N32926U4DN from Nuvoton Technology Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers
- Package Type: Other
-
Supplier: TapeOnline.com
Description: Professional, locking album case Advance Metal Evaporated (AME) Technology No Chip.Does not include the ClipLinkTM chip. What Are the Differences Between DV, DVCAM and DVCPRO?All of these systems are a type of DV technology, which refers to a digital video format, both the
-
Supplier: Advanced Micro Devices, Inc.
Description: motherboards can enable small, sleek form factors with extraordinary value Latest technology and features Enjoy dynamic interactivity and exceptional features, including: Microsoft® DirectX® 11.2 and support for Windows 8.1 for an immersive experience on the most advanced OS Video
-
Supplier: TapeOnline.com
Description: throughout the life of the tape.Features 64 Minutes, Large Cassette Rugged, locking case Diamond-Like Carbon coating Advance Metal Evaporated (AME) Technology Up to 184 minutes with the largest cassette, the PDV-184N No Chip.Does not include the ClipLinkTM chip. T The Advantages of
-
Supplier: Infineon Technologies AG
Description: XENSIV™ – IM67D120A high performance AEC-Q qualified automotive MEMS microphone for 16-bit codecs, automotive qualified AEC-Q103-003 In automotive markets 16-codecs are still widely used, which limits dynamic range of an audio system to a max of 96 dB. With its increased sensitivity
- Signal to Noise Ratio: 67 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: TapeOnline.com
Description: Chip.Does not include the ClipLinkTM chip. Why You Should Buy a DVCAM Camcorder Why should you buy a DVCAM instead of a cheaper DV video camcorder? DVCAM is actually a type of DV camera - a variation on the basic design.Both a standard DV camcorder and a DVCAM camcorder use the
-
Supplier: SECO
Description: The new SOM-Trizeps-VIII-MX8M-Plus CPU Computer on Module (CoM) uses the new i.MX 8M Plus processor from the NXP i.MX8 series. The i.MX 8M Plus SoC (System on Chip) has various processor units that can handle a wide range of computing operations. Of particular note is the NPU (Neural
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
proprietary Windows Media 9 video codec a movie and TV standard. Verisity claims ten-fold boost in verification for SoC Rolling out a new methodology that raises the level of verification abstraction and automation, Verisity Ltd. is claiming a tenfold increase in verification productivity for system-on-chip
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a major roadblock: copyright protection for audio and video content. Intel fires up tunable lasers In a major move into optical communications, Intel Corp. plans to roll out its first tunable lasers for enterprise and metro-area networks, has learned. The laser modules, now under test, are scheduled
More Information Top
-
Low-power CMOS digital design with dual embedded adaptive power supplies
An MEPG-4 video codec chip is designed at 2.5 and 1.75 V for internal circuits that are generated from an external power supply of 3.3 V by the dual-VS circuits.
-
Adaptive Techniques for Dynamic Processor Optimization
An MPEG-4 video codec chip [13] is fabricated in two runs.
-
The role of VLSI in multimedia
If we survey currently available (or soon to be available) video codec chip sets, we find they fall into one of three architectural categories.
-
Nanoelectronic Mixed-Signal System Design > Mixed-Signal Circuit and System Design Flow
For example, for a video codec chip design, the input to the RTL synthesis process is the algorithm description of the video compression and decompression.
-
Multidisciplinary Social Networks Research
MOST150 node is composed by a single video codec chip , an external host controller(EHC) and intelligent network interface controller(INIC).
-
Toshiba Adds New AVM49R Multimedia Reference Platform With Real-Time MPEG-1/2/4 Encoding And Decoding
Designated AVM49R, the complete reference design combines a powerful, highly-integrated 300 megagertz (MHz) Toshiba TMPR4938 MIPS-based™ RISC processor with the Vweb VW2010 MPEG-1/2/4 audio/ video CODEC chip in a compact 6.7-inch by 6.7-inch mini-ITX…
-
A lossless frame recompression scheme for reducing DRAM power in video encoding
In video coding systems, the video codec chip is connected to external DRAM chips where mass data such as video reference frames are stored.
-
A scheduling method for network-based control systems
Since 2000, he has been with the Teleman Multimedia, Inc., USA and Korea, where he is currently a Senior Manager at the MPEG-4 video codec chip design group.
-
Architecture and applications of the HiPAR video signal processor
B. Ackland et al., “A video codec chip set for multimedia applications,” AT&T Tech. J., vol.
-
Low power CMOS digital design for multimedia processors
MPEG-4 Video Codec Chip .
Indicates content that may require registration and/or purchase.