-
Supplier: Cognex Corporation
Description: optical character recognition and verification (OCR and OCV), and AI-based vision tools, as well as 1D and 2D barcode reading, to perform a variety of functions, from inspection and identification to measurement and robotic guidance. VisionPro software is fully integrated with
-
Supplier: Pleora Technologies Inc.
Description: eBUS Studio reduces complexity, cost, and time for manufacturers, integrators, and imaging device suppliers designing and deploying AI and machine vision applications for automated quality inspection. The intuitive "low code" software development platform, built on Pleora's industry-leading
-
Supplier: Euresys s.a.
Description: Open eVision 1.2 is a rich suite of reliable, powerful and flexible software tools dedicated to image processing and analysis. Open eVision contains a set of 64-bit and 32-bit libraries designed to be integrated into your C++, .NET or ActiveX application. The general purpose libraries,
-
-
Supplier: Smartmore Corporation Limited
Description: device, ease of use. Smart camera is an embedded system with a highly combination of software and hardware. Not only can it accomplish image capture that common industrial cameras can do, but also can directly run image processing software to perform analysis and processing of images
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 59 fps
- Width / Diameter: 2.5196864 inch
- Height: 4.1338605 inch
-
Supplier: Smartmore Corporation Limited
Description: with third-party machine vision development software. It is especially appropriate for applications which required high stability, compatibility, size and cost performance strictly. Challenge Technological advances have resulted in diversified and high quality camera models to choose from,
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Smartmore Corporation Limited
Description: device, ease of use. Smart camera is an embedded system with a highly combination of software and hardware. Not only can it accomplish image capture that common industrial cameras can do, but also can directly run image processing software to perform analysis and processing of images
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
Find Suppliers by Category Top
More Information Top
-
Multimedia Content Analysis and Mining
It should be noted that texts in the captions can be recognized for semantic indexing of videos by OCR software .
-
Generalized Concept Overlay for Semantic Multi-Modal Analysis of Audio-visual Content
The OCR transcripts were generated by application of commercial OCR software to video key- frames.
-
A natural language approach to content-based video indexing and retrieval for interactive e-learning
For example, Lienhart [27] proposed a method to automatically recognize text appearing in videos by using OCR software for video indexing.
-
Thinkquest~2010
It employs a collection of commercial off-the-shelf hardware, including a video camera, OCR software , text-to-speech and voice synthesis software, which is augmented and integrated with custom software to compensate for image distortions and lighting variations.
-
iCare - a user centric approach to the development of assistive devices for the blind and visually impaired
This device processes the video stream with OCR software , and then synthesizes a voice that speaks to the user through tiny sound emitters in the earpieces of the spectacles.
-
Worldwide Commonalities and Challenges in Information Literacy Research and Practice
Braille displays and speech output allow them to control what they write, screen magnifiers help those who are partially sighted, and video magnifiers and OCR software can even make written information accessible.
-
Integrating LPR with CCTV systems: problems and solutions
In particular, they allow one to apply state-of-art License Plate Recognition (LPR) and Optical Character Recognition ( OCR ) software to the captured video surveillance images for the purpose of identifying vehicles observed passing through a checkpoint.
-
Video Telephony for End-Consumers: Measurement Study of Google+, iChat, and Skype
It should be noted that if the received video quality is bad, the OCR software cannot decode the stopwatch readings correctly.
-
Topology on image processing
The application ranges from fingerprint storage to video conferencing systems ,and from OCR software to special systems which include automatic character recognition and graphics vectorization systems for engineering drawings, maps, and automatic mail sorting systems.
-
Podcasting for Electrical Power Systems
The obvious solution was to extract the frames from a video file in a form compatible with OCR software (e.g. JPG, PNG, TIFF) and then apply OCR to these image files.
Indicates content that may require registration and/or purchase.