Products/Services for Viscous Clutch Torque Converters

  • Variable Transmissions-Image
    Variable Transmissions - (96 companies)
    ...output torque, and continuous output power. The output shaft speed is the no load rotational speed of output shaft at rated terminal voltage. Output torque describes the torque capability of the transmission under constant running...
    Technology
    Output Shaft Position
    Shaft Orientation
  • Torque Limiters and Slip Clutches-Image
    Torque Limiters and Slip Clutches - (183 companies)
    Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect...
  • Torque Sensors-Image
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
  • Electric Brake and Clutch Assemblies-Image
    Electric Brake and Clutch Assemblies - (102 companies)
    ...contact surfaces. Wrap spring clutches transmit torque from the input to the output through a wrapped spring that uncoils to disengage the clutch. Oil shear clutches achieve drive engagement through the viscous shear of transmission fluid between...
  • Mechanical Brake and Clutch Assemblies-Image
    Mechanical Brake and Clutch Assemblies - (46 companies)
    ...chains, and other rotating devices are good candidates for a mechanical brake and clutch assembly. Specifications. When specifying mechanical brake and clutch assemblies, these application specific variables are important: Torque Rating. Power. Rotational...
  •  
    Pneumatic Brake and Clutch Assemblies - (52 companies)
    ...with teeth engage only during stops or at slow speeds. Oil shear clutches achieve drive engagement through the viscous shear of transmission fluid between the clutch plates. Other plate-based clutches control torque with compression springs. Sprags...
  •  
    Hydraulic Brake and Clutch Assemblies - (36 companies)
    ...selecting hydraulic brake/clutch properties, consider: Torque Rating. Power. Rotational Speed. Maximum Hydraulic Pressure. Mounting Geometry --Inline, Parallel, Right Angle. Connection Interface. Types. Clutch engagement is the major differentiator between...
  •  
    Torque Wrenches - (134 companies)
    Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
  •  
    Force and Torque Instruments - (303 companies)
    Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...
  •  
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.