Products/Services for Vitra Tile

  •  
    Cement Tiles - (17 companies)
    Cement tiles, also known as cement encaustic tiles, are flat, thin tiles often shaped with beveled edges for lining or covering a surface. Cement tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
  •  
    Glass Tiles - (29 companies)
    Glass tile consists of a flat, thin shape usually with beveled edges for lining or covering a surface. Tile can be designed for corrosion resistance, transparency and/or surface decoration. Glass tiles are thin, flat shaped tiles used to line...
  •  
    Ceramic Tiles - (153 companies)
    Ceramic tiles are thin, flat tiles that are usually shaped with beveled edges. They are used for lining or covering a surface, and may provide corrosion resistance, thermal protection, wear resistance, and/or surface decoration. Ceramic tiles come...
  •  
    Ceiling Tiles and Panels - (134 companies)
    Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
  • Roofing Materials-Image
    Roofing Materials - (600 companies)
    Roofing materials come in many forms. For example, sheet metal, asphalt and tiles are common materials depending on the climate there are best suited for. Roofing materials are products used to cover and protect the top of a structure or building...
  •  
    Cement Boards - (16 companies)
    Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
  •  
    Wear Protection Services - (169 companies)
    Wear protection services suppliers provide installation or application of wear protective liners, tile liners, spray-on lining systems, and/or high build coatings to protect an underlying surface from wear or erosion. Wear protection services...
  •  
    Flooring (industrial) - (877 companies)
    ...residential, and industrial. Commercial flooring is designed for educational, healthcare, retail, light industrial, office, and other commercial settings. Products include wear-resistant carpets, laminate flooring, ceramic tile, asphalt tile, and other...
  •  
    Caulk, Grout, and Joint Compounds - (392 companies)
    ...a level or plumb surface. Fillers are suitable for closing gaps or repairing cavities in parts, castings, and structures. Mastics are designed for filling gaps before other materials are applied. For example, they are often used to bond tiles...
  •  
    Wallboard - (222 companies)
    ...wallboard may have the appearance of tile, woodgrain, or stonework. Beadboard is another type of decorative wallboard. Decorative wallboard may be functional, for example, peg board. Cement board is not exactly drywall, but is used similarly...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
General Plastics Manufacturing Co.
Mid-Mountain Materials, Inc.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.