Products/Services for VME Board Repair

  • VME, VPX, and VXI Controllers and Processors-Image
    VME, VPX, and VXI Controllers and Processors - (36 companies)
    VME, VPX and VXI Controllers and Processors Information. VME, VPX and VXI controllers and processors manage data transfers between devices in VME, VPX, and VXI systems. They control the status of interrupts, interrupt requests (IRQ), registers...
  • VME, VPX, and VXI Products-Image
    VME, VPX, and VXI Products - (151 companies)
    VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards. VME, VPX and VXI Products...
  • VME, VPX, and VXI Extenders-Image
    VME, VPX, and VXI Extenders - (15 companies)
    ...and operating system specifications are also important to consider. Features for VME, VPX, and VXI extenders include on-board current-to-voltage conversion, ejector or injector latches, on-board 3.3-V regulator, 5-V to 3.3-V translators, and short circuit...
  • VME, VPX, and VXI Bus Interfaces and Adapters-Image
    VME, VPX, and VXI Bus Interfaces and Adapters - (35 companies)
    VPX and VXI bus interfaces and adapters for VPX applications are also available. Form Factors. There are several form factors for VME, VPX and VXI bus interfaces and adapters. A computer board's form factor describes its shape and physical layout...
  • Board to Board Connectors-Image
    Board to Board Connectors - (260 companies)
    Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB. Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a separate PCB. Board to board...
  •  
    VME, VPX, and VXI Switches - (14 companies)
    VME, VPX and VXI switches are used to connect test points or devices to instruments for testing, measuring, or monitoring. They provide a variety of switching and routing functions for test systems based upon the VME, VPX, and VXI standards. VME...
  •  
    Single Board Computers (SBC) - (346 companies)
    ...and environmental parameters. Common Bus Choices. Common bus choices for single board computers include ISA or EISA, STD bus, PCI, PMC bus, VME bus, VXI or VMI bus, PXI bus, CompactPCI, Multibus (I &II), PCMCIA (PC card), and PC/104 (PC/104-Plus, EBX, ETX). A bus...
  •  
    Board Cameras - (36 companies)
    Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
  •  
    Board Mount Connectors - (297 companies)
    Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
  •  
    Wire to Board Connectors - (208 companies)
    Description. Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires. Specifications. Specifications for a wire to board connector include the following. Wire-entry angle...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire