-
Supplier: ELMA Electronic Inc.
Description: Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and aging routing table • Full-line rate switching engine • Port and MAC access control • Flow control and
- Number of Ports: 21
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: polarity correction Online virtual cable tester Optional fast Ethernet out of band management port
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: Features: VME64x form factor, also available in cPCI Provides 16 Fast and 8 Gigabit Ethernet front panel ports with extension capabilities Single and dual slot configurations Store and forward 8000 MAC addresses Static or automatic MAC address management Broadcast filtering Trunking Auto
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back pressure 9KB jumbo frames IPV4 IGMP IPV6 MLD snooping MAC address
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Rugged Information Technology
Description: Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives Customer Definable Configurations VME, VME 64X, VITA 31,
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: Artesyn Embedded Power
Description: speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC
- Clock Speed: 1,000 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100,
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up
- Clock Speed: 2,000 MHz
- Main Memory (RAM): 8,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability,
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Description: payload cards or removable storage bay Weighs approximately 5 lbs. with removable storage bay and without payload cards Weighs approximately 7.5 lbs. with typical payload and without removable storage bay Configuration Options Supports two, 0.8 in. or 1.0 in. pitch, conduction-cooled
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Data Connect Enterprise, Inc.
Description: has the same ports, but is inserted and removed with VME-style latches. All are constructed for high reliability and low EMI noise. They insert into a rear-I/O slot of a cPCI or VME chassis, and operate from 12 VDC internal power. Each hub card is standalone, eliminating
- Number of Ports: 12 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Advantech
Description: four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the VPX expansion plane, with up to PCI
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: workstation and compute intense applications. The two Serial RapidIO ports offer the possibility to interface the MIC-6311 to digital front ends such as DSP and FPGA cards via a high speed, low latency deterministic interconnect. In addition, PCI Express ports with up to 8GB/s throughput
- Operating System: LynxOS®
- Technology: VPX
-
Description: testing, without the need for an expensive and bulky CompactPCI/VME PMC carrier card and chassis. The XTend3103 features four integrated 40 mm fans arranged in a push-pull configuration to provide ample airflow for even the most power-hungry modules (up to 50 W each). The XTend3103
- Features: Other
- CPU Slot: Two
Find Suppliers by Category Top
More Information Top
-
RHOBOT: Radiation hardened robotics
The Ethernet system used on board RETRVIR consists of two distinct parts, the VME Ethernet card and the Arlan 620 Ethernet Link.
-
New Products
A VME Ethernet card for ISI VME- based systems and workstations uses the AM7990 LAN controller for Ethernet (Lance) from Advanced Micro Devices and a Motorola MC68000 CPU at 10 MHz.
-
Taxonomies for the Development and Verification of Digital Systems
The VME card with the external Ethernet interface also acts as a router for the entire system.
-
Supervisory control of a rapid thermal multiprocessor
The SBC's are mounted in a VME chassis together with an ethernet card .
-
Expanding remote science operations capabilities onboard the International Space Station
After several “lock-ups” were observed, engineers on the ground identified problems which were isolated to the RIC VME card responsible for receiving raw Ethernet packets from each payload and inserting them into a single telemetry stream sent to the ground.
-
Fourth workshop on experiments and detectors for a relativistic heavy ion collider
Tkis is based on _ 68020 microprocessor in a VME crate with VME interface cards for CAMAC and Ethernet .
-
Status of the Control Sytem for the Front-End of the Spallation Neutron
Source
Both low- and high-level support was provided for the Tektronix TDS200 and TDS3000 2- and 4-trace scope families, using RS-232 and a Janz™ 8-port serial VME card for the former, and Ethernet for the latter.
-
Development of a database system for the teleradiology archive
In each MMW an ethernet connects the 486 with the VME cards which act as a gateway to the FDDI ring.
-
SWAMI: An autonomous mobile robot for inspection of nuclear waste storage facilities
The VLAN card connects the VME chassis to an Eth- ernet network and provides communication between the off-board host computer and the three VM30's.
-
Show highlights in brief | Archive | The Engineer
* SST announced the release of a new Profibus interface card in PCMCIA format, a ControlNet interface card in VME format and an Industrial Ethernet connector that merges a standard RJ-45 connector with an IP67 sealing.
Indicates content that may require registration and/or purchase.