-
Supplier: Powell Electronics, Inc.
Description: EXTENDER,VME64X,P1,P2,P0,MONOLITHIC
- Development Tool: Circuit Emulator
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: VME BREAK-OUT BOARD,96-PIN CONNE
- Development Tool: Break Out Board
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: VME64X BREAK-OUT BOARD,160-PIN C
-
-
Supplier: Newark, An Avnet Company
Description: HANDLES; Fixing Centers:-; Thread Size - Metric:-; Thread Size - Imperial:-; Accessory Type:DIN/VME Type 5 Handles, Brackets and Hardware; For Use With:Eurocard Prototyping Boards RoHS Compliant: Yes
-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card cages and
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Description: The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1015 can be configured as two I/O isolated slots,
- Features: Bus Interfaces / Adapters
- Technology: VPX
-
Description: The XPand1007 system is a development platform for conduction-cooled 3U VPX cards. It supports up to two 0.8 in. or 1.0 in. 3U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1007 can be configured as two I/O isolated slots, with all
- Features: Bus Interfaces / Adapters
- Technology: VPX
-
Supplier: ELMA Electronic Inc.
Description: for a fully integrated board level bundle in VME or CompactPCI. As an example, build a PMC solution around a 16K logic element FPGA carrier card (model 8063G) and a combination of a pair of 8 bit DIO ECMs (model 14) plus a pair of RS232 and RS422 I/O ECMs (model 11) or select four
- Data Acquisition: I/O Module
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
More Information Top
-
High Speed Image Compression System, Prototype And Final Configuration
A custom designed quad DSP module was build onto a VME prototyping board and integrated into a Motorola microcomputer system.
-
Image Processing and Communications Challenges 4
Fig. 6 Layout of the UFO VME prototype board .
-
Real-time implementation of a passive ranging system
The video subsystem was custom-built from components on a single 9U VME prototyping board .
-
Experimental particle physics at the University of Pittsburgh. [Dept. of Physics and Astronomy]
Prototype VME boards will be built, initially to test the bandwidth performance of the system, and then to provide a prototype readout.
-
A prototype of programmable associative memory for track finding
A 64 PAM array has been assembled on a prototype VME board and fully tested up to 30 MHz.
-
A prototype of programmable associative memory for track finding
A 64 PAM array has been assembled on a prototype VME board and fully tested up to 30 MHz.
-
Beam intensity measurement system for proton synchrotron booster
Fig. 6 Assembled VME board prototype .
-
Toward nanometer accuracy laser metrology for phase-referenced interferometry with the VLTI
This view includes the prototype VME boards containing the photodetectors, the signal conditioning electronics and the phase meter.
-
Continuous real-time digital data acquisition with high-resolution visible and infrared CCD cameras
4.1 HARDWARE DESIGN OF DIGITAL INTERFACE BOARD The digital interface board was designed and laid out on a standard 6U VME based prototype board .
-
The construction and testing of the silicon position sensitive modules for the LHCf experiment at CERN
The final FEC and a single MDAQ board were used, coupled to a prototype VME receiver board . .
Indicates content that may require registration and/or purchase.