Products/Services for Voith Torque Converter
-
Fluid Couplings - (57 companies)Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...Fluid Coupling TypeOperating MediumFeatures
-
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main... -
Force and Torque Instruments - (303 companies)Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force... -
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Torque Multipliers - (18 companies)Torque multipliers are tools that accept input torque and increase it via gear reduction. This creates a mechanical advantage for turning hard-to-torque assemblies. Torque multipliers are tools that accept input torque and increase the torque via...
-
Six-axis Force and Torque Sensors - (18 companies)Six-axis force and torque sensors measure the full six components of force and torque: vertical, lateral, and longitudinal forces as well as camber, steer, and torque movements. Six-axis force and torque sensors provide electrical outputs as analog...
-
Torque Limiters and Slip Clutches - (183 companies)Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect...
-
GPIB Converters - (11 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from...
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
-
RF Frequency Converters - (173 companies)RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. RF frequency converters are integrated component assemblies required...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Torque Limiter Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to custom design and manufacture specialized Torque Limiters, and their connections to your requirements. RTL50-1 RTL50-2. RTL65-1 RTL65-2/RTL89-1 RTL89-2. RTL127-1 RTL127-2/RTL178-1 RTL178-2. china manufacturer of torque limiters,Specialist... (read more)Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom DC-DC Converters Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom AC-DC Converters Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse AC-DC Converters Datasheets for Acopian Power Supplies -
S.I. Tech, Inc.
USB 3.0 Media Converters S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
WAGO
PoE Injectors and Media Converters WAGO 's media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO 's SFP fiber optic modules for support of both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
ELANTAS North America LLC
Heat Management in DC converters. Charging infrastructure applications ELAN-drive. DC/DC Converter. The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging station to the right voltage level needed for charging a specific vehicle. To ensure fast charging the energy density is high and likewise the generation of heat. Heat management becomes paramount for the safe and reliable performance. Using Casting & Potting materials like the ELAN-tim (R) products for insulation... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
S.I. Tech, Inc.
USB to Fiber Media Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Coilcraft, Inc.
Powerful Converter Application Tool To find the best inductors, don't limit the search to a specific ripple current. Simply click Find Inductors and skip step 2 to see a full list of possible inductor choices along with the associated ripple current and ac loss estimate, all driven from real inductor characterization data. To design for a specific ripple current simply add the target ripple current in the optional input box. Find the power inductor's specification for a particular DC-DC converter topology. Compare and analyze... (read more)Browse Transformers Datasheets for Coilcraft, Inc. -
Yaskawa America, Inc. - Drives Division
Single Phase Converter The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa 's variable frequency drives. The SPC is the solution for the most significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter 's active power regulator ensures minimal stress on the power grid, boasting less than 10%... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
-
Subsea Multiphase Pressure Boosting and a New Approach for Speed Control Using a Hydrodynamic Variable Speed Drive
Figure 8 shows the Voith torque converter EL6 installed at Texas A&M University with Flowserve LSIJS twin-screw pump and 200hp motor.
-
CR4 - Thread: torque converter
The Voith torque converter can operate at torque multiplication of up to 10.
-
Mine locomotives
The N.C.B. has a small number of Diesel locomotives with Voith torque converters and one with a Salerni-type torque convertor, but the use of these has not, as yet, found wide favour.
-
Gear train
Voith torque converter W 405 TK5.Ausführung with free wheel, Durchkupplung (K) and ring slide (S). a type W 405 T; b type W 405 TK; c type W 405 TKS; 1 pump wheel; 2 turbine wheel; 3 guide wheel; 4 drive …
-
Flow machines
[24] kicking bush, F.: fluid couplings and Föttinger-gear, Berlin 1963 [25] ball, F: a) influence of the step number on the characteristic values of torque converters Voith, Voith research and construction booklet 1 1955 b) 25 years Voith Turbo gear and …
-
Offshore Wind Turbines: Reliability, availability and maintenance
Figure 4.10 Example drive train Type E, an assembled DeWind D8.2 WT with Voith WinDrive hydraulic torque converter driving a 2 MW, 11 kV .
-
Bags of power
The F40T and F60T are two models of a 4x4 tow-tractor which are powered by a VM D704 diesel engine with Graziano Voith automatic transmission with torque converter providing two forward and two reverse speeds.
-
Technical communications
The Flflssigkeitsgetriebe umfaBt 2 torque converters ] 3 auart Voith -F6ttinger, that a ffir the speed range, con O--lO8 km/h berectmet, that other ffir the h6heren] 3 ereich up to 16o km/h.
-
Power Transmissions
Figure 8 shows the principle with a CVT, an hydrodynamic converter ( Voith is the worldwide known specialist for such couplings and torque converter ).
-
Alternative Design Study Report: WindPACT Advanced Wind Turbine Drive Train Designs Study; November 1, 2000 -- February 28, 2002
Compare technically and economically: 1) 1500 kW Heller generator 2) 1500 kW squirrel cage induction generator with series connected power electronic converter 3) 1500 kW synchronous generator with torque -limiting gearbox ( Voith hydraulic coupling and separate gearbox .
Indicates content that may require registration and/or purchase.