-
Supplier: Airlink Transformers
Description: UK3000 - American 120V Voltage Converters 3000VA 120v to 230v 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms
- AC Input Voltage: 115 volts
- AC Output Voltage: 230 volts
- AC Output Current: 13 amps
- AC Output Power: 3,000 VA
-
Supplier: Airlink Transformers
Description: JA3000 - Japanese 100V Voltage Converters 3000VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms
- AC Input Voltage: 230 volts
- AC Output Voltage: 100 volts
- AC Output Current: 30 amps
- AC Output Power: 3,000 VA
-
Supplier: Airlink Transformers
Description: US3010HW - American Rv Voltage Converters 3000VA 230v to 120v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and
- AC Input Voltage: 230 volts
- AC Output Voltage: 120 volts
- AC Output Current: 25 amps
- AC Output Power: 3,000 VA
-
-
Supplier: Macro Sensors
Description: convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.
- Measurement Range: -3 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: American High Voltage, Inc.
Description: versatile DC to DC converter series, designed for severe environment applications requiring a regulated high voltage source. The output voltage is directly sensed and can be adjusted over a 3 to 1 range by means of an output trim resistor. The H25B series utilizes advanced high
- DC Output Voltage: 0 to -1,000 volts
- DC Output Current: 0 to 0.0003 amps
- DC Output Power: 1 watts
-
Supplier: ValueTronics International, Inc.
Description: protection helps prevent damage to the Valhalla 2300 3 Phase Digital Power Analyzer. It can withstand a max. of 500% overload on current (ie 500 amps on the 100 amp range) and up to 3000, V pk-pk of voltage without any problems. For dedicated low voltage applications, such as
- Electrical Parameters: AC Voltage
- Phase: Three-Phase
-
Supplier: Infineon Technologies AG
Description: = 3000 V for 1 s 1200V coreless Transformer isolated Driver ICs 6 A rail-to-rail outputs 300 mil wide-body package for 8 mm creepage distance Separate source/sink outputs Applications 1-phase string inverter solutions 48 V intermediate bus converter (IBC) EV charging Hydrogen
- Peak Output Current: 10 amps
- Supply Voltage: 3.1 to 17 volts
- Propagation Delay: 125 ns
- Driver Type: High-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential
- Peak Output Current: 5 amps
- Supply Voltage: 3 to 17 volts
- Propagation Delay: 36 ns
- Driver Type: Dual Gate Driver (Half-bridge), High-side Gate Driver, Low-side Gate Driver
-
Supplier: ValueTronics International, Inc.
Description: Development and analysis solutions for designers, installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for: Power supplies (switching and linear) Semiconductor devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power inverters/converters
- Bandwidth: 50 MHz
- Probe Type: Current
-
Supplier: Infineon Technologies AG
Description: operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential Applications Server, telecom, SMPS EV Off-board chargers
- Peak Output Current: 5 amps
- Supply Voltage: 3 to 17 volts
- Propagation Delay: 36 ns
- Driver Type: Dual Gate Driver (Half-bridge), High-side Gate Driver, Low-side Gate Driver
-
Supplier: Advanced Power Solutions
Description: isolation transformer or a medically approved DC-DC Converter). Advanced Power Solutions offers reliable medical power supply solutions. Do you need assistance? We'll help you quickly select the right medical power supply for your application. We'll answer your medical power supply
- DC Output Voltage: -15 to 48 volts
- DC Output Power: 100 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
CNC Voltage Stabilizer Data Center Power Protection Transformer and Voltage Stabilizer (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
50V. The GQA120 will automatically recover following an input under-voltage, output over-voltage, over-current or over-temperature condition. Input to output isolation is 3,000Vdc for the flanged (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
High and Low Voltage Power Supplies Interpoint® Lower Power DC-DC Converters (120 W max) Interpoint® EMI Filters High Voltage DC-DC Converter (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. About Rosenberg (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
High Q Circuitry Transformers and Toroidal Transformers Wireless Power Transfer Inductors (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
airflow of up to 10,000 CFM at free air or 3,000 cfm at up to seven inches of static pressure. Standard flexible duct connections comply with the customary industrial standard nominal sizes. Applications include data center cooling, HVAC, air handling units, and air quality (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
The Laser BMD and Other Radiant Energy Weapons: Some Thoughts
Dedicated nuclear plant 4 X 106 W for 30 s, in a 3000 lb, 19 ft3 package, plus 1000 lb for transformer and dc/ac converter to raise the low battery voltage .
-
Frequency-domain modelling of sub-synchronous torsional interaction of synchronous machines and a high voltage direct current transmission link with line-commu...
HVDC: Rating 1500 MW, monople, DC voltage 500 kV, DC current 3000 Amps, length of the DC line 800 km, filters and shunt capacitor compensation 800 MVAr, converter transformer leakage reactance 0.16 pu.
-
Study on islanding detection of grid-connected distributed generations with random properties
Simulation parameters are listed as follows: Ed=310V, inverter frequency f=20kHz, inductance of immittance converter L1=L2=210uH, capacitance C1=1.2uF, transformer ratio 1:4, grid voltage 220V local load P 3000 W QL 200VAR QC 200VAR.
-
Research of an active islanding detection based on slight asymmetry modulation
Simulation parameters where: Ed=310V, inverter frequency f=20kHz, inductance of immittance converter L1=L2=210uH, capacitance C1=1.2uF, transformer ratio 1:4, grid connected voltage 220V local load P 3000 W QL 200VAR QC 200VAR.
-
Control and Performance of a Transformerless Cascade PWM STATCOM With Star Configuration
For example, the weight of a three-phase line- frequency transformer rated at 6.6 kV and 1 MVA ranges from 3000 to 4000 kg, while the weight of the three-phase cascaded converters with the same voltage and current ratings may …
-
A Fault-Tolerant PMSG Drive for Wind Turbine Applications With Minimal Increase of the Hardware Requirements
… 2 kW PMSG (Table IV) coupled to a four-quadrant test bench, two Semikron SKiiP three-phase voltage source converters in a back-to … … three-phase core-type transformer , a TRIAC, a dSPACE … … controller, two Yokogawa WT 3000 precision power analyzers, a …
-
Multi-objective analysis for designing and controlling micro-grids under multi-control with PID, MHCC and FOPID controllers
… taken between O.3mH and ImH' The switching frequencies of the Boost converter and the LPC3 inverter … … relatively low: between1000Hz and 3000 Hz' The other data are: network voltage 230V' frequency of modulating … … 50Hz' The three-phase transformer is a commercial product.
-
Series Connection of Snubberless IGBTs for 6.6 kV Transformerless Converters
Our converter can output a high enough voltage to connect directly to 6.6-kV distribution lines, This makes a step- down and a step-up transformer , which is heavy and bulky … … MVA transformers weighs more than 3000 kg and have volumes …
-
ZVS Combined Three-Level Converter—A Topology Suitable for High Input Voltage With Wide Range Applications
The specifications of the converter are given as follows: input voltage : Vin = 400 − 800 VDC; output voltage: Vo … … switching frequency: fs = 100 kHz; turns ratios of transformer T1 and T2: k1 … … output filter capacitor: Cf = 3000 µF; Q1(D1&C1) − …
-
Leistungselektronische circuits
Voltage intermediate circuit converter, 1013 converter topologies DC 1500 V 67, 1014 converter topologies DC 3000 V 60, 1014 converter topologies DC … … of 1009-Traktion AC networks, 1016 transformer -interpretation, building power, kind … … power, 67 Transiently-resonante transducers , 891-ZCT bridge transducer …
Indicates content that may require registration and/or purchase.