Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: 2-BIT BIDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR 8-X2SON -40 to 85
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Device Type: Level Translator
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Octal Bidirectional Multi-Voltage Level Translator 20-TSSOP -40 to 125
- TJ: -40 to 125 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Device Type: Level Translator
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Dual Bidirectional Multi-Voltage Level Translator 8-SM8 -40 to 125
- TJ: -40 to 125 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Device Type: Level Translator
- Features: Other, RoHS Compliant
-
-
Supplier: Texas Instruments
Description: Single Bi-Directional Multi-Voltage Level Translator 6-SON -40 to 125
- TJ: -40 to 125 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Device Type: Level Translator
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE LEVEL TRANSLATOR, -40 TO 85DEG C
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE LEVEL TRANSLATOR, 2BIT, VSSOP-8 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE LEVEL TRANSLATOR, -40 TO 125DEGC ROHS COMPLIANT: YES
-
Logic Level Translators - Bidir Voltage Level Translator, 125Deg C Rohs Compliant Onsemi -- 54AH9436Supplier: Newark, An Avnet Company
Description: BIDIR VOLTAGE LEVEL TRANSLATOR, 125DEG C ROHS COMPLIANT: YES
-
Supplier: Nexperia B.V.
Description: The 74AUP1T04 provides a single inverting function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T04 is designed for logic-level translation applications with input switching levels that accept 1.8 V
- TJ: 125 C
- Device Type: Level Translator
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The 74AUP1T17 provides the single buffer function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T17 is designed for logic-level translation applications with input switching levels that accept 1.8 V
- TJ: 125 C
- Device Type: Buffer, Level Translator
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC, 2BIT VOLTAGE LEVEL TRANSLATOR VSSOP8
-
Supplier: Utmel Electronic Limited
Description: Voltage Level Translator 48-Pin TSSOP Tube
- Polarity: N-Channel
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Voltage Level Translator 6-Pin TSSOP T/R
-
Supplier: Utmel Electronic Limited
Description: Voltage Level Translator 24-Pin QSOP T/R
- Polarity: N-Channel
- Features: Other
-
Supplier: Nexperia B.V.
Description: The 74AVC1T45 is a single bit, dual supply transceiver with 3-state output that enables bidirectional level translation. It features two 1-bit input-output ports (A and B), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any
- TJ: 125 C
- Device Type: Level Translator, Transceiver
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits
- TJ: 125 C
- Device Type: Level Translator
- Features: Other, RoHS Compliant
-
Supplier: Lansdale Semiconductor, Inc.
Description: These ICs are part of a family of temperature-compensated voltage references for precision data conversion and instrumentation applications.
- TJ: -55 to 125 C
- Pin Count: 8 to 14 #
- Number of Devices in Package: 1 #
- Package Type: CDIP
-
Supplier: Renesas Electronics Corporation
Description: The ISL24016 is a high performance level translator. It consists of 7-Channel inputs and 14-Channel complementary level translated outputs, and 2 general purpose amplifiers. The level translator OUTx and span style="text-decoration: overline"OUTx/span complementary
-
Supplier: Renesas Electronics Corporation
Description: The ISL24017 is a high performance level translator. It consists of 5-Channel inputs and 10-Channel complementary level translated outputs, and 2 general purpose amplifiers. The level translator OUTx and span style="text-decoration: overline"OUTx/span complementary
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Level Translator Unidirectional 1 Circuit 1 Channel 20Gbps 24-QFN (4x4)
- Operating Temperature: -25 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: LOW-VOLTAGE LEVEL TRANSLATOR
- Logic Family: Low Voltage CMOS
-
Supplier: DigiKey
Description: Voltage Level Translator Unidirectional 1 Circuit 4 Channel 16-SO
- Operating Temperature: -40 to 85 C
- Output Type: 3-State
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Translators, Level Shifters Series: Automotive, AEC-Q100 Product Status: Active Translator Type: Voltage Level Channel Type: Unidirectional
-
Supplier: Renesas Electronics Corporation
Description: The ISL3034E is a 6-channel bidirectional, auto-direction sensing, level translator that provides the required level shifting in multi-voltage systems at data transfer rates up to 100Mbps. The auto-direction sensing feature makes the ISL3034E ideally suited for generic
- Data Rate: 100,000 kbps
- Number of Devices in Package: 6 #
- Features: ESD Protected
- Device Type: Level Translator
-
Description: DUAL DRIVER/VOLTAGE TRANSLATOR
- Operating Temperature: 0 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: ULTRA-LOW-VOLTAGE I3C TRANSLATOR
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 966581-TXS0108ENMER Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 110Mbps Translator Type:
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Logic -Translators, Level Shifters Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Operating Temperature: -40°C ~ 125°C (TA) Mounting
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) -Logic -Translators, Level Shifters Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 20-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA) Supplier Device Package:
- Operating Temperature: -40 to 125 C
- Package Type: SSOP
-
Supplier: RS Components, Ltd.
Description: voltage level translator
- Features: Other, RoHS Compliant
- Package Type: SSOP
Find Suppliers by Category Top
Featured Products Top
-
The TXS0102DCUR from Texas Instruments is a versatile and efficient 2-bit bidirectional voltage-level translator, designed for seamless communication between devices operating at different voltage levels. Whether you're working in mobile phones, GPS (read more)
Browse IC Interfaces Datasheets for Win Source Electronics
Conduct Research Top
-
Guide to Voltage Translation With TXS-Type Translators
for voltage discontinuities within a system. To remedy this mixed voltage system incompatibility, a voltage translator can be used. Texas Instruments High Volume Linear group offers a wide-range of voltage level translators. A variety of architectures provide solutions for different application
-
A Guide to Voltage Translation With TXB-Type Translators
for voltage discontinuities within a system. To remedy this mixed voltage system incompatibility, a voltage translator can be used. Texas Instruments High Volume Linear group offers a wide range of voltage level translators. A variety of architectures provide solutions for different application
-
Voltage-Level Translation With LSF Family
This document discusses applications for the LSF010x family of devices when used as bidirectional voltage translators. It includes theory of operation, example applications, example schematics, component sizing guidelines, and performance plots.
More Information Top
-
Page 4. Semiconductor parts with 337 in root number
±15kV ESD-Protected, 1µA, 16Mbps, Dual/Quad Low- Voltage Level Translators in UCSP .
-
http://www.nxp.com/documents/data_sheet/IP4855CX25.pdf
The device is an SD 3.0-compliant 6-bit bidirectional dual voltage level translator .
-
http://www.nxp.com/documents/data_sheet/NVT2008_NVT2010.pdf
The NVT2008/NVT2010 are bidirectional voltage level translators operational from 1.0 V to 3.6 V (Vref(A)) and 1.8 V to 5.5 V (Vref(B)), which allow bidirectional voltage translations between 1.0 V and 5 V without the …
-
http://www.nxp.com/documents/application_note/AN11127.pdf
Bidirectional voltage level translators NVT2001/02/03/04/06/08/10, PCA9306, GTL2000/02/03/10 .
-
Page 5. Semiconductor parts with 339 in root number
±15kV ESD-Protected, 1µA, 16Mbps, Dual/Quad Low- Voltage Level Translators in UCSP .
-
Fairchild Semiconductor Translation - Voltage Levels | Mouser
Configurable Bidirectional Voltage Level Translators .
-
Texas Instruments Translation - Voltage Levels | Mouser
Bidirectional Multi- Voltage Level Translator .
-
http://www.nxp.com/documents/data_sheet/NVT2001_NVT2002.pdf
The NVT2001/02 are bidirectional voltage level translators operational from 1.0 V to 3.6 V (Vref(A)) and 1.8 V to 5.5 V (Vref(B)), which allow bidirectional voltage translations between 1.0 V and 5 V without the …
-
http://www.nxp.com/documents/data_sheet/74AVCH2T45.pdf
Dual-bit, dual-supply voltage level translator /transceiver; 3-state .
-
Texas Instruments Translation - Voltage Levels | Mouser
Bidirectional Multi- Voltage Level Translator .
Indicates content that may require registration and/or purchase.