-
Supplier: MACOM
Description: MACOM’s voltage variable attenuators (VVAs) are used in various applications for automotive and wireless markets. Our VVAs operate from 10 MHz to 45 GHz and are ideal for Cellular infrastructure, Handset gain control, Radar systems, Satellite radios and Test equipment.
- Frequency Range: 0 to 45 GHz
- Attenuation: 12 to 44 dB
- Insertion Loss: 1 to 7.2 dB
- Package Type: Flat Pack (FPAK), Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: MACOM's MAATCC0013 is an integrate voltage variable attenuator containing two PIN diodes and a passive glass quadrature hybrid. This device is package in a 5 leaded SOT plastic surface mount package. Maximum attenuation is typically achieved at 3.5 V bias using the
- Frequency Range: 0.824 to 0.96 GHz
- Insertion Loss: 1.7 dB
- Input VSWR: 1.7 :1
- Features: Other
-
Supplier: Integrated Device Technology
Description: The F2255 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 1 MHz to 3000 MHz. In addition to providing low insertion loss, the F2255 provides high linearity and low retrun loss performance over entire frequency, voltage
- Frequency Range: 0.001 to 3 GHz
- Attenuation: 60 dB
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Qorvo
Description: Qorvo's TGL2767–SM is a packaged wideband voltage variable attenuator using Qorvo's production 0.15um GaAs pHEMT process (QPHT15). Operating from 2 – 31 GHz, the TGL2767–SM offers > 20 dB of attenuation range with < 2 dB insertion loss in the reference state. The TGL2767–SM's
- Frequency Range: 2 to 31 GHz
- Attenuation: 20 dB
- Insertion Loss: 2 dB
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's CMD285C3 is DC to 20 GHz GaAs MMIC absorptive Voltage Variable Attenuator (VVA) housed in a leadless surface mount package ideally suited for military, space and communications systems. The VVA uses two analog control voltages varied between -5V and
- Frequency Range: 0 to 20 GHz
- Attenuation: 33 dB
- Insertion Loss: 3.2 dB
- Features: Other
-
Supplier: Broadcom Inc.
Description: AMMP-6650 is a voltage controlled variable attenuator in a surface mount package, designed to operate from DC-30GHz and is fabricated using Avago Technologies enhancement mode pHEMT MMIC process and requires only positive voltage control.
- Frequency Range: 0 to 30 GHz
- Attenuation: 0.9 to 35.6 dB
- Package Type: Surface Mount Technology (SMT)
- Attenuator Type: Variable
-
Supplier: Smiths Interconnect, a Molex company
Description: patented Thermopad line of products which compensate for gain variation over temperature. The Thermopad® (Patent # 5,332,981) is a totally passive, surface mountable temperature variable attenuator. It requires no bias or control voltages and does not generate distortion.
- Frequency Range: 36 GHz
- Attenuation: 1 to 10 dB
-
Supplier: Broadcom Inc.
Description: AMMC-6640 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from DC-50 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um.
- Frequency Range: 50 GHz
- Attenuation: 1.5 to 28 dB
- Package Type: Surface Mount Technology (SMT)
- Attenuator Type: Variable
-
Supplier: Broadcom Inc.
Description: AMMP-6630 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from 5-30 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um.
- Frequency Range: 5 to 30 GHz
- Attenuation: 5 to 23.5 dB
- Package Type: Surface Mount Technology (SMT)
- Attenuator Type: Variable
-
Supplier: Skyworks Solutions, Inc.
Description: HIP3™ Variable Attenuator
- Frequency Range: 0.01 to 1.5 GHz
- Attenuation: 33 dB
- Insertion Loss: 3 dB
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: HIP3™ Variable Attenuator
- Frequency Range: 2.1 to 3.1 GHz
- Attenuation: 34 dB
- Insertion Loss: 1.5 dB
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: HIP3™ Variable Attenuator
- Frequency Range: 2.6 to 5 GHz
- Attenuation: 25 dB
- Insertion Loss: 2.1 dB
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: HIP3™ Variable Attenuator
- Frequency Range: 1.4 to 2.4 GHz
- Attenuation: 36 dB
- Insertion Loss: 2.5 dB
- Features: Other
-
Supplier: MACOM
Description: MACOM’s attenuators are used in a variety of applications for automotive and wireless markets, including 75 Ohm versions for CATV. We offer serial and parallel logic controlled digital attenuators and voltage variable analog attenuators (VVAs) that range from DC to
- Frequency Range: 0 to 40 GHz
- Attenuation: 10 to 50 dB
- Number of Bits (for Digital Attenuators): 1 to 6
- Insertion Loss: 0.3 to 6.5 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: RF and Wireless>Attenuators Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High
- Features: Other
- Attenuator Type: Variable
-
Supplier: Qorvo
Description: Qorvo's QPC1008 is a negative voltage controlled, wideband GaAs MMIC 5-bit digital step attenuator combined with a 1 dB voltage variable attenuator (VVA), housed in a leadless 3.9 x 3.9 mm surface mount package. Each digital bit is controlled by a
- Frequency Range: 0 to 20 GHz
- Attenuation: 32 dB
- Number of Bits (for Digital Attenuators): 5
- Insertion Loss: 5 dB
-
Supplier: Richardson RFPD
Description: MACOM's AT-119 is a GaAs MMIC voltage variable absorptive attenuator in a low cost, SOT-25 five-lead, surface mount plastic package. MACOM fabricates the AT-119 with a proven monolithic GaAs 0.5 micron gate process that features full chip passivation for
- Frequency Range: 0 to 2.4 GHz
- Number of Bits (for Digital Attenuators): 6
- Insertion Loss: 5.5 dB
- Features: Other
-
Supplier: Qorvo
Description: compression gain, -40 dBc IM3 @ 6 dBm Pin/Tone with bias voltages from -1 V to 0 V. The part is available in a low-cost, compact surface mount 3 x 3 QFN style package with 16 leads. The wideband capabilities of this device are versatile in many applications such as
- Frequency Range: 0 to 30 GHz
- Attenuation: 16 dB
- Insertion Loss: 1.5 dB
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The ECS Inc. MultiVolt™ series of oscillators are quartz-based fixed frequency, low jitter oscillators. They are designed to operate from a variable supply voltage of 1.6V ~ 3.6V or from a standard 1.8V, 2.5V, 3.0V or 3.3V supplies used in many designs. They (read more)
Browse Oscillators Datasheets for ECS Inc. International -
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rotary joint provides a highly compact solution for transmitting power, analog signals, and digital data across a continuously rotating interface. With an outer diameter of just 12mm and a flange mounting design, this solid shaft slip ring is engineered for applications where space is at an absolute (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The sensor uses an M18 × 1 threaded cylindrical housing with a frontal sensing face. Its flush-mountable design allows the body to be installed inside a metal bracket or machine surface while the sensing face remains appropriately positioned toward the (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
advancements have brought about a new era of electronic products. Chip resistors are also known as surface-mount devices or SMD resistors and can be designed in square or rectangular chip bundles. A chip resistor can have a definite value of resistance or a flexible, more (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
voltage. For example, a variable speed hoist that runs at 20 FPM on 60 Hz power would operate at roughly 10 FPM if through a VFD control the frequency is reduced to 30 Hz. Closed-loop variable frequency drive systems, also known as flux vector drives, take VFD control to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Installation Best Practices: 1. Handling: Always handle the slip ring with care. Avoid impacts or dropping. Use the designated mounting surfaces for support. 2. Mounting: Ensure the mounting surface is flat, clean, and rigid. Use the specified fastener size and torque values (provided (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
), sometimes also referred to as an adjustable frequency drive (AFD). This solid-state control system adjusts AC motor speed and torque by varying motor input frequency and voltage. For example, a variable speed hoist that runs at 20 FPM on 60 Hz power would operate at roughly 10 FPM if through a VFD (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
−40°C to +85°C Mounting type Surface mount (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A 5–45 GHz linear voltage controlled attenuator MMIC in 3×3-mm plastic package
[3] Alpha industries, “18-40 GHz Surface Mount Voltage Variable Attenuator , AV850M2-A2”, data sheet, 2005.
-
A Novel 5-30GHz Voltage Controlled Variable Attenuator with High Linearity in a Low Cost SMD Compact Package
[2] Alpha industries, 18-40GHz Surface Mount Voltage Variable Attenuator , AV850M2-A2, data sheet, 2005.
-
Page 1. Semiconductor parts with 850 in root number
18-40 GHz surface mount voltage variable attenuator .
-
The Design and Implementation of Signal Reconnaissance Receiver Based on FPGA
GaAs MMIC voltage variable absorptive attenuator in a low cost SOT-25 surface mount plastic package.
-
ALPHA AT002N5-11 Datasheet.
GaAs 50 dB IC voltage variable dual control attenuator DC-3 GHz in 8-pin Surface mount package.
-
Diode Quad Is Foundation For PIN Diode Attenuator | Semiconductor content from Microwaves & RF
A low-cost surface - mount PIN diode quad was used as the basis for two versions of a wideband voltage - variable attenuator with outstanding linearity performance for CATV and other communications applications.
-
Lim Yeam Ch'ng
A low-cost surface - mount PIN diode quad was used as the basis for two versions of a wideband voltage - variable attenuator with outstanding linearity performance for CATV and other communications applications.
-
Complete Wireless Design > Support Circuit Design
Other variable attenuators , such as small, surface - mount types, can be inserted between stages on a PCB, and can be either analog voltage or current controlled with infinite attenuation resolution.
-
More in Content | Microwaves & RF
Two devices with variable outputs, a voltage variable attenuator (VVA) and a variable gain amplifier (VGA), are available from Hittite Microwave Corp. in RoHS-compliant 3 x 3 mm QFN plastic surface - mount -technology (SMT) packages.
-
HEMT Control Circuits for Monolithic InP Applications
Simple Voltage Controlled Phase Shifters and Attenuators for MMIC's", IEEE GaAs IC Symposium San Diego, CA. .... 1981 [2] Y.Tajima, T.Tsukii, R.Mozzi, E.Tong, L.Hanes, B.Wrona: "GaAs Monolithic Wideband (2-18 GHz) variable Attenuators", 1982 MTT-S Conference Digest, pp … G.C.Herrick, E.W.Strid: " Surface - Mounted GaAs Active Splitter and…
Indicates content that may require registration and/or purchase.