-
Supplier: Johnson Controls, Inc.
Description: as 5 Working Days after Order Entry - provides faster response for projects, at a cost premium. Modulating actuators allow for use as volume control dampers. Available factory-installed blade position switch kit with direct coupling provides feedback of blade position
-
Supplier: Marlo Heat Transfer Solutions
Description: through the heating surface or bypass the heating surface to achieve the required discharge air temperature. The Stratomizer® dampers are automatically repositioned to maintain a set leaving air temperature when a change in outside temperature occurs. Downstream actuator mounting is
- Application / Industry: HVAC
- Features: Other
-
Supplier: Rotork plc
Description: Schischek InMax quarter-turn actuators for use in safe areas. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball valves, throttle valves and other
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
-
Supplier: Rotork plc
Description: Schischek RedMax explosionproof part-turn actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: Schischek ExMax explosionproof quarter-turn actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Bray Commercial
Description: These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to or 88 lb-in (10 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional
- Actuator Torque: 88 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 0.6299216 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Clark Solutions
Description: direct coupled 24 VAC spring return electronic actuators are designed for modulating control of building HVAC dampers and valves. These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust, and
- Actuator Torque: 142 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: Clark Solutions
Description: EN310B2-ZS(-S) and EN310D2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for modulating control of building HVAC dampers or valves. These actuators are used in constant or variable air volume installations for the
- Actuator Torque: 177 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: ControlAir LLC
Description: The ControlAir Type 250 Lockup Air Relay is a reliable unit for fail in place applications of control valves when air supply drops below acceptable pressure levels. Valve or damper position is maintained by capturing air pressure inside the diaphragm chamber (or piston cylinder) of the
- Set Point Pressure: 15 to 120 psi
- Maximum Pressure: 125 psi
- Port Size: 0.25 inch
- Type: Air Lock Relay
-
Supplier: CSA Group
Description: vent type. 1.5 This Standard also applies to water heaters with draft hoods which are factory equipped with automatic vent damper devices (see Clause 3, Definitions), hereinafter referred to as vent damper devices. 1.6 This Standard also applies to water heaters of other than the
-
Supplier: Armstrong International
Description: Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing the remaining air to pass through by-pass channels. As entering
- Maximum Operating Temperature: 400 F
- Maximum Operating (Sheath) Temperature: 400 F
- Heater Type: Air Heater, Inline Heater
- Fuel / Energy Source: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications. Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Damper Actuators Datasheets for ElectroCraft -
between a reference pneumatic circuit and a measurement pneumatic circuit including the container to be measured. The reference pneumatic circuit includes a reference volume, generated automatically by means of an accurately machined, position controlled, pneumatic actuator. The volumetric (read more)
Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
, the privately owned energy-producing company in Brazil, reported problems in one of their power plants related to the old pneumatic actuators installed in combustion air dampers. Actuators are responsible for moving and controlling mechanisms or systems (read more)
Browse Electric Rotary Actuators Datasheets for ABB Measurement & Analytics -
Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
accommodate customer cables and tubing. Alone or coupled with ETEL’s force controlled short stroke actuators and AccurET controllers, the RTMB+ is the perfect solution for applications in back-end semiconductor manufacturing, electronics, automation, or printing, such as (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
industrial applications that require a valve or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. ctuators equipped with internal battery backup systems work by using an internal trickle (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. ICI Actuators for Food and Beverage Indelac Controls, Inc. (ICI) provides a full product line of electric actuators that have been specifically designed with features that make them ideal for operation in the food and beverage industry. Our NEMA 4-compliant housing enclosures (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Resource Library Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Comparative analysis of the AHU InFO fault detection and diagnostic expert tool for AHUs with APAR
Two temperature controlled constant air volume AHUs • Damper actuator failure • Control loop tuning issues •Various sensor faults •Lack of availability of chilled water 3 .
Indicates content that may require registration and/or purchase.