-
Supplier: Cole-Parmer
Description: • Monitor barometric pressure with these wall-mount barometers Oakton
Barometer with Digital Thermometer measures atmospheric pressure and temperature. Barometer is encased in corrosion-resistant ABS plastic housing. Includes wall mounting ring and instructions. - Local Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Monitor temperature applications with the DP8891 Series. The DP8891 Series offers a wide temperature range, and can be used both as a portable unit, or a wall mounted large LCD meter. The meter and probe (when connected together) offer waterproof (IP67) rating. Easy to use and ºC/ºF
- Fahrenheit Scale: -50 to 230 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -10 to 110 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Traceable® Products
Description: Large, 1-1/8-inch-high digits can be viewed from across the lab. Unique Four-Alert Thermometer provides user with precise monitoring of the slightest change in temperature. Temperature range is -58.0 to 158.0°F or -50.0 to 70.0°C, resolution is 0.1°, and accuracy is ±1°C. Front panel controls
- Fahrenheit Scale: -58 to 1,999 F
- Celsius Scale: -50 to 1,300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
-
Supplier: Cole-Parmer
Description: The calibration adjustment is on back of unit. The 48"L cable has no lead-containing pigments. |Use panel-mount thermometers for front flange attachment. |Use wall-mount thermometers for rear flange attachment. |U-clamp thermometers are for mounting without flange
- Fahrenheit Scale: -40 to 158 F
- Celsius Scale: -40 to 70 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Display pivots on magnetic stand or folds flush with stand for convenient storage and wall mounting.
- Celsius Scale: 0 to 200 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: in most environments even including under water. Use rear stand to place unit on table or attach to wall via Velcro® strip or the two rear-mounted screw holes. Model 90002-01 is designed for general-purpose applications.
- Local Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: Extech's Big Digit Hygro-Thermometer is used in factories, greenhouses and offices to maintain proper temperature and humidity conditions and to record extremes during the day. Its large 1inch digits displayed on a large dual LCD (3.1 × 2.4"/80 × 62mm) provide simultaneous measurements of
-
Supplier: Traceable® Products
Description: in °F or °C at the flick of a switch. Display updates every 10 seconds to save time and eliminate 3-minute lag inherent in glass and dial thermometers. Resolution is 0.1°. Accuracy is ±1°C Thermometer sits on bench, has slot for wall mounting, and is supplied with Velcro® to
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Traceable® Products
Description: Big-digit thermometer with dual min/max memory Easy-view, 1-1/8-inch-high jumbo digits may be read from 25 feet. Dual display permits reading ambient and probe temperatures simultaneously. Minimum/maximum memory readings may be displayed or reset at the touch of a button. External probe range
- Fahrenheit Scale: -58 to 158 F
- Celsius Scale: -50 to 70 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Traceable® Products
Description: A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with Traceable® Certificate, 1-year AAA battery, built-in stand, and wall mount. Size is 4-1/4 x 2-1/4 x 1/2 inches and weight is 2-1/2 ounces. Replacement battery Cat. No.
- Fahrenheit Scale: 32 to 122 F
- Celsius Scale: 0 to 50 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Seedburo Equipment Company
Description: Seedburo offers a durable, low-cost humidity and temperature monitor with selectable °F/°C scale. Ideal for lab, office, greenhouse, seed storage room and many other applications. The instrument is encased in corrosion resistant plastic housing. Comes with wall mounting bracket and one AA
-
Supplier: L&L Kiln Mfg. Inc.
Description: The TRU-VIEW DIGITAL multi-zone Pyrometer system can be factory or field installed. The metal box includes a bracket for mounting the pyrometer system to either the kiln or a wall. The TRU-VIEW is available with from 1 to 5 thermocouples. All thermocouples have 42" long lead wires
-
Supplier: LAND
Description: SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for close monitoring
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Additional Output Options: "Output" is a switch or alarm signal
-
Supplier: Eaton Cooper Power Systems
Description: systems. The pad-mounted voltage regulator provides all the functionality of traditional round tank pole-mounted and substation-mounted regulators, with the convenience of pad-mounting The pad-mounted voltage regulator provides state-of-the-art voltage regulation while
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: ABB Measurement & Analytics
Description: forward flow plus optional CIP and secondary divert Up to eight diversion set points for local or remote selection of hot product divert temperature settings Hot product pen calibration for optimization of pen reading to independent thermometer Second resistance thermometer option
- Data Acquisition: Chart Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount
-
Supplier: Edgetech Instruments Inc.
Description: determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts. NEW! Model DX primary method
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Current, Analog Voltage
- Display: Digital
- Mounting Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
DATAMET wall?mount enclosures from METCASE are ideal for meeting growing demand in the HMI electronics field, as well as for control and instrumentation applications. These smart, modern aluminum enclosures are perfect for factory processing, security, machine control, measurement and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
METCASE has launched elegant new TECHNOMET-CONTROL aluminum enclosures for electronic control systems, panel PCs and HMI electronics. They are specifically designed for mounting on standard VESA brackets/arms, walls, machines and round poles. TECHNOMET-CONTROL is ideal for indoor (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
panels have M4 pillars for earth connections. TECHNOMET-CONTROL can be specified in four sizes from 9.06" x 7.09" x 3.74" to 16.54" x 11.81" x 3.74". In addition to the pole mounting bracket, accessories also include front panels, internal mounting plate kits and wall mounting kits (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
NEW Non-Contact Infrared Thermometer for Accurate Temperature Measurements in Optical Fibre Manufacture Released by LAND LAND has developed a new non-contact infrared thermometer for (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
consultation on industrial applications and after-sales assistance. Additionally, upon request, the IR thermometers can be provided in an explosion-safe design with an ATEX certificate. The adaptability of the Optris CTi LThot series is further emphasized by the range of analog and digital (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
control equipment, security units and machine controllers. These versatile and ergonomic aluminum enclosures are ideal for desktop and wall-mounted electronics. The large front panel (accessory) is recessed to accommodate a membrane keypad. The flat rear panel can be machined to allow the (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
UNIDESK sloping-front terminal enclosures from METCASE are now available in three standard colors: black (RAL 9005), light grAy (RAL 7035) and new traffic white (RAL 9016). Custom colors are also available. These desktop and wall-mount aluminum enclosures are ideal for a (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
pre-foamed in the top. Quarter-turn stainless steel lid screws speed up installation and maintenance. The enclosures can be mounted on a wall, either directly or with brackets (accessory) for external installations. Inside, there are screw pillars for DIN rails, PCBs and mounting plates (read more)
Browse Industrial Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Design and performance analysis of a small solar evaporative cooler
Digital thermom- eters were mounted on the walls in the four men- tioned areas.
-
Space platform for student CubeSat pico-satellite
Additionally digital thermometers are mounted on the walls , to gather valuable telemetry data.
-
How reliable is axillary temperature measurement?
Ward ambient temperature was recorded using a digital , wall - mounted , battery-operated thermometer with a measuring range between À50 and 150°C, and an accuracy of Æ1°C (Testo, Flanders, NJ).
-
Plant Maintenance Product | Omega Engineering's DP8891 series waterproof digital thermometer is Celsius and Fahrenheit switchable | Plant Services
Omega Engineering’s DP8891 series waterproof digital thermometer can be used as a portable unit or a wall - mounted LCD meter.
-
Development of an apparatus for homogenization of frozen plant samples
Ihrend w / about the temperature process in the interior of the grinding drum, follow the grinding process to k6nnen, a batteriebetriebenes digital thermometer was mounted on the cover of the … fixed to the pasture-Ben wall of the grinding pot.
-
Calorimetry of biopolymers
A direct display of the respective apparatus temperature becomes ermoglicht through a digital -quartz- thermometer sensor of which is mounted on the inner wall of the adiabatic jacket.
-
Preservation of Earthen Sites in Remote Areas: the Buddhist Monastery of Ajina Tepa, Tajikistan
…63 microns, lid, receiver), brass and nylon bristle sieve brush, spatula, timer clock, oven 80 litres, heat-resistant gloves, trimming knife, digital pH/temp/mV meter, buffer solution for pH, wall - mounted weather station, ceramic mortar, ceramic pestle, portable thermometer , balance with 0.01gr…
-
Intercellular adhesion molecule-1 contributes to pulmonary oxygen toxicity in mice: Role of leukocytes revised
Chamber oxygen, humidity, and temperature were monitored continually using a digital oxygen monitor (Gas Tech. Inc., model 6873; Lab Safety Supply, Janesville, WI) and wall - mount hygrometer/ thermometer (Oakton, model 3313-90; Cole Palmer Instrument Co., Chicago, IL), respectively.
-
Evaluation of boundary conditions for a mathematical model of heat transfer in a glass furnace
…gases leaving the combustion space of the furnace and used the readings of the stationary gauges mounted on the furnace for … roof and the side walls of the combustion space … a TTTs-I-02 ( digital thermoelectric ther- mometer ) measuring set with a…
-
Meters - Grainger Industrial Supply
…4-2/5 In., Depth 1 In., Features Waterproof External Sensor, Includes Battery, Stand, Mounting Bracket, Manufacturers Warranty .... Digital Thermometer , Indoor/Outdoor, Wall or Desk, -58 Degrees to 158 Degrees Temp.
Indicates content that may require registration and/or purchase.