Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions is your go-to resource for warehouse equipment. Whether you are looking to upgrade your facilities or are starting from scratch, IBT is the one-stop for all your warehouse needs. From carts, cabinets, tables and ladders to sophisticated thermal comfort
- Features: Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Moffitt Corporation
Description: Moffitt Model 8300 Hooded Propeller Roof Fans are intended for the general ventilation of factories and warehouses. These fans can also be placed to provide spot ventilation in specific problem area.
-
Supplier: Moffitt Corporation
Description: Moffitt Model 8100 Hooded Propeller Roof Fans are intended for the general ventilation of factories and warehouses. These fans can also be placed to provide spot ventilation in specific problem areas.
-
-
Supplier: Twin City Fan & Blower
Description: Application The TCDF Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 600 to 41,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFX Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFZ Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFQ Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 450 to 9,600 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: New York Blower Company (The)
Description: New York Blower Hooded Roof Ventilators are designed for commercial and industrial ventilation systems where large volumes of air are required and a low silhouette design is important. Hooded Roof Ventilators are well-suited for use on manufacturing plants, warehouses, offices and
- Air Flow Rate: 0 to 106,000 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 48 inch
-
Supplier: National Fan Company
Description: * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses, gymnasiums, underground parking garages, etc. These fans are typically used for low pressure
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Traffic Safety Warehouse
Description: Perforated goggle provides excellent ventilation and protects against dust and flying debris Adjustable elastic strap Fits over most prescription eyewear Meets ANSI Z87.1 + standards Sold in Boxes of 24. Radians Perforated Goggles ( Boxes of 24 ) - Available at Traffic Safety
- Type: Goggles
-
Supplier: Johnson Controls, Inc.
Description: YORK® PAF-Series of propeller fans provides a variety of solutions to address the needs of wall mounted exhaust and ventilation applications, such as garages, factories, warehouses, and other relatively clean air applications. Whether steel or cast aluminum, all propellers in this
- Air Flow Rate: 68,172 SCFM
- Static Pressure: 1.8000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Description: include all types of commercial, and industrial facilities such as warehouses, foundries, mills and manufacturing plants.
- Air Flow Rate: 2,560 to 25,130 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Loren Cook Company
Description: Building ventilation requirements are often dictated by changes in the outside air temperature, production processes within a facility and / or occupancy within a facility. LOREN COOK COMPANY’s Economizer Fan offers the flexibility to maintain comfortable temperatures in factories,
- Maximum Diameter (Fan or Blower Wheel): 24 to 54 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Description: in temperatures up to 200°F. Typical applications include all types of commercial and industrial facilities such as warehouses, foundries, mills, and manufacturing plants.
- Air Flow Rate: 3,769 to 83,373 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Johnson Controls, Inc.
Description: are in service at industrial plants, power generating stations and commercial applications throughout the country. Extensive special applications, such as in parking garages, mine ventilation, heat exchangers, and drying installations have been easily accomplished and successfully in
- Air Flow Rate: 323,000 SCFM
- Static Pressure: 1.8000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Greenheck
Description: Recirculating Roof Fans The Recirculating Propeller Roof Fans include direct drive fans with and without filters. These fans have cast aluminum blades and are available with optional control centers. Suitable for clean air applications, such as factories and warehouses. Models ESRMD/ERD Model
- Air Flow Rate: 2,800 to 43,000 SCFM
- Static Pressure: 0.375 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Reznor
Description: ideal for large open space heating, cooling, ventilation and filtration requirements. They are widely used in manufacturing, distribution and warehouse facilities, as well as steel, pharmaceutical, food and merchandise storage facilities. Air turnover units are also very effective at
- Air Flow Rate: 24,501 to 32,000 SCFM
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Inspection / Access Doors
-
Supplier: Johnson Controls, Inc.
Description: The YORK® EVD-Series of fans are ideal for general purpose exhaust applications including: bathrooms, garages, general kitchen areas, offices, churches, dormitories, factories, large warehouses and other relatively clean air applications. FEATURES AND BENEFITS Roof-mount, spun aluminum
- Air Flow Rate: 44 to 46,640 SCFM
- Static Pressure: 1.5 in H2O
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Win Source Electronics
Description: 30.000" W x 30.000" H (254.00mm x 762.00mm x 762.00mm) Door: Steel Ventilation: Non-Vented Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 92 lbs (41.7 kg) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 16 inch, 2570 nominal CFM, Single Speed, 208-230/460V, 3 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of factories, garages,
-
Supplier: Johnson Controls, Inc.
Description: YORK® axial flow ventilators provide excellent value for supply (PLDS) and exhaust (PLDE) applications in kitchens, office buildings, bakeries,laundries, factories, warehouses, foundries and locker rooms. They have an attractive low profile silhouette and operate efficiently at low and medium
- Air Flow Rate: 2,460 SCFM
- Static Pressure: 1.25 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Fläkt Woods Group SA
Description: Adjustable swirl diffuser PDZA ensures very effective ventilation in public premises such as supermarkets, warehouses, industry areas etc. Diffusers are suitable for suspended ceiling installation. The diffusers can be used both for heating and cooling. When the internal core with
- Diameter / Width: 9.842525 to 19.68505 inch
- Throw Pattern: 360 Degree
-
Supplier: Win Source Electronics
Description: 75.312" H (647.70mm x 558.80mm x 1912.93mm) Door: Glass Mounting Rails: Two Pair Ventilation: Back, Sides, Door Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 208 lbs (94.3kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In
-
Supplier: Win Source Electronics
Description: 1559.05mm) Dimensions - Overall: 18.130" L x 79.000" W x 72.130" H (460.50mm x 2006.60mm x 1832.10mm) Door: Steel Ventilation: Non-Vented Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 1036 lbs (469.9kg) Categories: Boxes, Enclosures, Racks Status: Active
-
Supplier: Hartzell Air Movement
Description: Adjustable pitch prop assemblies are available in a wide variety of blade styles. They are used wherever large fans are needed, to move clean air at low pressures. Typical applications include heat exchangers, tunnel ventilation, and large warehouse ventilation. These assemblies
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 48 to 144 inch
- Material of Construction: Aluminum
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1027921-CSP6336BK1 Category: Boxes, Enclosures, Racks>Rack Components Series: C2 Type: Panel, Side Color: Black Package: Bulk For Use With/Related Products: C2 Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Drop shipped from
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: This combination hygrometer / thermometer can be used to verify the integrity of the cold chain during the transport and warehousing of refrigerated food and pharmaceutical products. Compact and portable, this versatile meter is also ideal for evaluating the performance of heating,
- Height: 185 inch
- Weight: 285 lbs
- Operating Temperature: 32 to 104 F
- Features: Battery Powered
-
Supplier: Cogan USA, Inc.
Description: 2” x 4” x 10GA welded wire mesh, securely fastened with zinc-plated clips. The sturdy, opaque construction ensures stored items remain safely concealed from view, while mesh roof panels allow for proper ventilation and light penetration. Made to measure for your exact needs, sheet metal
-
Supplier: Reznor
Description: ideal for large open space heating, cooling, ventilation and filtration requirements. They are widely used in manufacturing, distribution and warehouse facilities, as well as steel, pharmaceutical, food and merchandise storage facilities. Air turnover units are also very effective at
- Heating Capacity: 131.895 to 161.205 kW
- AC Voltage Required: 230 to 575 volts
- Maximum Air Flow: 9,001 to 18,000 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: M.H. Rhodes/Cramer Company
Description: other high moisture areas with unique dual light and preset fan control functionality. Easy to install, fits standard electrical box, and is ideal for integrating into commercial and industrial lighting/ventilation energy management solutions for new and remodeled properties 42E02 Series -
- Maximum Current: 4.4 amps
- Maximum AC Voltage: 120 volts
- Maximum Power: 0.167 HP
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: Southland Equipment Service
Description: Perfect for keeping pests, heat, intruders & flying debris out of the plant or warehouse. Allows fresh air in! Significantly reduces heat from sun while allowing light into work areas. 65% shade factor -- helps keep facility cooler longer. Improves ventilation -- allows fresh air in.
- Height: 120 inch
- Width: 144 inch
- Material: Vinyl / PVC
-
Supplier: Shelving Direct
Description: Heavy Duty Steel Shelving Units with 4 gauge 3" square welded galvanized wire shelves. Increase visual access, increase ventilation and reduce cost of insure increasing sprinkler penetration with wire decking shelves.3 shipping locations nationwide. There are several reasons why METAL
- Capacity: 1,100 lbs
- Depth: 36 inch
- Length: 120 inch
- Width: 96 inch
-
Supplier: TEGAM, Inc.
Description: sensing and displays, heating/ventilation, climate control, heat treating AMS2750 oven controls and surveys, composite repair temperature controllers and fire detection systems. Food Industry: Ovens, freezers, warehousing and refrigeration are verified for correct storage temperature and
- Operating Temperature: -4 to 131 F
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: OnLogic Inc.
Description: MC500-51 is enclosed in a sleek, scratch-resistant, all-metal enclosure that looks equally at home on a desktop or in a warehouse. The cross-case ventilation is optimized for low noise and reliable, 24/7 operation, and the entire chassis works to reduce electromagnetic interference
- RAM: 32 GB
- Processor: Intel®
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Warehouses Forklift use in warehouses is of main concern. Carbon Monoxide monitors from Arjay can interlock to ventilation systems for worker safety and energy efficiency. In the docking bays, nitrogen dioxide may also be of concern from truck (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
Energy savings through the intermittent operation of ventilation equipment in enclosed facilities. (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
for 24V AC operation. Relay outputs from the Control Panel or from Remote Wireless Relay Modules. "Plug-and-play". Applications: Energy savings through the intermittent operation of ventilation equipment in enclosed facilities (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Reducing Total Cost of Ownership in Warehousing with Lithium Pallet Jack Batteries In warehouse operations, cost efficiency extends well beyond the (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
hoods for factories, ventilation hoods for commercial kitchens and in HVAC systems. The new impellers are attached to a unique flange with a built-in air inlet. The flange allows the fan to be installed quickly and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-performance air conditioning, home ventilation and heat recovery systems. Both single-inlet and double-inlet versions offer rated operating temperatures from -4°F to 158°F, forward-curved impeller diameters sized from 4.73 inches to 7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Horse Barn Ventilation Systems: How HVLS Fans Maintain Uniform Air Temperatures (.pdf)
Indoor air quality is important whether you work in a warehouse or a barn. Indoor air, when it isn't continuously mixed with fresh air, becomes stuffy and smelly. (Think about how the air smells on a plane if you don't have the little fan above your head running during your flight
-
Extending the Validated Workplace
., has tried to structure its BAS offerings to the pharmaceutical industry by bundling solutions for four distinct areas: laboratories, animal-research facilities, manufacturing, and warehousing. "There's a specific problem with many facilities whose workspace is continually changing, " notes Diane
More Information Top
-
Aerating Farmer Stock Peanut Storage in the Southeastern U.S.
Most farmer stock peanut warehouses ventilate the headspace, either mechanically or naturally, to control moisture and temperature (Smith et al., 1995).
-
States > Connecticut > State > Regulations > Title 29 - Department of Public Safety > [RofC 29-349] 349 - Sale, Transportation and use of Explosives and Blasti...
Warehouse ventilation .
-
The OSHA Hazard Communication Standard's impact on wire and cable
General warehouse ventilation would prevent elevated exposures.
-
CR4 - Thread: Roof Cooling?
We have used this company below on our projects in the past for warehouse ventilation along with some good fans from the Bigass fan company.
-
Tiger Team assessment of the Idaho National Engineering Laboratory
They do some preventive maintenance on equipment stored in the Fuel Reprocessing Plant warehouse, warehouse ventilation systems, and routine maintenance on loaders and fork lifts.
-
REVIEW OF ALPHA RADIATION SOURCE PREPARATION METHODS AND APPLICATIONS.
thus allowing the construction of a compact probe to facilitate Measure ments in confined places, e.g., in connection with warehouse ventilation probleas.
-
Curing Peanuts Using Continuous Flow Dryers
The peanuts cured in the CFD may equilibrate to a moisture profile similar to that obtained with the CNV dryer, but this would occur in storage where the moisture would have to be removed by the warehouse ventilation system.
-
Curing Peanuts Using Continuous Flow Dryers
The peanuts cured in the CFD may equilibrate to a moisture profile similar to that obtained with the CNV dryer, but equilibration would occur in storage where the moisture would have to be removed by the warehouse ventilation system.
Indicates content that may require registration and/or purchase.