-
Supplier: Hazmat Storage
Description: CFR 40-279.22 compliant, optional spill pan
- Volume Capacity: 385 gallons
- Diameter / Width: 64 inch
- Height: 42 inch
- Features: Double Wall, Other
-
Supplier: Plastic-Mart
Description: 120 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly
- Volume Capacity: 120 gallons
- Diameter / Width: 33 inch
- Height: 49 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste
- Volume Capacity: 100 gallons
- Diameter / Width: 35 inch
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
-
Supplier: Plastic-Mart
Description: Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste
- Volume Capacity: 385 gallons
- Diameter / Width: 64 inch
- Height: 40 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 500 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly
- Volume Capacity: 500 gallons
- Diameter / Width: 53 inch
- Height: 78.5 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible
- Volume Capacity: 250 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Features: Corrosion Protection, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: "closed loop" air operated, suction system to a double-wall aboveground storage tank where the fluids are safely stored until picked up by a waste hauler. A complete selection of Containment Solutions storage systems are available nationwide. Our experienced sales staff
- Volume Capacity: 1,000 gallons
- Diameter / Width: 55 inch
- Height: 51 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Turner Tanks
Description: units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving
- Volume Capacity: 748 gallons
- Diameter / Width: 32 inch
- Height: 60 inch
- Features: Double Wall
-
Supplier: Containment Solutions, Inc. (CSI)
Description: SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible
- Volume Capacity: 1,000 gallons
- Diameter / Width: 113 inch
- Height: 88 inch
- Features: Corrosion Protection, Fireproof, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Mile-X Equipment, Inc.
Description: This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank in 180 to 500 gallon capacities. UL-listed, 1" air-operated diaphragm pump with 30 gpm capacity.
-
Supplier: Mile-X Equipment, Inc.
Description: This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank in 180 to 500 gallon capacities. UL-listed, 1" air-operated diaphragm pump with 30 gpm capacity.
-
Supplier: Mile-X Equipment, Inc.
Description: This JohnDow double wall tank ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Features UL-listed, double wall tank in 180 to 500 gallon capacities. UL-listed, 1" air-operated diaphragm pump with 30 gpm capacity.
-
Supplier: Westeel
Description: The Rectangular Single Wall Tank (RSW) provides economical above ground storage for smaller volume applications. The single wall costruction and unique drop tube design ensure maximum risk management, while the compact design offers easy access for filling and draining. Ideal for
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Portable, Spill Containment
- Material: Steel
-
Supplier: Westeel
Description: storage of waste oil, fuels, solvents, paints and other waste liquids. Westeel manufactures to ULC and UL quality standards. The REPT comes complete with skids to make it easy to move with a forklift, which means this versatile tank can be used whenever the need
- Volume Capacity: 1,321 gallons
- Height: 67 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Portable
-
Supplier: UL Standards & Engagement
Description: Petroleum and Allied Petroleum Products. 1.5 These requirements do not apply to steel tanks covered by the following standards: A UL 80, Standard for Steel Tanks for Oil-Burner Fuels; B CAN/ULC-S602, Standard for Aboveground Steel Tanks for Fuel Oil and Lubricating
-
Supplier: UL Standards & Engagement
Description: Production Liquids, API 12D; and the Specification for Shop-Welded Tanks for Storage of Production Liquids, API 12F or the Standard for Welded Steel Tanks for Oil Storage, API 650. 1.8 These requirements do not cover storage of waste oils or
-
Supplier: SSI Fabricated
Description: Flash Tanks & Pressure Vessels Applications Process Industry Metals and Mining Power Industry Water and Waste Chemical Industry Pulp and Paper Oil and Gas Features Low pressure drop streamlined design Large strainer screens Compact end to end dimension Fabricated Construction
- Features: Other
- Type: Pressure Vessel
- Material: Stainless Steel, Steel
-
Supplier: KINTEP NEW POWER
Description: chamber, due to the different densities of oil and water, the oil floats on top of the separation zone. The still water at the bottom of the oil-water separation chamber is discharged into the temporary sewage storage tank through the outlet pipe. An oil
- Technology: Gravity
- Function: Oil Filtering / Removal
- Features: Other
-
Supplier: UL Standards & Engagement
Description: Petroleum and Allied Petroleum Products. 1.5 These requirements do not apply to steel tanks covered by the following standards: A UL 80, Standard for Steel Tanks for Oil-Burner Fuels; B CAN/ULC-S602, Standard for Aboveground Steel Tanks for Fuel Oil and Lubricating
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-15 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the CSI-15 model is design-tested
- Total Flow: 600 GPM
- Capacity: 6,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: UL Standards & Engagement
Description: the storage and supply of heating fuels for oil burning equipment, diesel fuels for compression ignition engines, motor oils (new or used) for automotive service stations, and similar combustible liquid applications. In addition to this Standard's traditional safety requirements
-
Supplier: Westeel
Description: Recycoil is the easiest and safest way to store used oil and hazardous liquid waste. The Recycoil horizontal tank is engineered to provide environmentally safe handling and storage of used oil or other hazardous materials. Easy to use and install, its double
- Volume Capacity: 161 to 506 gallons
- Height: 30 to 40.8 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Corrosion Protection, Outdoor Use, Vented
-
Supplier: Xerxes Corporation
Description: efficiency. Their use is also important in removing FOG from the waste stream of a commercial onsite wastewater system. Xerxes fiberglass grease interceptor tanks are offered in a wide range of sizes and are an ideal solution for use in this corrosive environment.
- Material: Composite/Fiberglass
- Features: Other Tank
- Type: Water Tank
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-25HDC Waste Oil Tank Click here for shipping quote! Large, 25-gallon capacity steel tank16" diameter steel funnel with expanded metal screen Easily and quickly empties using regular shop air Height adjusts from 50" to 70" Poly-molded tool tray for convenient tool
-
Description: tanks and other refined petroleum products. Ideal for use over heavily pitted internal tank bottoms. Provides an economical alternative to new steel tank bottoms. As a secondary containment system for refined petroleum products and select chemicals. Ballast tank interiors
- Industry / Application: Oil & Gas / Petrochem, Vessels (Tanks / Reactors), Water / Wastewater
- Features: Other
- Function: Secondary Containment, Waterproofing
- Liner Materials: Specialty Cement
-
Supplier: Zurn Industries LLC
Description: The Z1198-ST Large Capacity Oil Interceptor with Integral Storage Tank and Oil Level Float Sensor comes with an acid resistant coated interior and exterior fabricated steel, with fiberglass sensor box containing electronic oil level sensor, fiberglass display box
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: For Canadian Market Only, The Z1186-ST, Oil Interceptor with Integral Storage Tank is an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle,
- Applications: Other, Waste / Recycling
-
Supplier: ASTM International
Description: contamination. Early action remedies and strategies are applicable to the management of other regulatory processes (for example, state underground storage tank (UST) programs are equally applicable) in addition to the Comprehensive Environmental Response, Compensation and Liability Act
-
Description: RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors Potable water tanks and pipes Oil storage tank interiors, and refined fuel
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Filtertech, Inc.
Description: environmentally-safe manner. Mode of Operation A typical Filtertech installation would consist of the Model VDU Vacuum Distillation Unit and the optional oil-water decant tank. Contaminated oil is first pumped from a waste storage tank or on a bypass from
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Description: greater). RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and
- Wet / Applied Thickness: 0.01 to 0.022 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: light inspection lamps RECOMMENDED USAGE For use over prepared concrete and steel in the following industrial and marine exposures: Petrochemical storage tanks and piping Trenches, troughs, sumps, pits Ballast tanks interiors and crude oil storage tank
- Wet / Applied Thickness: 0.02 to 0.03 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 130 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: H2O Control Products, Inc.
Description: We all know where water likes to collect in a fuel or oil storage tank... right at the bottom. This common problem can rust the steel tank and damage the equipment attached to the tank. The question is, what to do about it? Often siphoning cannot get all the water,
- Type: Absorbent
- Application: Dewatering, Moisture / Humidity Control
- Form: Pouch / Sack
- Absorbate: Water / Moisture
-
Supplier: KSB AG
Description: and industrial wastewater and sludges; in nitrification and denitrification tanks, activatedsludge tanks, mixing tanks, final storage tanks, biological phosphate elimination tanks, flocculation tanks and in biogas applications. Overview of technical
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: Bell & Gossett, a xylem brand
Description: to heat liquids with steam. No space-wasting, expensive storage tank is needed. Although the SU is used for heating many types of fluids, its widest application is for heating water. The SU can also be used as a converter for use with radiation, radiant panels and snow melting systems.
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
Find Suppliers by Category Top
Featured Products Top
-
Storage Tank Insulation Tips for Maintaining Temperature and Reducing Energy Loss A storage tank’s performance and efficiency are closely (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Applications Atmospheric Storage Tanks Petrochemical Storage Oil & Gas Terminals Chemical Storage Facilities Pharmaceutical Tanks Food & Beverage Storage Tanks Thinktank specializes in industrial process (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Range: 3″ to 12″ (DN50-DN300) Vacuum Setting: 7140/8140: -0.2 to -4.3 kPa Vacuum Setting: 8147: -4.3 to -82 kPa Materials: Aluminum, Carbon Steel, Stainless Steel Applications Storage Tanks Oil (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Options: Gravity Type and Spring Type Applications Storage Tanks Chemical Processing Equipment Oil & Gas Facilities Industrial Liquid Storage Systems Vapor Recovery Systems Process Equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
supplies robust (well suited for rental) fine coarse bubble aeration grids. Our aeration grids can replace any type of aerating system, including surface aerators, offering the highest oxygen transfer rate. When the bottoms of the tanks are not level, or where there are obstructions, we also (read more)
Browse Wastewater Treatment Equipment Datasheets for Aerzen USA Corp. -
simplified maintenance for demanding oil, gas, and petrochemical applications. Key Features Prevents Flame Propagation and Explosion Risks Designed for Storage Tank Vent Protection Low Flow Resistance Design Unique (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Typical Applications Storage tanks for gasoline, kerosene, crude oil, and other low flashpoint liquids (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
midstream, and downstream markets to ensure the safety and integrity of production and storage infrastructure, including rigs, catenary risers, pipes, and pipeline systems, refineries, and tanks. (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries For over 70 years, Conax has designed and manufactured (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries For over 70 years, Conax has designed and manufactured (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
RCRA Facilities Assessment (RFA)---Oak Ridge National Laboratory
17.1 SepticTank (7000) 17.2 Waste Oil Storage Tanks (7002W, 7009E, 7075, 7021E) a- .
-
Remedial Investigation Work Plan for Upper East Fork Poplar Creek Operable Unit 3 at the Oak Ridge Y-12 Plant, Oak Ridge, Tennessee. Environmental Restoration ...
The remaining Salvage Yard sites include the waste oil storage tanks , the drumdeheader facility, and Tank Site 2063-U.
-
States > Maine > State > Regulations > 6 - Department of Environmental Protection > 6-96 - Department of Environmental Protection - General > [96 CofMR 860] 86...
8) All waste oil storage tanks must be equipped with a level sensing device and a high level alarm which is both audible and visible to the person filling the tank.
-
Fiscal Year 2007 Phased Construction Completion Report for the Zone 2 Soils, Slabs, and Subsurface Structures at East Tennessee Technology Park, Oak Ridge, Ten...
The other four USTs, which have been in place since 1949 when the K-1414 garage began operations, include a waste oil storage tank [underground storage tank (UST) #6], unleaded gasoline tank (UST #7) that underwent a clean closure-in-place in …
Indicates content that may require registration and/or purchase.