-
Supplier: Georg Fischer Piping Systems Ltd
Description: % for H2O
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 0.044 to 0.44 GPM
- Process Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Ultrasonic clamp-on heatmeter (HM) with integral design & digital communication
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: RS Components, Ltd.
Description: SMC PF3W704S-F03-BTN-M Flow Switch
- Operating Temperature: 32 F
- Gas Volumetric Flow Rate: 0.01765536723163842 to 0.14124293785310735 SCFM
- Process Media Type: Liquid
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 8150 Battery Powered Flow Totalizer
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 2551 Magmeter; Display Version with relays
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: for rough environmental conditions – Hermetically sealed flow sensor – Protection of the inside components against Condensation, vibration and corrosion Damages during transport and mounting
- Pipe Diameter: 0.1 to 80 inch
- Media Temperature Range: -13 to 266 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -13 to 266 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: HydraCheck Inc.
Description: To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: DigiKey
Description: SENSOR FLOW LIQ
- Operating Temperature: -40 to 158 F
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May
- Media Temperature Range: 32 to 140 F
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
- Gas Volumetric Flow Rate: 0.00017655 to 0.10593 SCFM
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 5-50 GPH water.
- Process Media Type: Liquid
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits Economical
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: -39.993438320209975 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 1 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response time (~10 ms) Learn more Please note the changed housing design! View other products in
- Media Temperature Range: 32 to 185 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Maximum Current Rating: 0.1 amps
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 8-40 GPH water.
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow trigger and
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: McCrometer, Inc.
Description: Slashes installation and labor costs by over 50%. The McCrometer FS100 Flow Straightener requires only 1.5 pipe diameters upstream, eliminating the need for long straight runs in irrigation and water applications.
- Pipe Diameter: 6 to 8 inch
- Process Media Type: Liquid
- Features: Recorder / Totalizer Functions
- Meter Technology: Turbine Meter
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Delivering Reliable Wastewater Flow Measurement with Panametrics Accurate flow measurement is essential for municipal wastewater operations, but challenging conditions, such as solids in the flow and difficult pipe locations, can make it (read more)
Browse Liquid Flow Meters Datasheets for Panametrics -
and effluent wastewater. The FPI Mag is the successor to McCrometer's popular Multi-Mag Insertion Flow Meter, which is the industry's only multi-electrode hot tap full profile insertion flow meter delivering a continuous total flow profile (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
provides wastewater operators with a reliable solution for any sewer flow measurement challenge. FH950 Portable Flow Meter Designed for use in both environmental and sewer/wastewater flow measurement scenarios, the FH950 Portable Flow Meter is a truly (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
McCrometer's FPI Mag™ Full Profile Magnetic Flow Meter is an accurate and economical solution designed to fit almost any project: from capital to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Treatment of coking wastewater by a UBF‐BAF combined process
A metered pump drove the wastewater flow through the UBF, after which it entered the BAF by gravity feed.
-
Water Quality Control Handbook, Second Edition > CHEMICAL TREATMENT
The wastewater is supplied to the top of the stripping tower by gravity flow , with the flow rate being adjusted according to an adjustable flow meter .
-
States > New Mexico > State > Register > 2011 > [2011 NM Register 131] 01/31/2011
… 20.6.6.20 NMAC and Subsections I and J of 20.6.6.21 NMAC, including: (1) the identification of the method(s) (i.e., pumped versus gravity flow ) of wastewater discharge, stormwater transfer, and … … the identification of flow meter locations.
-
States > New Mexico > State > Register > 2011 > [2011 NM Register 1215] 12/15/2011
… 20 NMAC and Subsections [I and J] G and H of 20.6.6.21 NMAC, including: (1) the identification of the method(s) (i.e., pumped versus gravity flow ) of wastewater discharge, stormwater transfer, and … … the identification of flow meter locations.
-
Microbial Fuel Cells
Experience with trickling filter (TF) biofilm reactors, where wastewater flows by gravity over a support material (rocks, random plastic media, or structured plastic media … … for specific surface areas of 100 m2 of surface area per cubic meter of reactor (I 00 …
-
States > Texas > State > Register > 2015 > 11/20/2015
… decanter; design life; dry well; effluent; emergency overflow; engineering report; equalization basin; gravity relief sewer; influent; maintenance … … specifications; stabilization lagoon; subsurface flow wetland; summary transmittal letter; surcharge; totalizing meter ; treat- ment unit; twenty … … 24-hour rainfall event; wastewater treatment facility; weir over …
-
Innovative and Alternative Technology Assessment Manual
… alignments i n the vertical and horizontal planas are allowable, rad manholes or meter bxes (depnding on … Applications - Gravity sewers are used for the transport of wastewater wherever gravity flow is asst effective.
-
States > New Mexico > Bernalillo County > Regulations > [NM Bern Reg 42] 42 - Health and Sanitation
Gravity piping within a wastewater disposal component shall be installed level. 8) Other accepted design flow references (such as the Uniform Plumbing Code or the U.S. Environmental Protection Agency (USEPA) design … … based on professional engineering design calculations; total design flows may be determined by the submittal of metered water use or effluent …
-
Specifically Designed Constructed Wetlands: A Novel Treatment Approach for Scrubber Wastewater
Wastewater was pumped to each treatment train from the equalization basin at a constant rate using FMI (Fluid Metering , Inc.) piston pumps (one pump per treatment train). Flow through the treatment system trains was by gravity .
-
States > Alaska > State > Regulations > Title 3 - Commerce‚ Community and Economic Development > Part 7 - Regulatory Commission of Alaska > [3 AAC 52] 52...
2) collection mains and valves for gravity and pressure systems and related facilities such as manholes, grinder pumps, air and vacuum release chambers, cleanouts, main line flow meters , valve vaults, and lift stations installed as replacements or upgrades for existing facilities that … 3) collection main extensions installed to implement solutions to wastewater problems that present a significant health or …
Indicates content that may require registration and/or purchase.