Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
-
Supplier: SAE International
Description: to maintain exhaust gas temperatures within acceptable limits. In addition there is a drive to lower the exhaust gas temperature limit in order to reduce the material costs required for high temperature operation. A water-cooled exhaust manifold is one technology, which can be
-
Supplier: Aggreko
Description: 1000 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 500 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Burger & Brown Engineering, Inc.
Description: Manifolds are divided internally and color-coded red & blue in a single piece to denote Supply and Return cooling in a compact arrangement. Features and Benefits Shorter length for more versatile mounting Mold-Mount for faster mold changes Red & Blue Anodized to denote Supply and Return
- Supply Ports: 4 to 80
- Outlet Ports: 2
- Maximum Pressure: 150 psi
- Temperature Range: 210 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400°F (204°C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are
- Supply Ports: 1
- Outlet Ports: 4 to 8
- Maximum Pressure: 250 psi
- Maximum Flow (Liquid): 6 GPM
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® aluminum manifolds are constructed from extruded material, machined, then anodized for corrosion protection. Many manifold sizes are stocked, however custom manifolds can be made to your specifications. Standard red and blue anodizing denotes supply and return for
- Supply Ports: 4 to 16
- Outlet Ports: 2
- Maximum Pressure: 150 psi
- Maximum Flow (Liquid): 7.92 GPM
-
Supplier: Caterpillar Oil & Gas
Description: manifold engines, with ratings: 400-403 bkW (536-540 bhp) @ 1800-2000 rpm meet IMO Tier II, U.S. EPA Marine Tier 3 emissions standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Improving Workforce Efficiency • Standard
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block Air
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: DME Company
Description: are easily blocked by rust and machining debris. Cooling lines incorporating bubblers and baffles are particularly susceptible to blockage from rust and corrosion travelling through water lines. A Ferrogard installed in the incoming water path will trap these metallic contaminants
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Flow: Full Flow
- Features: Housing and Filter Assembly, Other
-
Supplier: Aggreko
Description: 60 Ton Chiller Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range
- Cooling Capacity: 211.02 kW
- Fluid Discharge Temperature: -30 to 20 F
- Process Flow: 100 to 238 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: 100 Ton Chiller Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range
- Cooling Capacity: 351.7 kW
- Fluid Discharge Temperature: 10 to 65 F
- Process Flow: 116 to 346 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Alfa Laval Inc.
Description: Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power Generation
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Power Generation
- Primary Material: Stainless Steel
-
Supplier: Invotec Solutions Ltd.
Description: Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more.
- Outlet Ports: 6
- Maximum Flow (Liquid): 1.584 to 5.28 GPM
- Type: BSPP, Barb / Rib
- Application: General Purpose, Water
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Description: Apply the 2019 edition of NFPA 750 to keep water mist fire protection systems up-to-code and ready for action. Stay informed about the design, manufacture, installation, and acceptance testing of water mist fire protection systems using NFPA 750, Standard on Water Mist Fire
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: unloader valve · Forged brass manifold · Thermal relief valve · High pressure detergent injection (available as option) Motor: Totally enclosed fan-cooled electric motor with manual thermal overload protection · 35-foot power cord with in-line GFCI which meets required CSA
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: SAE International
Description: modified so that the intake and exhaust manifolds are integrated in the cylinder head. Extensive CAD/CAE/CAM analyses have been employed in order to guide the design of the overall surface and the water cooling jacket that surround the exhaust manifold of the new engine version,
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1500 PSI 2 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.3 GPM / 3500 PSI 10 HP / 230V ~ 1 phase Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic plungers and forged
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1000 PSI 1.5 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: Invotec Solutions Ltd.
Description: and Return hoses plus cleaning-up water spills. Tool Condition: Protects tools from corrosion build-up during downtime and storage by evacuating water. Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mould Purge Valve (MPV).
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Invotec Solutions Ltd.
Description: corresponds to higher mould (steel) temperatures (for example: 120°F water temperature may result in 180°F mould temperature). Turbulent Flow, Supply Cooling Water Pressure & Temperature Traditionally, high turbulent flow rates are used in cooling water loops to achieve
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Burger & Brown Engineering, Inc.
Description: from corrosion build-up during downtime and storage by evacuating water. Supply Line Permits fast identification of Supply lines by noting which manifold is connected to the Mold SWAP Valve. Water Shut-Off: SWAP Valve shuts-off Supply water conveniently near the machine
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: SAE International
Description: Cooled exhaust gas recirculation (EGR) is widely used in diesel engines to control engine out NOx (oxides of nitrogen) emissions. A portion of the exhaust gases is re-circulated into the intake manifold of the engine after cooling it through a heat exchanger known as an EGR cooler. EGR
-
Supplier: ASTM International
Description: including a maximum working temperature of 200°F (93°C). Components are comprised of tubing, fittings, valves, and manifolds that are intended for use in residential and commercial hydronic heating and cooling systems. Tubing made to this specification incorporates a single outer or middle
-
Supplier: General Pump
Description: discharged the cooler water will cause the valve to close immediately. Features Most consistent temperature range on the market Quickest response to rising temperature Less stress on pump Most cost effective thermal protector in the market Mounts easily in the pump manifold, inlet
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 145 F
- Primary Material: Brass / Bronze
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled electric motor •Heats water up to 200 degrees F Unique Top Fired Heat Exchanger •Convenient troubleshooting and easy maintenance •Can use either diesel fuel or kerosene High Quality Fuel Filter /
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Westerbeke Corporation
Description: Additional safety devices include fail-safe mounts and an oil bypass alarm. Cupro-Nickel Heat Exchanger All Century Series engines are fresh water cooled with a standard cupro-nickel heat exchanger that mounts directly to the underside of the water-jacketed exhaust
- Displacement: 4.326181427251942 liters
- Number of Cylinders: 4
- Length: 47.2 inch
- Width: 28.26 inch
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Dupont Water Solutions
Description: flowback water Designed for Nasty Water The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 80 to 400 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
Find Suppliers by Category Top
Featured Products Top
-
: Energy Costs Increase Almost every stage where a bottling and canning facility uses water (moving, treating, heating, cooling, and disposing of water), requires a significant amount of energy. Facilities constantly pump water through (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Platen sizes up to 10' x 24' Ridged boxed frame members Heat growth compensated frame Up- or down-acting models Automatic safety locks Options: Fluid platen manifolding Fluid heating and cooling systems Temperature control systems Temperature ramping Pressure Ramping (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
piping solution designed for single-phase direct-to-chip liquid cooling in high-performance data centers. As power densities continue to rise, traditional air cooling reaches its limits, making reliable and efficient liquid cooling infrastructure essential. LiquidCore addresses this need by (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
structural stress on plastic rack manifolds and distribution piping networks. Equipped with a simplified single-cable layout, a dust and water-tight IP68-rated housing, flexible process connections including PP-H spigots, stainless steel tri-clamps, and other options on request, and standard data bus (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Superior electrical insulation against high-voltage flash-lamp arcing Excellent resistance to chemical attack and thermal shock under intensive water cooling Available in standard BAB models as well as custom cavity geometries Flexible surface glazing options: unglazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
objects. Available in lengths 6, 12, 18, and 24 inches (152, 305, 457, and 610 mm), Vortec's Air Knives deliver a flat sheet of amplified air designed to efficiently blow off water and debris from surfaces, as well as provide high-speed drying and/or cooling. Vortec's patented design produces increased (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
Choosing Manifolds For Mould Cooling
Manifolds are common auxiliaries in a plastics injection moulding shop. They are key components of mould water cooling circuits. Their primary function is to route cooling water from the tower or chiller to the water passages in the mould, then collect the warmer water leaving the mould
-
Manifold Tutorial Article
Select the proper cooling water manifold for your application.
More Information Top
-
Study of a Small Size Cogeneration Gas Engine in Stoichiometric and Lean Burn Modes: Experimentation and Simulation
While the insulated manifold preserves more energy for the turbocharger and maintains a higher temperature for possible exhaust gas aftertreatment (Figure 12), the water cooled manifold ensures a more uniform external surface temperature and is characterised by a better long term mechanical …
-
Preliminary Physics Motivation and Engineering Design Assessment of the National High Power Torus
… show spatial details of the TF inner joint shaping, the gas cylinders and ring which clamp the inner joints closed at zero field, the upper inner PF coils mounted on the bottom of the umbrella structure, water cooling manifolds , or electrical buswork.
-
Explosion Protection for Diesel Engines Offshore
WATER COOLED MANIFOLD 3.
-
CR4 - Thread: Cummins 6CTA8.3M2 Marine Diesel Not Cranking
Have you checked the exhaust manifold for a blockage on either the exhaust gas side or the cooling water side assuming you have water cooled manifolds which most do.
-
The Design of the Poloidal Divertor Experiment Tokamak Wall Armor and Inner Limiter System
Partial schematic diagrams showing details of the armor water cooling manifold and cooling line details.
-
Double-Null Divertor Design for JT-60SU, A 10-MA Class Long-Pulse Tokamak
Schematic of the divertor cooling module with the di- vertor mounting plate and the cooling water manifold .
Indicates content that may require registration and/or purchase.