-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range.
- Pipe Diameter: 0.5 to 0.75 inch
- Media Temperature Range: 240.8 F
- Liquid Volumetric Flow Rate: 0.1 to 2 GPM
- Operating Pressure: 1,000 to 3,500 psi
-
Supplier: Low Energy Systems, Inc.
Description: STIEBEL ELTRON DHC tankless water heaters are designed for installation at the point of use. They heat water instantaneously as it flows through the unit. Stand-by losses are completely eliminated. The heating elements are controlled by a flow switch and by an exclusive
- Heater Type: Water Heater
-
Supplier: Low Energy Systems, Inc.
Description: STIEBEL ELTRON DHC tankless water heaters are designed for installation at the point of use. They heat water instantaneously as it flows through the unit. Stand-by losses are completely eliminated. The heating elements are controlled by a flow switch and by an exclusive
- Heater Type: Water Heater
-
-
Supplier: Clark Solutions
Description: Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer oils Aggressive/caustic liquids in the chemical industry The model DOZ01
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
-
Supplier: Qualitrol Company, LLC
Description: systems with forced oil or water which require “safe” flow rate, “correct” flow direction, on-off control, limit control or alarm triggering.
- Media Type: Liquid
-
Supplier: Process Technology
Description: heating system utilizing a precision resistance wire, 15 w/in² (2 w/cm²) watt density 24kW to 312kW standard Up to 600 volt (three phase) available, 50/60 Hz Temperature Limit; 95° C, depending on operating conditions Temperature Accuracy: +/-0.3° C, depending on operating conditions
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers units with propeller fans and hermetic scroll compressors. • Compressors scroll. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. • Air side
- Cooling Capacity: 6 to 197.95 kW
- Compressor Motor Horsepower: 2.68044076980564 to 70.0667217227194 HP
- Full Load Amperage: 13.3 to 128.8 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN10 Series is specifically designed to measure conductivity/dissolved solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and
- Number of Control Outputs: 5 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Features: Datalogger, Limit / Set Point Control, Liquid, Multi-Function Controller, Other, Totalizer, pH / ORP Controller
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-500UP is a specialized meter for monitoring the flowrate of ultra pure water to tools, on deionized water returns, and UPW returns. Also available are accessory switches for signalling specific flowrates. Each switch kit contains all the necessary hardware for quick and
- Pipe Diameter: 2 to 3 inch
- Media Temperature Range: 149 F
- Liquid Volumetric Flow Rate: 0.5 to 50 GPM
- Operating Pressure: 150 psi
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: Danfoss A/S
Description: Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The righthand bellows cut out the
- Switch Point Range: 7.251885 to 87.02262 psi
- Operating Temperature: -40 to 149 F
- Switched Current: 16 amps
- Switched AC Volts: 400 volts
-
Supplier: ISC Sales, Inc.
Description: almost fully closed and flow is virtually zero, a stem mounted cam triggers the limit switch to stop the pump. In the event of a power failure, the built-in mechanical drop check closes immediately when the flow stops, independently of the valve position. Surges are minimized by
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Media: Water
-
Supplier: Time Mark Corporation
Description: demand requires only one motor/pump at a time, the alternator will start the next motor/pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Features: Gas / Air, Limit / Set Point Control, Rate Indication / Control
-
Supplier: KOBOLD Instruments, Inc.
Description: is a purely mechanical meter suited for water and compressed gases in line sizes up to 3 inches. Electronic limit switches and/or an analog flow transmitter may be added if desired. The Analog output is supplied standard with HART® protocol. Profibus-PA is also available
- Gas Volumetric Flow Rate: 0.176499 to 647.163 SCFM
- Operating Temperature: -40 to 176 F
- Media Temperature: -40 to 302 F
- Media Temperature Range: -40 to 302 F
-
Supplier: KOBOLD Instruments, Inc.
Description: PTFE-clad stainless steel, or Hastelloy C22. In standard configuration, the BGN is a purely mechanical meter suited for water, most viscous liquids and compressed gases in line sizes up to 6 inches. Electronic limit switches and/or an analog flow transmitter may be added
- Gas Volumetric Flow Rate: 0.00882495 to 1,411.992 SCFM
- Operating Temperature: -40 to 176 F
- Media Temperature: -40 to 662 F
- Media Temperature Range: -40 to 662 F
-
Supplier: KOBOLD Instruments, Inc.
Description: remote displays and controllers. Limit switches are available to provide high and low limit signals. A 0 - 1000 Hz frequency output is available to drive frequency based controllers and counters.
- Operating Pressure: 180 psi
- Media Temperature: -30 to 212 F
- Media Temperature Range: -30 to 212 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Assured Automation
Description: flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters. Features & Benefits: Integrated
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: DynaQuip Controls
Description: (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 500 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Assured Automation
Description: grooves, thick o-rings, and cushioned PTFE seats contribute to strong seals at pressures up to 232 PSI while an integral mounting flange and support bracketing combine for simple adaptation for actuation and anchoring. A full range of accessory items are available including limit
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 2
- Flow (Cv): 14 to 665
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Description: treatment professionals to deliver more effective service to their customers. The WCT400/410 controllers have the ability to store conductivity and temperature values, water usage, relay and flow switch status, and user settings. A USB memory stick is all that’s needed to extract the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Description: treatment professionals to deliver more effective service to their customers. The WCT400/410 controllers have the ability to store conductivity and temperature values, water usage, relay and flow switch status, and user settings. A USB memory stick is all that’s needed to extract the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the
- Rated Power: 7,461.45940820405 watts
- Continuous Output Current: 30.8 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the
- Rated Power: 18,653.648520510127 watts
- Continuous Output Current: 34 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the
- Rated Power: 22,384.378224612152 watts
- Continuous Output Current: 40 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 143 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Burger & Brown Engineering, Inc.
Description: The Smartflow® Mold Temperature Regulator effectively controls mold cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mold temperature. Installed to control water flow exiting an injection mold, the Mold Temperature Regulator quietly recovers
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Temperature: Cooling Control, Heating Control
-
Description: treatment professionals to deliver more effective service to their customers. The WCT400/410 controllers have the ability to store conductivity and temperature values, water usage, relay and flow switch status, and user settings. A USB memory stick is all that’s needed to extract the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Description: activation Timer-based activation Activation based upon the state of a contact closure Timed activation triggered by a Water Contactor or Paddlewheel flow meter’s accumulated total flow Activate with another output Alarm Typical Applications: Wastewater neutralization &
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Form Factor: DIN Rail
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
Supplier: GF Piping Systems
Description: and high pressure rating up to 240 PSI (for water use only). The optimal flow geometry offers double the Cv values. With almost linear flow characteristics, this guarantees stable processes. The weir of the zero-static valve has been moved directly to the pipe wall of the main
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Features: Bolt Flange, Butt Weld, Socket Weld / Solder, Union
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
position of rotating or sliding machine guards, these limit switches can be utilized in automation, elevator, and safety applications. They are sealed to be dust tight and withstand strong water jets (IP66) and submersion in water (IP67), suitable for use in in adverse ambient conditions of industrial environments. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
., the leader in thermoplastic fluid flow technologies, introduces the new J-Switch® manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
elements) • Low and inconsistent transfer pressure • Extremely long transfer times (6–8 hours for a 30% fill) Root Causes Identified: 1. Pump suction pressure significantly exceeded recommended limits, producing severe water hammer effects and (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
For a smart toilet ceramic heater or ceramic heater for bidet applications, ceramic heater performance depends on the complete operating condition rather than wattage alone. Water flow, inlet-water temperature, target outlet temperature, supply voltage, available space and control method (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Research on the pyrolysis of hardwood in an entrained bed process development unit
This is required so that the cooling water flow limit switch is engaged. iii) Open manually-operatedmain air valve to the setting 1/2 open.
-
FATIGUE AND PROOF TESTING OF AN AIRCRAFT AUXILIARY FUEL TANK
The hydraulic system (Figure 2(b)) consisted of a centrifugal pump, four solenoid valves to change the direction of water flow , two limit switches (pressure and vac- uum) to monitor the tank pressure, and a surge tank to dampen pressure spikes.
-
Evaluation of a Solar-driven Absorption Cycle Heat Pump Part I: Design Theory, Development, and Basic Evolution
The primary purpose of the low temperature limit switch is to interrupt hot water flow to the generator when evaporator coil temperature falls below approximately 2.8° C (37° F).
-
Fundamentals of klystron testing
3) OIL COOLING WATER - 2 GPM "sure flow " limit switch , .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2568.pdf
The L4049A,B Flow Limit Switches are used in liquid flow lines carrying water or any fluid not harmful to brass, stainless steel or silicone and not classified as a hazardous fluid.
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR CONDITIONING SYSTEMS: SPACE CONDITIONING SYSTEMS
In addition to the high and low operating limit control of the water -loop temperature, a flow switch or pressure differential sensor should be installed across the water-loop pump.
-
Advances in Computer Science and its Applications
The main measurement points will be at motors, conveyor belts, belt scales, pressure gauges, flow meters, water meters, thermometers, frequency converters, limit switches , photoelectric tubes, status of all valve, etc.
-
The development of the POST system for in-situ intertidal measurements
… two pairs of electrodes mounted on the probe Each switch of the alternating current provided a saiiiple of flow velocity, with the frequency of switching (40 Hz) being a limitation on the niiinber of mcasiirements The water flowing through the mutually orthogonal …
Indicates content that may require registration and/or purchase.