-
Supplier: Accuris
Description: Water Hammer Arrester Standard
-
Supplier: Watts
Description: Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged and is not rechargeable. It can be installed in new or
-
Supplier: CoorsTek
Description: Pulsation mitigation experts – for over five decades CoorsTek engineers thoroughly understand the causes of water hammer conditions and how to effectively, efficiently, and reliably mitigate this problem to extend the life of valves, meters, control instrumentation, and gauges.
- Type: Liquid Filled Dampener
-
-
Supplier: Watts
Description: Lead Free* Series LF150A Water Hammer Arrestors are used in residential applications to control water pressure shock and prevent water hammer conditions. It consists of a pre-charged air chamber that is rechargeable, an air-tight sealing cap, standard tire
-
Supplier: Watts
Description: Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory air charged and is not rechargeable. It can be installed
-
Supplier: Accuris
Description: Supply Stops with Integral Water Hammer Arresters
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins model 1260XL-A is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve closure. Z1260XL Series may be installed within a stud bay without the need for an
- Features: English
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins model 1260XL-C is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve closure. Z1260XL series may be installed within a stud bay without the need for an
- Features: English
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins model 1260XL-B is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve closure. Z1260XL Series may be installed within a stud bay without the need for an
- Features: English
-
Supplier: Watts
Description: Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working
-
Supplier: Zurn Industries LLC
Description: Size C Water Hammer Arrestor protects residential, commercial and industrial water lines against over-pressure during surges following quick valve closure. Designed to fit within 2"x4" construction. Features And Benefits All copper and brass external construction provides
- Connection Size: 1 inch
-
Supplier: Accuris
Description: Technical Specification for plumbing and drainage products - Water hammer arrestors
-
Supplier: Accuris
Description: Plumbing and drainage products, Part 007: Metal-bodied water hammer arresters
-
Supplier: Radwell International
Description: ARRESTERS WATER HAMMER, 1/2 INCH, MIPT, 350 PSI, 2900 PSI BURST, 150 PSI SURGE, 250 DEG F. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: WATER HAMMER ARRESTOR 1/2IN MODEL 05. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WATER HAMMER ARRESTOR, THREADED, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Plast-O-Matic Valves, Inc.
Description: vibrations • Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves • Inlet Stabilizer enhances pump performance and longevity • Accumulator releases stored fluid during unwanted pressure drops • Expansion Tank protects system from thermal
- Maximum Pressure: 150 psi
- Capacity / Volume: 180 cubic inches
- Inlet Size: 1 to 3 inch
- Type: Chargeable Dampener, Threaded Inlet
Find Suppliers by Category Top
Featured Products Top
-
six important functions: •Pulsation Dampener smooths pump flow •Surge Suppressor absorbs shocks and vibrations •Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves •Inlet Stabilizer enhances pump performance and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Functions: Pulsation Dampener smooths pump flow Surge Suppressor absorbs shocks and vibrations Water Hammer Arrestor eliminates dangerous pressure spikes caused (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Water Hammer solution - Self Help Forums
I have added a Water Hammer Arrestor (see attached).
-
Water Hammer solution - Self Help Forums
I have added a Water Hammer Arrestor (see attached).
-
States > Wisconsin > State > Regulations > Safety and Professional Services > Plumbing > Safety‚ Buildings‚ and Environment > [WI AC sps 382] 382 -...
(f) Water hammer arrestors .
Indicates content that may require registration and/or purchase.