Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit. Features and Benefits •Versatile Mounting due to Smaller Size •Mold-Mount to Speed Mold Change Times •Economical, Proven
- Supply Ports: 12
- Outlet Ports: 6
- Maximum Pressure: 150 psi
- Temperature Range: 210 F
-
Supplier: DME Company
Description: a mold, keeping your internal cooling passages clear during processing. Used in injection molding cooling water and hydraulic systems, the Ferrogard extends the life of injection molds, manifolds, hoses, pumps, heaters, and chillers that are vulnerable to
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Flow: Full Flow
- Features: Housing and Filter Assembly, Other
-
Supplier: Invotec Solutions Ltd.
Description: the resin shot without the need for electrical power. General Description The Smartflow Mould Temperature Regulator effectively controls mould cooling water temperature between 80°F and 120°F (27° and 49°C) to maintain a steady mould temperature. Installed to control water flow
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
-
Supplier: Burger & Brown Engineering, Inc.
Description: SWAP Valve significantly reduces injection mold change time by clearing all cooling water lines quickly and cleanly with a single valve handle motion. Installed before the supply manifold, cooling water is displaced by shop air, eliminating the need to drain each
-
Supplier: Burger & Brown Engineering, Inc.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mold during processing or air to purge the water from the mold, cooling lines, Supply and Return manifolds prior to tool change. Three materials are available:
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, manifolds and central casing to host the pneumatic distributor and actuator, are made exclusively by
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle. All parts
- Discharge Size: 2 inch
- Maximum Discharge Flow: 179.52 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 43.559999999999995 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
Find Suppliers by Category Top
Featured Products Top
-
Plastic Injection Mold Maintenance for rPET Processing: How Advanced Hot Runner Tech is Key to Success As manufacturers increasingly adopt recycled PET (rPET) to meet sustainability demands, maintaining clean injection molds has become (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™ -
Osborne has over 20 years of experience molding pDCPD (polydicyclopentadiene) and molds parts using a range of DCPD resins via Reaction Injection Molding (RIM) to meet your most demanding part (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
printed mold is currently popular internationally, which offers quick turnaround times, but has more restrictions. Take the ABS injection molded molds of a manufacturing supplier for instance, the lead time of mold is only one week and the cost is less, but the products are required to be small (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
available that supports SCADA systems, accommodating advanced data collection and control capabilities. The rugged ML04 has earned a reputation for effective performance and reliability. The construction features injection molded plastic bonnets and a hinged lid with padlock hasp to prevent (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
dollars. Fortunately, the fix doesn’t have to be so costly. Novation Industries is no stranger to custom injection molding; they’ve been in the industry for five decades. When a protoype mold overheated recently, Tool Room Manager Broc Ungaro was able to reduce the (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
as they possess high chemical resistance to the additives that are contained in the oil. O-rings and seals used in fuel injection, head, intake manifolds, and valves resist a range of chemicals when molded from fluoroelastomers (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
1/4” male quick connect or #8 screw terminals for electrical connections A variety of mounting pan and pressure fitting materials; plated steel, stainless steel or injection molded plastic • Wide array of pressure fittings; 1/8” NPT male, 1/4” NPT male (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
performance when compared to injection molding with thermoplastics or metal. Telene® pDCPD is prepared by polymerizing low-viscosity DCPD monomer in a low-pressure process that enables the use of low-cost molds and fast cycle times. Excellent replication (read more)
Browse Datasheets for Osborne Industries, Inc. -
LUBMER™ specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology, is an excellent candidate for certain applications and injection and extrusion processing methods. The extraordinary combination of properties includes: High mechanical (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
A Coupled Filling-Structural Simulation on a Water Manifold Injection Mold (.pdf)
An injection mold for a water manifold was experiencing deflection on an extremely long core, causing a high defect rate on the finished product. In addition, inserted small plastic capillaries were being crushed if the mold parameters were outside a narrow window. By taking the pressure output
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
on disposable. injection molded 'chips' inserted into a reusable manifold. containing the necessary fluidic and electrical connections. This arrangement would allow metal electrodes in the manifold. to be reused for thousands of experiments while shifting. the manufacturing burden to the replication
More Information Top
-
A Coupled Filling-Structural Simulation on a Water Manifold Injection Mold (.pdf)
From Mars International An injection mold for a water manifold was experiencing deflection on an extremely long core, causing a high defect rate on the finished product.
-
Characterizations of Hydrogen Energy Technologies
Proton will also be looking at injection molding of plastics as a potential manifold for the low-pressure ( water ) side of the generator.
-
Technical Analysis of Projects Being Funded by the DOE Hydrogen Program
Proton will also be looking at injection molding of plastics as a potential manifold for the low-pressure ( water ) side of the generator.
-
ESDU 80013 - Heat pipes - general information on their use, operation, and design.
… tools Air to air for heating, ventilating and air Diecasting and injection moulding tools (H, I) conditioning applications and for heat Plastics extrusion nozzles … … I, C) Air to water for process heat recovery … … Transport Electronic equipment Inlet manifold pre-heaters for internal …
-
Suppliers to the new Porsche Boxster
… Plastic fasteners air conditioning lines F S Fehrer Moulded foam seat pads for car seating Fischer Automotive … … spark plugs Continental Cooling water and heating hoses, Diaphragms … … Supply System, Gasoline Direct Injection System Dana Engine Oil Cooler, Exhaust Manifold Gasket Denso Compressor Dura …
-
Suppliers to new GM Opel Corsa
… shaft seal Freudenberg Insulation for engine control module (ECM) Odenwald-Chemie Intake manifolds Kolbenschmidt Pierburg Leather shift … … rear seal Freudenberg Rubber moulded parts Freudenberg Speed gears … … Johnson Controls Turbocharged direct injection gas engine Eisenwerk Brühl … … Valve stem seals SKF Water pumps Kolbenschmidt Pierburg Wheel …
-
wn_g.pl (finlayson-gwc2014.zip)
… complex molecule; found only in plants and animals'). g(114945137,'a bicarbonate that is a major cause of hard water '). g(114945254,'a … … heartburn and constipation and injected to prevent seizures'). g … … a nontricyclic antidepressant drug for psychomotor activation'). g(114946424 … . g(114946750,'a lightweight paper used with carbon paper to make multiple copies; "an original and two manifolds "'). g(114946939,'a strong paper or thin cardboard … … resin formed from melamine and an aldehyde; used in molded products, adhesives, and coatings' …
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
(3) A PPS coolant tube of complex geometry was produced by gas and water assist injection molding and blow molding for the 2007 Ford F250 pick-up engine. (4) Valve covers and intake manifolds were developed where the rocker or cam covers are produced with …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
insurance_premiums 1,0,0,0,1 insurance_underwriter_N 0,0,0,0,0 intaglio_printing_N 0,0,0,0,0 intake_ manifold _N 0,0,0 … … 0,0,0 international_bank_ for _reconstruction_and_development_N 0,0,0 … … 0,0,0 intradermal_ injection _N 0,0,0 … … 0,0,0 irish_soda_bread_N 0,0,0,0,0 irish_stew_N 0,0,0,0,0 irish_strawberry_N 0,0,0,0,0 irish_terrier_N 0,0,0,0,0 irish_ water _spaniel_N 0,0,0 … … 0,0,0 iron_ mold _N 0,0,0 …
-
noun.substance (finlayson-gwc2014.zip)
… @ (a bicarbonate that is a major cause of hard water ) } { magnesium_carbonate, carbonate,@ (a … … heartburn and constipation and injected to prevent seizures) } { magnetite … … a nontricyclic antidepressant drug for psychomotor activation) } { maleic_acid, acid … … the digestion of starches) } { manifold _paper, [ manifold, verb.change … … synthetic_resin,@ (a thermosetting resin formed from melamine and an aldehyde; used in molded products, adhesives, and …
Indicates content that may require registration and/or purchase.