-
Supplier: Lee Co. (The)
Description: for years as the best way to seal drilled holes. Quick and easy to install, this restrictor eliminates the need for costly assemblies, seals, threads, flow testing, and filter design. The Lee Company 100% flow tests all Lee Jet flow restrictors to two standard
- Orifice Diameter: 0.156 inch
- Maximum Pressure: 3,000 psi
-
Supplier: Lee Co. (The)
Description: to install, this restrictor eliminates costly assemblies, seals, threads, flow testing, and filter design. The Lee Company 100% flow tests all Lee Jet flow restrictors to two standard tolerances, +/- 2% and +/- 5%. Features Type: Single-Orifice Diameter: 0.187
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 3,000 psi
-
Supplier: Lee Co. (The)
Description: This single-orifice flow restrictor provides accurate, screened, bidirectional flow in the 90 to 200 Lohm range. The integral screens are machined and drilled from bar stock for maximum strength and erosion resistance. Due to its rugged construction, this restrictor can
- Orifice Diameter: 0.281 inch
- Maximum Pressure: 3,000 psi
-
-
Supplier: Lee Co. (The)
Description: This single-orifice flow restrictor provides accurate, screened, bidirectional flow in the 200 to 1000 Lohm range. The integral screens are machined and drilled from bar stock for maximum strength and erosion resistance. Due to its rugged construction, this restrictor can
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 4,000 psi
-
Supplier: Badger Meter
Description: The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature allows water utilities to actuate the valve remotely to temporarily
- Pipe Diameter: 0.625 to 0.75 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
- Operating Temperature: 34 to 140 F
-
Supplier: Badger Meter
Description: contractors can simply attach a portable meter and hose to an idle fire hydrant for a temporary source of water. Built-In Flow Restrictor. Limits the maximum flow of water through the meter. Field Maintainable. Field replaceable handles for easy
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 5 to 660 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.011025 to 1.4553 lbs/min
-
Supplier: Daniel Measurement and Control Inc.
Description: Classical Venturi is a head pressure device that consists of a convergent cone section, cylindrical bore, and a divergent cone section. The cylindrical bore restricts the fluid flow resulting in a pressure drop. This differential pressure relates to the flow rate by applying
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Venturi Tube
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Water Pricing Experiences and Innovations
Negotiations result in other solutions, like frequent (weekly or fortnight) billing, reduced water pressure ( flow restrictors ), and even prepaid water meters (working with coins or chip cards).
-
CR4 - Thread: Gas Jet Plume Measurement Techniques??
You might be interested in: Gas Flow Meters , Flow Orifices and Flow Restrictors , Abrasive and Water Jet Tools .
-
Water Loss Control, Second Edition > Case Studies
Water Conservation The commission has also determined that smaller meters act as flow restrictors by increasing headloss.
-
Assessment and implementation of a district heating system upgrade for the city of Plzen, Czech Republic: Status report
… Vent System in Basements Install Heat Reflectors Behind Each Radiator or Heater Remove Draperies from Radiator Install Low-Flow Shower Heads Install Flow Restrictors on Faucets Insulate Hot Water Pipes in Unconditioned Spaces Install Hot Water Flow Meters Install Waste Water Heat …
-
An assessment of the building sector efficiency resource for the Town of Handlova
Install Heat Reflectors Behind Each Radiator or Heater Remove Draperies from Radiator Install Low-Flow Shower Heads Install Flow Restrictors on Faucets Insulate Hot Water Pipes in Unconditioned Spaces Install Hot Water Flow Meters Install Waste Water Heat Recovery Heat Exchanger .
-
Electronics Manufacturing: With Lead-Free, Halogen-Free, and Conductive-Adhesive Materials > FABRICATION OF ENVIRONMENTALLY FRIENDLY PCB
The installation of on-site water recycling systems and the use of simple water use reduction methods (e.g., flow restrictors , conductivity controls, flow meters , counterflow rinse tanks, and spray rinse systems) have resulted in large water use reductions for a number …
-
Sustainable Retail Development
• High-efficiency valves and aerators for existing water closets, urinals, and faucets • Automatic fixture sensors or metering controls • Flow restrictors on lavatory, sink and shower fixtures • Dual-flush toilets • Ultra-low-flush and water-free urinals .
Indicates content that may require registration and/or purchase.