Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B is a cartridge style regulator and is orderable three ways: As
- Valve Size: 0.5 to 2 inch
- Valve Type: Cartridge / Manifold Valves, Pressure Relief Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer
- Application: Water
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in)
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo exhaust
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel filter — RH
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: outlet nozzles. APPLICATIONS Hot / cold drink dispensers Industrial equipment Cleaning systems Washing machines Dish washers Agricultural implements CHARACTERISTICS Water distribution Merge medium paths Medium temperature up to 90°C Operating pressure up to 10 bar Burst pressure
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 0 to 145.0377 psi
- Application: Food Processing, General Purpose, Water
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400°F (204°C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The
- Supply Ports: 1
- Outlet Ports: 4 to 8
- Maximum Pressure: 250 psi
- Maximum Flow (Liquid): 6 GPM
-
Supplier: Mi-T-M Corporation
Description: If you are looking for a hot water pressure washer system to mount on either a single ordual-axle trailer, the HS Series is a popular option. The heavy-duty 1.-inch steel square tubeframe is powder coated for durability and the control panel is easily accessible. Pump: Belt drive
- Water Jet Pressure: 3,000 to 4,000 psi
- Water Flow: 270 to 288 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: ceramic plungers · Stainless-steel and brass unloader valve · Forged brass manifold · Thermal relief valve · External bypass system allows more water into the system to protect from heat build-up Engine: Performance-proven Honda OHV engine with low-oil protection and recoil start
- Water Jet Pressure: 2,500 to 3,500 psi
- Water Flow: 162 to 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: warranty •Adjustable unloader lets you set the pressure to suit the task •Glycerin filled pressure gauge for reliable results •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Kränzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high pressure wash/soap
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Medium Industrial Duty Unit •Ideal for hotel, restaurant, food processing, etc. 110 Volt, 15 Amp. TEFC Electric Motor •35' cord and ground fault interrupter (GFI) •Use indoors and outdoors; can pull water from a tank or lake High Quality Kranzle APG Industrial Grade Pump •10 year
- Water Jet Pressure: 1,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Industrial Grade Pump With Pressure Gauge •10 year manifold warranty •Multi-hour bypass and run-dry capability •Adjustable pressure unloader lets you suit pressure to task Professional Grade Gun And Lance With Safety Screw Couplers •Fan spray nozzle with low
- Water Jet Pressure: 2,400 psi
- Features: Cold Water, Other
- Power Source: Electric Motor
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control when installed with Zurn Pex copper
- Valve Type: Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 600 psi
- Temperature Range: -4 to 248 F
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control when installed with Zurn Pex copper
- Valve Type: Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls No. 1 or No. 2
-
Supplier: General Pump
Description: Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,000 psi
- Size: 1/2"
-
Supplier: General Pump
Description: Mounting blocks provide flexibility to mount additional accessories to your system. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning
- Supply Ports: 2
- Outlet Ports: 1
- Maximum Pressure: 4,000 psi
- Size: 3/8"
-
Supplier: Pneumadyne, Inc.
Description: Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
- Supply Ports: 2
- Outlet Ports: 3 to 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
- Supply Ports: 2
- Outlet Ports: 5 to 10
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Zurn Industries LLC
Description: The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer
- Application: Water
-
Supplier: Pneumadyne, Inc.
Description: Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
- Supply Ports: 2
- Outlet Ports: 4 to 8
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
- Supply Ports: 2
- Outlet Ports: 2 to 4
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1500 PSI 2 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged brass
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and No. 2
-
Supplier: Clippard
Description: Indicator shows valve position • Mutiple porting speeds piping • Micro gap construction - snap action and no blow by Media: Air, Water or Oil Flow: 9 scfm @ 100 psig Pilot Pressure Minimum: R-337: 40 psig; R-338: 20 psig Temperature: 32 to 180˚F Working Pressure: Vacuum to 150
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 3
- Media: Air, Water
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Chrome plated brass for corrosion resistance adopted for the body . Stable performance for long life. A wide line up of end configurations (female and male threads, hose barbs, manifolds) enables suitability with a wide range of piping applications such as pneumatic, scientific and medical
- English Size: 0.125 to 0.25 inch
- Fitting Type: Ball and Sleeve, Quick Coupler
- Material: Brass/Bronze
- Features: English
-
Supplier: SWAN Analytical USA, INC.
Description: Serto 8 mm connections. Optional pressure indicator made of stainless steel 0 … 2.5 bar.
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: SWAN Analytical USA, INC.
Description: Serto 8 mm connections. Optional pressure indicator made of stainless steel 0 … 2.5 bar.
- Supply Ports: 1
- Outlet Ports: 2
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: SWAN Analytical USA, INC.
Description: Serto 8 mm connections. Optional pressure indicator made of stainless steel 0 … 2.5 bar.
- Supply Ports: 1
- Outlet Ports: 3
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: Universal Air & Gas Products Corp.
Description: Multi-Staged) Water Cooled Aftercooler Water Cooled Compressor Block Water Cooled Entirely Water Cooled Intercooler (If Multi-Staged) Capacity 0.25 to 30 tons Compressor Type Hermetic Scroll Coolant Pump 1/4 to 5 hp Applications Air Coils Heat Exchangers Jacketed Vessels
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
Find Suppliers by Category Top
Featured Products Top
-
. Features: Manifold mount configuration. Cracking Pressure Range: The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. Approximate Weight: 25g in brass and stainless (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. Multiple mounting options allow the user to place the sensor downstream or in a remote location from the pressure controller. This creates a quicker response and helps avoid any lag in the system. The manifold mount lends itself well to analytical value-added assemblies. All wetted materials are (read more)
Browse Pressure Regulators Datasheets for Clippard -
, coolant, and water. Several styles support a range of applications, including zero differential, high-performance, piloted diaphragm, and direct-acting valves. They are available in port sizes from 1/8” to 2”; in coil voltages of 24 VAC, 120 VAC, or 24 VDC (12 VDC (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Used: Within automobiles, one may find manifold absolute pressure (MAP) sensors, tire pressure monitoring system (TPMS) sensors, fuel rail pressure sensors, and various others. Importance: Pressure sensors can enhance fuel (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
box, outside is in carton. Supply Ability: 5000 Piece/Pieces per Week Specifications Highlight: gas control panel , pressure control panel (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Understanding VOC Gas and Its Impact on the Environment Volatile Organic Compounds (VOCs) are a group of organic chemicals that exhibit a high vapor pressure at (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
Conduct Research Top
-
A Coupled Filling-Structural Simulation on a Water Manifold Injection Mold (.pdf)
An injection mold for a water manifold was experiencing deflection on an extremely long core, causing a high defect rate on the finished product. In addition, inserted small plastic capillaries were being crushed if the mold parameters were outside a narrow window. By taking the pressure output
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The background solution was deionized water with. a conductivity of 86 ms/cm. Live THP-1 cells were stained using cell trace calcein. red-orange dye (Invitrogen, Eugene, OR). The stained cell. sample and the 10-mm beads sample were mixed in. a ratio of 1:1. Experimental Setup. The microfluidic
More Information Top
-
Wind tunnel measurements of the preferential concentration of inertial droplets in homogeneous isotropic turbulence
Separate air and water pressure manifolds supply the atomizers embedded in the grid.
-
Project To Upright The Alexander L. Kielland
of the design, fabrication and comprehensive testing The water manifold pressure was displayed .
-
Steam generator development test program, Experimental Plan VI. Test report
Process Water Header Pressure Process Water Manifold Pressure Water Venturi Differential Pressure Water Venturi Outlet Pressure Water Injector Pressure 3rd Stage Coolant Water Outlet Pressure Coolant Water Outlet Temperature 3rd Stage Coolant Water Outlet Temperature Injector Water Valve Current Command Injection Water …
-
XECF data analysis
The water manifold pressure (P-427) had a nominal 209 + 3 psia value.
-
NES steam line design demonstration tests. Phase I separator checkout. Spear team report
'When the injection valves {FCV-k23 X and Y) were opened, the steam ten^jerature, which lags the water manifold pressure significantly, was peaJting and probably would not have gone much higher than 1850°R.
Indicates content that may require registration and/or purchase.