-
Supplier: ABB Measurement & Analytics
Description: Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Plastic-Mart
Description: 100 Gallon double-wall waste oil tank with 110% secondary containment. -Hinged, lockable manway cover. -Weather resistant and vented. -Maintenance-free, won't rust, chip or dent. -Easy to clean with soap and water. -Translucent "Safety Yellow" containment tank for easy routine
- Volume Capacity: 100 gallons
- Diameter / Width: 35 inch
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 385 Gallon double-wall waste oil tank with 110% secondary containment. -Hinged, lockable manway cover. -Weather resistant and vented. -Maintenance-free, won't rust, chip or dent. -Easy to clean with soap and water. -Translucent "Safety Yellow" containment tank for easy routine
- Volume Capacity: 385 gallons
- Diameter / Width: 64 inch
- Height: 40 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
-
Supplier: Plastic-Mart
Description: The ideal double-wall waste oil tank with 110% secondary containment. Hinged, lockable manway cover. Weather resistant and vented. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine
- Volume Capacity: 150 gallons
- Diameter / Width: 34 inch
- Height: 49 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The ideal double-wall waste oil tank with 110% secondary containment. Hinged, lockable manway cover. Weather resistant and vented. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow" containment tank for easy routine
- Volume Capacity: 200 gallons
- Diameter / Width: 41 inch
- Height: 53 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: KROHNE Messtechnik
Description: Reliable sludge blanket measurement via optical sensor. The sludge level meter OPTISYS SLM 2100 features an accurate and reliable profile measurement of the sedimentation tank using an optical sensor which travels through all layers of the tank reading suspended solids
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current Output
- Display Type: Digital Display
- Features and Functionality: Event Triggered
-
Supplier: Seetru Limited
Description: the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Instant dismantling and re-assembly The gauge can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains
- Maximum Operating Pressure: 53.3738736 psi
- Material Temperature Range: 302 F
- Features: Level Gauge, Liquid
-
Supplier: Uehling Instrument Company
Description: The Tank-O-Meter® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is
- Display Type: Analog Meter
- Features: Gauge, Other, Vacuum
- Media: Hazardous, Liquid
-
Supplier: Red Valve Company, Inc.
Description: tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber, Neoprene,
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Supplier: Uehling Instrument Company
Description: Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge,
- Working Pressure Range: 150 psi
- Operating Temperature: 0 to 130 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: Uehling Instrument Company
Description: Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems are also
- Meter Technology Type: Air Bubbler
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Features: Built-in Alarm / Indicator, Electromechanical Switch, Instrument / Sensor System, Programmable
- Level Measurement Type: Continuous Level
-
Supplier: FineTek
Description: be used for distance measurement, liquid level measurement, stock indication or pump control. 。Liquid level monitoring of raw water, recycled water or wastewater in various applications such as storage tanks,rivers, channels, pools etc. 。Liquid level
- Features: Analog Current Signal (e.g., 4-20 mA), Handles Slurries / Suspended Solids, Level Gauge, Liquid, Transmitter
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a variety of applications. Our tank
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Mar Cor Purification
Description: Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Control Panel Emergency Stop Circuit Distribution System Built-in Polypropelne Cone Bottom Tank with Spray Ball Digital Tank Level Controller Multi-Stage 316 SS Centrifugal Pump, TEFC 0.2 Micron
- Continuous Flow Rate: 0.4166666666666667 to 1.5277777777777783 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term monitoring of ground water, waste water and tank level
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years experience in providing reliable submersible pressure transmitters for
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 30 to 255 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: U.S. Plastic Corporation
Description: Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent
- Type: Fuel/Oil Tank
-
Supplier: Watts
Description: Reject flow meter • Concentrate needle valve • Non metallic recycle needle valve • Feed water and product water TDS monitor • Tank level input (dry contact) DELUXE SERIES • Pretreatment interlock input (dry contact) DELUXE SERIES
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto
- Configuration: System
- Features: Water
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to
- Measuring Range: 98 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Powder coated steel frames Inlet solenoid valve Pre-filter 1/2 HP motor Brass pump Liquid filled pre-filter pressure gauge 2 1/2” liquid filled pump pressure gauge Product water & reject water flow meters High
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of
- Power Source: AC Powered
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: ISC Sales, Inc.
Description: If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Other, Water
-
Supplier: Watts
Description: 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water.
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Richardson RFPD
Description: LM LIQUID LEVEL SENSOR The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel sensor in a PVCplastic fitting to measure liquid level
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LH300 is used in drinking water plants, desalination plants but also in shipbuilding, in water/waste water supply and in unpressurised/open tanks and wells.
- Working Pressure Range: 56.836 psi
- Accuracy: 0.15 ±% FS
- Pressure Measurement: Gauge
- Media: Liquid
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
Find Suppliers by Category Top
Featured Products Top
-
WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response Follow us on: (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
supplies robust (well suited for rental) fine coarse bubble aeration grids. Our aeration grids can replace any type of aerating system, including surface aerators, offering the highest oxygen transfer rate. When the bottoms of the tanks are not level, or where there are obstructions, we also (read more)
Browse Wastewater Treatment Equipment Datasheets for Aerzen USA Corp. -
. threaded inlets and a 3/8 in. discharge outlet provide flexibility for different condensate drainage configurations. Sensitive Probe and Overflow Protection A sensitive water-level (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Ceracore UTC30 can be customized to meet the specific requirements of your application. Another product is the radar module UTR30. This module enables continuous, non-contact and precise measurement of levels in tanks and bodies of water. With a measuring range of up to 35 (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Water Tank Monitoring System For R&D Testing
material itself was developed in the customer's R&D lab for each specific filter and purification treatment application individually, where they needed to be tested to gauge their effectiveness on water consumption. In the principal test setup, the water flowed through the filter unit from a storage tank
-
Gauge Your Level Instrumentation Options
used to measure tank contents had to be calibrated by filling the tanks with purified water run through a Coriolis mass flowmeter for reference. "The procedure was time-consuming and purified water is very expensive. Plus, once it's been used, it has to be treated, " Ward says. "Now we've eliminated