-
Supplier: TFC Ltd.
Description: Prevents chafing of electric wires Used as an insulating bush Acts as a water - tight seal Offers edge protection for drilled holes Material: PVC Colour: Black
- Construction / Type: One Piece Construction
- Material: Plastic
- Shape: Round
-
Supplier: L-com, Inc.
Description: grease and salt water resistant Liquid-tight Application Industrial computing Industrial Ethernet Harsh environment NEMA enclosure
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now! Features Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line Liquid-tight
- Application: Cable & Wire
-
-
Supplier: O-Z/Gedney
Description: 90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.9 TO 1 INCH CORD SIZE THROAT INNER DIAMETER 0.95 INCH SR MODEL
- Diameter: 1.625 inch
- Features: Liquid Tight, Other
- Material: PVC
-
Supplier: O-Z/Gedney
Description: CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
- Application: Cable & Wire
- Features: Other
-
Supplier: Radwell International
Description: SEALING SLEEVE, CABLE ENTRY PLUG-IN SEAL, KDSCLICK SERIES, SPLIT FRAME GROMMET, TWO CABLE OPENINGS, DUST TIGHT, WATER RESISTANT, THERMOPLASTIC ELASTOMER, SQUARE, 6MM MAX WIRE DIAMETER, GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
Find Suppliers by Category Top
More Information Top
-
Rheem MR20120 Marathon point-of-use Electric Water Heater 20 Gal. at PlumberSurplus.com
• Water tight grommets keep out overhead moisture and condensation .
-
Hormone Assays in Biological Fluids
The small glass columns fit through the grommets pro- viding a water - tight fit.
-
Endoscopic transanal resection of rectal tumours using a urological resectoscope – still has a role in selected patients
A purpose built transanal resectoscope with an anal grom- met to provide a water tight seal and wide, low profile loops is available [15].
-
Springer Handbook of Medical Technology
Additionally, the suitable stress tension provided by the grommet helps to achieve a water - tight seal and solves the potential leakage problem.
-
Shielding for thermoacoustic tomography with RF excitation
The inner hole was sealed with a rubber grommet just large enough for the DSW cable, making a water - tight seal.
-
Attenuation of Flightless I, an actin‐remodelling protein, improves burn injury repair via modulation of transforming growth factor (TGF)‐β1 and TGF‐β3
Individual mice were placed into a water - tight con- tainer such that the dorsum was sealed against the hole by a rubber grommet to prevent leakage.
Indicates content that may require registration and/or purchase.