Products/Services for Waterproof 12v DC Gear Motors
-
Gearmotors - (725 companies)Bodine Electric Company Applications Most industrial gear motors are AC-powered, fixed-speed devices, although there are fixed-gear-ratio, variable-speed motors that provide a greater degree of control. DC gear motors are used primarily...Motor TypeCommutationAC Motor Construction -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current... -
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Linear Actuators - (789 companies)Mechanical actuation is used to covert rotary motion of a screw thread or gear into linear displacement and force. Examples include a car jack, laser positioner, and other positioning instrumentation. Electrical actuation uses electrically driven motors...
-
Industrial Winches - (386 companies)...there is one large gear on the motor shaft and a smaller gear on the winch shaft. Spur gears are the most efficient type of winch gear with a75% transfer efficiency. Spur gearing produces less friction and greater efficiency than planetary and worm gearing...
-
Transfer Switches - (200 companies)Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply. How to Select Transfer Switches. What are Transfer Switches?. Transfer switches...
-
DC Motor Drives - (775 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor. How to Select DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company. DC motor drives are defined as amplifiers...
Product News
-
Shenzhen Yunhongda Motor Co., LTD.
YHD-55PGM6340 Planetary Gear Motor, 12V DC Data. Model: YHD-55PGM6340. Voltage Range: 6V-24V DC. Normal Voltage: 12V DC. Speed (No Load): 70 RPM at 24V, 45-65 RPM at 12V. Rated Current: 2.5A (No load), 17A (Rated Efficiency). Stall Torque: 40N.m-50N.m. Rated Torque: 18N.m-30N.m. Noise Level: <=65db. Gear Ratio: 298:1. Environment Temperature: -30 C to 80 C. Applications: Automotive & Precision Equipment: Ideal for use in automotive systems requiring precise torque and motion control. Medical & Personal Care Equipment: Provides smooth... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Constar Motion Co., Ltd
10mm 12V Micro DC Gear Motor for Robotics in Compact Precision Systems. Robotics and micro actuators. Medical devices and prosthetics. Portable instruments and automation modules. Contact us to configure a 10mm micro gear motor tailored to your application. (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
3X Motion Technologies Co., Ltd
Customizable Brushless DC Geared Motors Engineers often struggle to find motors that combine precise torque, adjustable speed, and environmental protection for demanding industrial applications. Standard motors may lack customization, efficiency, or waterproofing, limiting performance, reducing reliability, and increasing downtime in industrial equipment or agrifood machinery. The 3X Motion 57 Series brushless DC geared motors address these challenges with customizable voltage, torque, speed, current, shaft size, and planet gearbox... (read more)Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
Constar Motion Co., Ltd
12V Micro DC Servo Motor for Robots Product Overview. The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment, and intelligent prostheses. Key Features. Voltage: 12V, suitable for a wide range of industrial and medical applications. Compact Design: 10mm diameter with length ranging from 43mm to 61mm, for easy integration into tight... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
Compact DC Gear Motor for Precision Applications This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications. Core Engineering Advantages. Compact structure for integration into space-limited designs. Available with planetary or injection gearboxes for different performance needs. Multiple voltage options (3V, 5V, 12V) for design flexibility. Stable... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Shenzhen Power Motor Industrial Co., Ltd.
12V Brushed Motor for Automotive AMT Automated Manual Transmission (AMT) systems require fast and reliable actuation to support gear shifting and clutch control. The drive motor must respond quickly while maintaining stable torque output under frequent operating cycles and demanding automotive conditions. The Power Motor PT.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 +-2 VDC... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
3X Motion Technologies Co., Ltd
PG90 Geared DC Motor for Solar Trackers The PG90 Geared DC Motor from 3X Motion is purpose-built for demanding, low-speed, high-torque applications in the new energy and industrial sectors. Designed with a high-performance planetary gearbox, this brushed DC motor delivers rated torque up to 200 Nm and maximum torque up to 300 Nm, ensuring optimal performance in solar tracking systems and rugged environments. With IP65-rated protection, a 10-year operational lifespan, and 72% efficiency, the PG90 motor offers dependable, long-term... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Shenzhen Power Motor Industrial Co., Ltd.
Custom High-Torque DC Gear Motor . Customizable Gearbox: Compatible with AC, DC, and BLDC motors, with reduction gear options and tailored ratios to match application requirements. Durable & Quiet: Engineered for long-term use with low noise output, ideal for household appliances, medical devices, automation equipment, and robots. Wide Application Range: Successfully applied in slow juicers, noodle machines, electric doors, precision instruments, and industrial automation systems. Proven Expertise: 20+ years of experience delivering over... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
parvalux by maxon
Advantages of Brushless DC Right Angle Gear Motors to use a brushless or brushed motor. What is a Brushless Motor? A brushless motor consists of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC) are essentially more reliable than a brushed motor as there are fewer parts to deal with and they are generally... (read more)Browse Brushless Motors Datasheets for parvalux by maxon -
Constar Motion Co., Ltd
12V Compact Flat BLDC Motor Precision medical and visual equipment often face space constraints, high-speed motion demands, and strict reliability requirements. Standard motors may be too bulky or unable to deliver the required performance, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing: High output power of 7.99W for demanding motion tasks. Fast rotational speed up to 14500 RPM for precise control. Customizable options including lead wire... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
-
electrical motor ( Page 13 ) - offers from electrical motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12v dc electric motor , dc worm gear motor, electric bicycle brush motor, Waterproof dc gear motor ] .
-
Less Power Exporters, Less Power Selling Leads (Page 17)
Sell fountain crafts pump/ 12v water pump DC30-1219. .... ceramic shaft Amphibious design Submersible installation and entirely waterproof Low consumption Low noise(less... .... [ Related Keywords : fountain pump, fountain crafts pump, water pump, brushless dc pump ]. .... Sell High Performance TDW -BT90 Gas Gear Pump For Gas Station Equipment. .... 3 Mpa Flow rate 45-90L/m Vacuum more or equal to 0.06Mpa Motor Power 0.75KW…
-
Navigation and manipulation for autonomous underwater dismantling of offshore structures
The design of the linear actuator simply features a DC motor , a gear reduction, and a worm drive, providing few failure modes and ease of deconstruction/reconstruction, illustrated in Figure 4-5. .... of a ducted propeller attached to the shaft of a brushed DC motor in a waterproof housing. .... cyclic sweep of voltage commands were sent to the actuator, covering values for - 12V to +12V, whose…
-
Development of "Souryu-III": connected crawler vehicle for inspection inside narrow and winding spaces
DC 12v 2.5Ah. .... bottom is the power transmission axis to drive all crawlers on the three bodies by one motor . .... mechanismsto improve the environmental resistance, such as dust proofmg or waterproofing . .... Accordingly, we employ a hollow sprocket with internal gear and support it with a large diameterhearing, as…
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
DC Motor 12v 24v 36v. .... Additional gear head for torque increasing 3. .... The bottom of the drive motor is added to waterproof and dustproof cover, effectively prevent the dust…
-
mini dc motor - offers from mini dc motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : linear actuator, mini dc motor , waterproof ]. .... [ Related Keywords : worm geared motor, brushed dc electric motor ]. .... Sell 12v dc small agriculyure sprayer water pump .
-
Linear Drives for Industry Applications IX
The circuit board is enclosed in ABS waterproof indoor stainless steel needle is inserted into the soil .... The result of parking logic is motor shut down, and vent valve s are opened rapidly. .... outside AC 220V voltage becomes 7.5V, reuse of the rectifier bridge rectified DC voltage of +5 … 5], to simplify transverse structure, rack is set under every loading board and gear is installed on … and can ensure the correctness of the communication when the common-mode voltage is between -7~+ 12V .
-
Engineering Solutions for Manufacturing Processes
115V, 400Hz power is inputted into the tested equipment, on one hand ,it can provide ±5V, ±12V power for the instrument though the AC/ DC module conversion which can provide the working power of ±5V, ± 12V ; On the other hand, it … presented, which composed with industrial cameras, USB(Universal Serial Bus) data acquisition card and step motor etc. .... motor,5-scanning movement motor,6- unfolding motor drive gear ,7-gear set,. .... In addition, waterproof design of the sensor is also considered due to the poor working conditions.
-
Advances in Mechanics Engineering
In the strict sense, the waterproof performance at the seams and bottom of the diaphragm wall should … tail’s construction in appearance and structure, and is equipped with step-by-step motor to simulate the .... + 12V +12V. .... A Design of Controller for Wind/Solar Hybrid Power System with DC Load Based on PIC24. .... distance of the shovel is D=50mm, displacement volume of the CBN-E306 gear pump used in…
-
Manufacturing Engineering and Automation II
Pick up the pin is AD590 to + 12V voltage, negative pin meet the 10KΩ resistance grounding, Output … of the photodiode covers from 300nm to 1000nm and the bandwidth is between DC and 2 KHz. .... proposed and applied to control the rotational angle of a water hydraulic servo motor and to examine … outputs power, the rotary motion is passed to the sprocket by the reduction gears , the corresponding parts .... Mechanical protection device also has waterproof function.
Indicates content that may require registration and/or purchase.