-
Supplier: Littelfuse, Inc.
Description: Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight
- Normal Operating Current: 30 amps
- Mounting: In-Line Mount
- Features: Waterproof
-
Supplier: Littelfuse, Inc.
Description: The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed
- Normal Operating Current: 22 amps
- Rated Operating Voltage: 58 volts
- Mounting: In-Line Mount
-
Supplier: Newark, An Avnet Company
Description: FUSEHOLDER, WATERPROOF, 6.3X32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:HFB Series; Voltage Rating VAC:32V; Voltage Rating VDC:- RoHS
-
-
Supplier: Littelfuse, Inc.
Description: 32V 20A Blade Fuse Holder
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
- Features: Waterproof
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series HFB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton HFB Series Use with 1/4" x 1-1/4" tube fuses Accepts #18 - #12 wire Temp. Rating: -40°F (-40 °C) to 302°F (150°C) High visibility yellow color Loop supports fuse
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 32 volts
- Operating Temperature: -40 to 302 F
-
Supplier: Littelfuse, Inc.
Description: The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 58 volts
- Mounting: In-Line Mount
-
Supplier: VICFUSE
Description: Type: Waterproof Contact terminal material: Spring Brass Rated current: 30A MAX Applicable fuse: ATZ Optional wire gauge: #12~#20 Wire length: Per customer specifications
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: VICFUSE
Description: Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 20A MAX Applicable fuse: ATU Optional wire gauge:#12~#20 Wire length: Per customer specifications
- Normal Operating Current: 20 amps
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: VICFUSE
Description: Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 20A MAX Applicable fuse: ATU Applicable wire gauge:#12~#20 Wire length: Per customer specifications
- Normal Operating Current: 30 amps
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: VICFUSE
Description: Type: Waterproof Type Contact terminal material: Spring Brass Rated current: 80A MAX Applicable fuse: ATM Optional wire gauge:#8~#12 Wire length: Per customer specifications
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: Waytek, Inc.
Description: holder is engineered for reliability in applications where failure is not an option. TE Connectivity 2066046-2 Sealed Mini Fuse Holder Assembly Sealed Mini Fuse Holder Assembly Category: Fuse Holders Manufacturer: TE Connectivity Due to mounting being
- Normal Operating Current: 20 amps
- Rated Operating Voltage: 12 to 24 volts
- Features: Waterproof
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 15404-2-0-1-0A RFRM Fuse Panel Category: Fuse Blocks Manufacturer: Eaton Color: Black Voltage: Nominal 12VDC and 24VDC systems Holds 10 micro relays and up to 40 fuses/circuit breakers Cover included Fits up to 10 of ISO 280 micro relays and a combination
- Normal Operating Current: 100 to 200 amps
- Rated Operating Voltage: 12 to 24 volts
- Mounting: Fuse Block
- Features: Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Both HFB and HHB feature easy assembly. Rated 30 amps, 32 volts. High visibility yellow bodies with raised letters. Accept #12’-#16’ wires. HFB for harsh environments — water, salt spray, ultraviolet, ozone — 40°C to 150°C temp. range. HHB universal holder for normal environments. Accepts
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 15305-4-0-4 RTMR Mini Fuse Panel Category: Power Distribution Modules Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Current Rating: 30A max. output per terminal Fits either three 280 mini relays
- Normal Operating Current: 30 amps
- Operating Temperature: -40 to 125 F
- Features: Waterproof
Find Suppliers by Category Top
Featured Products Top
-
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
protect and insulate SPF Fuses, Keystone’s new Midget Holders,(Catalog #3576 for THM applications, Catalog #3574 for SMT mounting) feature durable UL 94V-0 Nylon bodies with Tin-plated, Brass contacts (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
V AC (1-20A) 480V AC (25-60A) Current Rating: 1A–60A Flammability Rating: UL94 V-0 Recommended VICFUSE Fuses Time Delay Series: VGT Typical Applications (read more)
Browse Fuse Holders Datasheets for VICFUSE -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
HS requirements. The VC22 series is built in a compact 22×58 mm cylindrical format, allowing installation in standard fuse holders and industrial electrical assemblies. Key Features (read more)
Browse Fuses Datasheets for VICFUSE -
UL94 V-0 flammability rated materials RoHS compliant construction Fuse Holder Features IP20 protection degree (read more)
Browse Fuses Datasheets for VICFUSE -
VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching Vicfuse Class G fuse blocks (480V and 600V, DIN-rail mountable) are available. Complies with CE and RoHS. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
Class J, CC, T, and RK, with up to 70% size reduction Four application-specific series: fast-acting, time-delay, photovoltaic fast-acting, and wind power fast-acting Companion VCFH fuse holders available for panel mounting Technical Specifications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE